web counter

Microchip Technology PIC® XLP™ mTouch™ 16F series Microcontrollers

Introduction, stock information and FAQs of PIC® XLP™ mTouch™ 16F series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology PIC® XLP™ mTouch™ 16F series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATMEGA164P-15ATIC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATMEGA164P-15AT1IC MCU 8BIT 16KB FLASH 44TQFP0RFQ
ATTINY167-15SZ8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto0RFQ
PIC18F6390-I/PT8-bit Microcontrollers - MCU 16kBF 768RM 68I/O5000RFQ
PIC24HJ128GP306A-I/PTIC MCU 16BIT 128KB FLASH 64TQFP10RFQ
ATXMEGA64A4U-AUMCU 8-bit/16-bit XMEGA AVR RISC 64KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP0RFQ
PIC32MX250F128D-I/MLIC MCU 32BIT 128KB FLASH 44QFN169RFQ
ATMEGA6450A-AUMCU, 8BIT, AVR, 64K FLASH, 100TQFP450RFQ
ATXMEGA128D4-AUR8-bit Microcontrollers - MCU AVR XMEGA 128KB FLASH2KB EE 8KB SRAM956BUY
DSPIC33EP256GP506-I/PTMICROCHIP - DSPIC33EP256GP506-I/PT - Digital Signal Controller, dsPIC33E Series, 256 KB, 53 I/O's, ECAN, I2C, SPI, UART, 1.8 V1600RFQ
DSPIC33EV256GM106-I/PTIC MCU 16BIT 256KB FLASH 64TQFP100RFQ
DSPIC33EP512MC506-I/PTDigital Signal Processors & Controllers - DSP, DSC 16B DSC 512KB Flsh 48KB RAM QEI MCPWM320RFQ
DSPIC33EP64GS506-I/PTHigh-Performance, 16-bitDigital Signal Controllersand Microcontrollers59RFQ
DSPIC33FJ32MC304-I/PTMICROCHIP DSPIC33FJ32MC304-I/PT DSC, 16BIT, 32K FLASH, 40MIPS, 44TQFP133BUY
PIC24HJ64GP506A-I/PT16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH7BUY
PIC18F4331-I/PT8-bit Microcontrollers - MCU 8KB 768 RAM 34 I/O190RFQ
PIC32MX350F256L-I/PT32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch3136RFQ
PIC24HJ128GP204-I/PTPIC24HJ128GP204-I/PT; 16bit PIC Microcontroller; 40MIPS; 128kb Flash; 44-Pin TQFP1090BUY
PIC18F4220-I/PIC MCU 8BIT 4KB FLASH 40DIP800BUY
ATXMEGA256D3-AUIC MCU 16BIT 256KB FLASH 64TQFP6000RFQ
Technical Documents

Description


Microchip Technology PIC® XLP™ mTouch™ 16F series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers designed for a wide range of applications. They feature an enhanced core architecture, low-power sleep modes, and a wide range of peripherals. The 16F series microcontrollers are ideal for applications requiring low power consumption, such as battery-powered devices, as well as those requiring high performance, such as motor control and embedded systems. The 16F series microcontrollers are also designed to be easy to use, with a wide range of development tools and software libraries available.



Features


• Low power consumption: The PIC® XLP™ mTouch™ 16F series embedded microcontrollers feature a low power consumption of just 1.8V, making them ideal for battery-powered applications.

• High performance: The PIC® XLP™ mTouch™ 16F series embedded microcontrollers offer high performance with a maximum clock speed of up to 32MHz.

• On-chip peripherals: The PIC® XLP™ mTouch™ 16F series embedded microcontrollers feature on-chip peripherals such as a 10-bit ADC, UART, SPI, I2C, and PWM.

• Easy programming: The PIC® XLP™ mTouch™ 16F series embedded microcontrollers are easy to program using the MPLAB® X IDE and the MPLAB® XC Compiler.



Applications


• Automotive: The PIC® XLP™ mTouch™ 16F series embedded microcontrollers are ideal for automotive applications such as engine control, powertrain control, and body control.

• Industrial: The PIC® XLP™ mTouch™ 16F series embedded microcontrollers are suitable for industrial applications such as factory automation, process control, and machine control.

• Home automation: The PIC® XLP™ mTouch™ 16F series embedded microcontrollers are ideal for home automation applications such as lighting control, security systems, and HVAC control.

• Medical: The PIC® XLP™ mTouch™ 16F series embedded microcontrollers are suitable for medical applications such as patient monitoring, medical imaging, and drug delivery systems.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology PIC® XLP™ mTouch™ 16F series Microcontrollers?

1. Atmel AVR XMEGA Microcontrollers 2. NXP LPC Microcontrollers 3. STMicroelectronics STM32 Microcontrollers 4. Texas Instruments MSP430 Microcontrollers 5. Renesas RX Microcontrollers 6. Cypress PSoC Microcontrollers 7. Silicon Labs EFM32 Microcontrollers 8. Freescale Kinetis Microcontrollers 9. Microchip Technology dsPIC Digital Signal Controllers

What are the differences between the types of Microchip Technology PIC® XLP™ mTouch™ 16F series Microcontrollers?

The main differences between the types of Microchip Technology PIC® XLP™ mTouch™ 16F series Microcontrollers are the number of pins, memory size, and the number of peripherals. The 16F series microcontrollers range from 8-pin to 64-pin devices, with memory sizes ranging from 256 bytes to 32K bytes. The number of peripherals available also varies, with some devices having up to 10 peripherals, while others have up to 20. Additionally, the 16F series microcontrollers offer a variety of features such as low-power operation, analog-to-digital conversion, and pulse-width modulation.