web counter

Microchip Technology SAM C20 series Microcontrollers

Introduction, stock information and FAQs of SAM C20 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology SAM C20 series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J15A-AUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 64TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21J16A-AUMCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-640RFQ
ATSAMD21G15A-MUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48QFN IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21E16A-AUATMEL ATSAMD21E16A-AU32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 64 KB, 8 KB, 32 Pins, TQFP0RFQ
ATSAMD21E15A-AUTCortex-M0+, 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21G15A-AUTCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ,0RFQ
ATSAMD21G16A-MUTCortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATSAMD21E17D-UUTMCU WLCSP 48MHZ0RFQ
ATSAMD20E16A-MNTMCU 32-Bit SAM D20E ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 32-Pin QFN T/R284718RFQ
ATSAMD21J17A-AUTARM Microcontrollers - MCU 128KB 16KB 64TQFP GRN1.6-3.6V48MHz10006BUY
ATSAME70N20B-ANTIC MCU 32BIT 1MB FLASH 100LQFP7500BUY
ATSAME70N19A-ANMICROCHIP - ATSAME70N19A-AN - MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-100236BUY
ATSAME70Q20B-ANIC MCU 32BIT 1MB FLASH 144LQFP10006RFQ
ATSAML21J18B-UUTCORTEX-M0+, 256KBFLASH,32KBSRAM,USB, ULP - WLCSP64, IND TEMP GREEN, 1.6-3.6V, 48MHZ2916RFQ
ATSAMD20J16A-AUARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM10594BUY
ATSAMD21G17A-AUATMEL ATSAMD21G17A-AU 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 128 KB, 16 KB, 48 Pins, TQFP445RFQ
ATSAMD20E15A-AUARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM90000BUY
ATSAMD20E17A-MUMCU 32-bit SAM D20E ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray10794BUY
ATSAME53J18A-AUIC MCU 32BIT 256KB FLASH 64TQFP28600BUY
Technical Documents

Description


The Microchip Technology SAM C20 series of microcontrollers are a family of low-power, high-performance 32-bit MCUs based on the ARM Cortex-M0+ processor. They offer a wide range of features, including up to 256KB of Flash memory, up to 32KB of SRAM, up to four UARTs, up to two I2C/SPI/SMBUS interfaces, up to four 16-bit timers, up to two 12-bit ADC, up to two 12-bit DAC, and up to two PWM channels. The SAM C20 series also offers a wide range of peripherals, including USB, CAN, Ethernet, and LCD controllers. The SAM C20 series is ideal for a variety of applications, including industrial, automotive, consumer, and medical.



Features


• 32-bit ARM Cortex-M0+ processor

• Up to 32KB of Flash memory

• Up to 4KB of SRAM

• Up to 32-bit wide bus interface

• Up to 16-bit wide peripheral bus

• Up to 8-bit wide peripheral bus

• Up to 32-bit wide timer/counter

• Up to 16-bit wide timer/counter

• Up to 8-bit wide timer/counter


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM C20 series Microcontrollers?

1. Atmel SAM C21 series Microcontrollers 2. STMicroelectronics STM32F0 series Microcontrollers 3. NXP LPC11Uxx series Microcontrollers 4. Silicon Labs EFM32 series Microcontrollers 5. Texas Instruments MSP430 series Microcontrollers 6. Renesas RX series Microcontrollers 7. Cypress PSoC 4 series Microcontrollers 8. Freescale Kinetis K series Microcontrollers 9. Infineon XMC4000 series Microcontrollers 10. Microchip Technology PIC32MX series Microcontrollers

What are the differences between the types of Microchip Technology SAM C20 series Microcontrollers?

The SAM C20 series of microcontrollers from Microchip Technology come in three different types: the SAM C20, SAM C21, and SAM C23.   The SAM C20 is a low-power, low-cost 8-bit microcontroller with up to 32KB of Flash memory and up to 2KB of SRAM. It features an 8-channel 10-bit ADC, up to four 16-bit timers, and up to two USARTs.   The SAM C21 is a 32-bit microcontroller with up to 256KB of Flash memory and up to 32KB of SRAM. It features an 8-channel 12-bit ADC, up to four 32-bit timers, and up to four USARTs.   The SAM C23 is a 32-bit microcontroller with up to 512KB of Flash memory and up to 32KB of SRAM. It features an 8-channel 12-bit ADC, up to four 32-bit timers, and up to four USARTs. It also has an additional 32-bit timer and a 32-bit Real-Time Clock (RTC).   In summary, the main differences between the SAM C20, SAM C21, and SAM C23 are the amount of Flash memory, SRAM, and peripherals available. The SAM C20 has the least amount of memory and peripherals, while the SAM C23 has the most.