web counter

Microchip Technology SAM C21 series Microcontrollers

Introduction, stock information and FAQs of SAM C21 series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and pricing information of Microchip Technology's SAM C21 series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD20E16A-MNTMCU 32-Bit SAM D20E ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 32-Pin QFN T/R284718RFQ
ATSAMD21J17A-AUTARM Microcontrollers - MCU 128KB 16KB 64TQFP GRN1.6-3.6V48MHz10006BUY
ATSAME70N20B-ANTIC MCU 32BIT 1MB FLASH 100LQFP7500BUY
ATSAME70N19A-ANMICROCHIP - ATSAME70N19A-AN - MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-100236BUY
ATSAME70Q20B-ANIC MCU 32BIT 1MB FLASH 144LQFP10006RFQ
ATSAML21J18B-UUTCORTEX-M0+, 256KBFLASH,32KBSRAM,USB, ULP - WLCSP64, IND TEMP GREEN, 1.6-3.6V, 48MHZ2916RFQ
ATSAMD20J16A-AUARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM10594BUY
ATSAMD21G17A-AUATMEL ATSAMD21G17A-AU 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 128 KB, 16 KB, 48 Pins, TQFP445RFQ
ATSAMD20E15A-AUARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM90000BUY
ATSAMD20E17A-MUMCU 32-bit SAM D20E ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray10794BUY
ATSAME53J18A-AUIC MCU 32BIT 256KB FLASH 64TQFP28600BUY
ATSAMD21E17D-UUTMCU WLCSP 48MHZ0RFQ
ATSAMD21J15A-AUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 64TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21J16A-AUMCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-640RFQ
ATSAMD21G15A-MUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48QFN IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21E16A-AUATMEL ATSAMD21E16A-AU32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 64 KB, 8 KB, 32 Pins, TQFP0RFQ
ATSAMD21E15A-AUTCortex-M0+, 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21G15A-AUTCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ,0RFQ
ATSAMD21G16A-MUTCortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
Technical Documents

The Microchip Technology SAM C21 series of microcontrollers are a family of 32-bit ARM Cortex-M0+ based MCUs designed for low-power, cost-effective embedded applications. The SAM C21 series offers a wide range of features, including up to 256KB of Flash memory, up to 32KB of SRAM, up to four UARTs, up to two I2C/SPI/USARTs, up to two 12-bit ADC, up to two 12-bit DAC, up to two 32-bit timers, up to two 16-bit timers, up to two PWM channels, up to two QDEC channels, up to two RTCs, up to two DMA channels, up to two USB channels, up to two CAN channels, and up to two Ethernet channels. The SAM C21 series also offers a wide range of peripherals, including a crypto engine, a capacitive touch controller, a temperature sensor, and a low-power RTC. The SAM C21 series is ideal for a variety of applications, including industrial automation, consumer electronics, medical devices, and automotive applications.


Features


• 32-bit ARM Cortex-M0+ processor

• Up to 256KB Flash and 32KB SRAM

• Up to 48MHz operating frequency

• Up to 12-bit ADC with up to 16 channels

• Up to 2x USARTs, 2x UARTs, 2x SPIs, 2x I2Cs

• Up to 4x Timers/Counters

• Up to 4x PWM channels

• Up to 8x External Interrupts

• Up to 8x DMA Channels

• Up to 8x Peripheral Touch Controller (PTC) channels

• Up to 4x Peripheral Event System (PES) channels


Applications


  • Automotive

  • Medical Devices

  • Industrial Automation

  • Internet of Things (IoT)

  • Consumer Electronics

  • Aerospace and Defense



Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM C21 series Microcontrollers?

1. Atmel SAM C21 series Microcontrollers 2. NXP LPC2100 series Microcontrollers 3. STMicroelectronics STM32F0 series Microcontrollers 4. Silicon Labs EFM32 series Microcontrollers 5. Texas Instruments MSP430 series Microcontrollers 6. Renesas RX series Microcontrollers 7. Cypress PSoC 4 series Microcontrollers 8. Freescale Kinetis K series Microcontrollers 9. Infineon XMC4000 series Microcontrollers 10. Nuvoton M051 series Microcontrollers

What are the differences between the types of Microchip Technology SAM C21 series Microcontrollers?

1. Memory: The SAM C21 series microcontrollers come in a variety of memory sizes, ranging from 32KB to 256KB of Flash memory and 4KB to 32KB of SRAM.  2. Peripherals: The SAM C21 series microcontrollers offer a wide range of peripherals, including USB, CAN, Ethernet, and more.  3. Clock Speed: The SAM C21 series microcontrollers come in a variety of clock speeds, ranging from 8MHz to 120MHz.  4. Packages: The SAM C21 series microcontrollers come in a variety of packages, including QFP, TQFP, and BGA.  5. Power Consumption: The SAM C21 series microcontrollers offer a wide range of power consumption levels, ranging from 0.9mA/MHz to 1.2mA/MHz.