web counter

Microchip Technology SAM D11C series Microcontrollers

Introduction, stock information and FAQs of SAM D11C series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and pricing information of Microchip Technology's SAM D11C series Microcontrollers.

Applications

  • Factory automation & control
  • Medical
  • Lighting
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J15A-AUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 64TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21J16A-AUMCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-640RFQ
ATSAMD21G15A-MUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48QFN IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21E16A-AUATMEL ATSAMD21E16A-AU32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 64 KB, 8 KB, 32 Pins, TQFP0RFQ
ATSAMD21E15A-AUTCortex-M0+, 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21G15A-AUTCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ,0RFQ
ATSAMD21G16A-MUTCortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATSAMD21E17D-UUTMCU WLCSP 48MHZ0RFQ
ATSAMD20J16A-AUARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM10594BUY
ATSAMD21G17A-AUATMEL ATSAMD21G17A-AU 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 128 KB, 16 KB, 48 Pins, TQFP445RFQ
ATSAMD20E15A-AUARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM90000BUY
ATSAMD20E17A-MUMCU 32-bit SAM D20E ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray10794BUY
ATSAME53J18A-AUIC MCU 32BIT 256KB FLASH 64TQFP28600BUY
ATSAME51J18A-AUMCU 32-Bit SAM E51 ARM Cortex M4F RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP Tray100RFQ
ATSAME51J19A-AUIC MCU 32BIT 512KB FLASH 64TQFP7RFQ
ATSAME51G19A-MF120MHZ 512KB FLASH 48 QFN PKG CA100RFQ
ATSAME53J19A-AFIC MCU 32BIT 512KB FLASH 64TQFP386RFQ
ATSAME53J20A-MFTIC MCU 32BIT 1MB FLASH 64QFN45RFQ
ATSAME51J19A-MFIC MCU 32BIT 512KB FLASH 64QFN828RFQ
Technical Documents

The Microchip Technology SAM D11C series of microcontrollers are a family of low-power, high-performance, 32-bit ARM Cortex-M0+ based microcontrollers. They are designed to provide a cost-effective solution for a wide range of applications, including consumer, industrial, and automotive. The SAM D11C series features a wide range of peripherals, including a 12-bit ADC, a 10-bit DAC, an AES encryption engine, and a USB controller. The SAM D11C series also offers a variety of power-saving features, such as low-power sleep modes and a low-power oscillator. With its low-power consumption and high-performance capabilities, the SAM D11C series is an ideal choice for a variety of embedded applications.


Features


• Low power consumption with up to 32 MHz operating frequency

• Up to 256 KB Flash memory and 32 KB SRAM

• Up to 16-bit Timer/Counters

• Up to 12-bit Analog-to-Digital Converter (ADC)

• Up to 10-bit Digital-to-Analog Converter (DAC)

• Up to 4 UARTs

• Up to 2 I2C modules

• Up to 2 SPI modules

• Up to 4 PWM channels

• Up to 4 Quadrature Encoder Interface (QEI) channels

• Up to 4 Capture/Compare/PWM (CCP) channels

• Up to 4 External Interrupts

• Up to 4 Programmable Logic Cells (PLCs)

• Up to 4 Event System Channels

• Up to 4 Direct Memory Access (DMA) channels

• Up to 4 Low-Power Timers

• Up to 4 Low-Power Comparators

• Up to 4 Low-Power Voltage References

• Up to 4 Low-Power Analog Comparators

• Up to 4 Low-Power Analog-to-Digital Converters

• Up to 4 Low-Power Digital-to-Analog Converters

• Up to 4 Low-Power Pulse Width Modulators

• Up to 4 Low-Power Quadrature Encoder Interfaces

• Up to 4 Low-Power Capture/Compare/PWM (CCP) channels


Applications


• Automotive

• Industrial

• Home Automation

• Wearable Devices

• Medical Devices

• IoT Applications

• Robotics

• Security Systems

• Lighting Control

• Motor Control

• Power Management


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM D11C series Microcontrollers?

1. Atmel SAM D21E series Microcontrollers 2. NXP LPC11U24 series Microcontrollers 3. STMicroelectronics STM32F0 series Microcontrollers 4. Silicon Labs EFM32G series Microcontrollers 5. Texas Instruments MSP430F series Microcontrollers 6. Cypress PSoC 4 series Microcontrollers 7. Renesas RX62N series Microcontrollers 8. Freescale Kinetis K series Microcontrollers 9. Infineon XMC1000 series Microcontrollers 10. Microchip Technology PIC32MX series Microcontrollers

What are the differences between the types of Microchip Technology SAM D11C series Microcontrollers?

The SAM D11C series of microcontrollers from Microchip Technology are available in three different types:  1. SAM D11C14A: This is the entry-level version of the SAM D11C series, offering a 32-bit ARM Cortex-M0+ processor with up to 32KB of Flash memory and 8KB of SRAM. It also features a 10-bit ADC, up to four UARTs, and up to two SPI/I2C interfaces.  2. SAM D11C20A: This version of the SAM D11C series offers a 32-bit ARM Cortex-M0+ processor with up to 64KB of Flash memory and 16KB of SRAM. It also features a 10-bit ADC, up to four UARTs, and up to two SPI/I2C interfaces.  3. SAM D11C24A: This is the highest-end version of the SAM D11C series, offering a 32-bit ARM Cortex-M0+ processor with up to 128KB of Flash memory and 32KB of SRAM. It also features a 10-bit ADC, up to four UARTs, and up to two SPI/I2C interfaces.