web counter

Microchip Technology SAM D20J series Microcontrollers

Introduction, stock information and FAQs of SAM D20J series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology SAM D20J series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
  • Medical
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J15A-AUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 64TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21J16A-AUMCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-640RFQ
ATSAMD21G15A-MUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48QFN IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21E16A-AUATMEL ATSAMD21E16A-AU32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 64 KB, 8 KB, 32 Pins, TQFP0RFQ
ATSAMD21E15A-AUTCortex-M0+, 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21G15A-AUTCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ,0RFQ
ATSAMD21G16A-MUTCortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATSAMD21E17D-UUTMCU WLCSP 48MHZ0RFQ
ATSAMD20J16A-AUARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM10594BUY
ATSAMD21G17A-AUATMEL ATSAMD21G17A-AU 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 128 KB, 16 KB, 48 Pins, TQFP445RFQ
ATSAMD20E15A-AUARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM90000BUY
ATSAMD20E17A-MUMCU 32-bit SAM D20E ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray10794BUY
ATSAME53J18A-AUIC MCU 32BIT 256KB FLASH 64TQFP28600BUY
ATSAME51J18A-AUMCU 32-Bit SAM E51 ARM Cortex M4F RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP Tray100RFQ
ATSAME51J19A-AUIC MCU 32BIT 512KB FLASH 64TQFP7RFQ
ATSAME51G19A-MF120MHZ 512KB FLASH 48 QFN PKG CA100RFQ
ATSAME53J19A-AFIC MCU 32BIT 512KB FLASH 64TQFP386RFQ
ATSAME53J20A-MFTIC MCU 32BIT 1MB FLASH 64QFN45RFQ
ATSAME51J19A-MFIC MCU 32BIT 512KB FLASH 64QFN828RFQ
Technical Documents

The Microchip Technology SAM D20J series of microcontrollers are a family of low-power, high-performance 32-bit ARM Cortex-M0+ based microcontrollers. They are designed to provide a cost-effective solution for a wide range of embedded applications. The SAM D20J series features a wide range of peripherals, including a 10-bit ADC, a 12-bit DAC, an I2C interface, a USART, and a USB interface. The SAM D20J series also offers a wide range of memory options, including up to 256KB of Flash memory and up to 32KB of SRAM. The SAM D20J series is ideal for applications such as motor control, industrial automation, and consumer electronics.


Features


* 32-bit ARM Cortex-M0+ processor

* Up to 32KB of Flash memory

* Up to 4KB of SRAM

* Up to 48MHz operating frequency

* Up to 12-bit ADC

* Up to 12-bit DAC

* Up to 8-channel DMA controller

* Up to 32-bit timer/counters

* Up to 8-channel PWM

* Up to 8-channel USART

* Up to 8-channel I2C

* Up to 8-channel SPI

* Up to 8-channel I2S

* Up to 8-channel CAN

* Up to 8-channel USB

* Up to 8-channel RTC

* Up to 8-channel WDT

* Up to 8-channel PTC

* Up to 8-channel EIC

* Up to 8-channel NVMCTRL


Applications


* Automotive

* Industrial

* Medical

* Home Automation

* Wearable Devices

* IoT

* Robotics

* Security Systems

* Lighting Control

* Motor Control

* Power Management


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM D20J series Microcontrollers?

1. Atmel SAM D21 series Microcontrollers 2. NXP LPC11U24 series Microcontrollers 3. STMicroelectronics STM32F0 series Microcontrollers 4. Silicon Labs EFM32 Wonder Gecko series Microcontrollers 5. Texas Instruments MSP430 series Microcontrollers 6. Cypress PSoC 4 series Microcontrollers 7. Renesas RX62N series Microcontrollers 8. Freescale Kinetis K series Microcontrollers 9. Infineon XMC4000 series Microcontrollers 10. Microchip Technology PIC32MX series Microcontrollers

What are the differences between the types of Microchip Technology SAM D20J series Microcontrollers?

The SAM D20J series of microcontrollers from Microchip Technology are available in three different types: the SAM D20J, SAM D20JL, and SAM D20JL-E.   The SAM D20J is the standard version of the microcontroller and is available in a variety of packages, including QFN, TQFP, and QFP. It features up to 32KB of Flash memory, up to 2KB of SRAM, and up to 32KB of EEPROM. It also has up to 32 I/O pins, up to four 16-bit timers, and up to two serial communication modules.  The SAM D20JL is a low-power version of the microcontroller and is available in a variety of packages, including QFN, TQFP, and QFP. It features up to 32KB of Flash memory, up to 2KB of SRAM, and up to 32KB of EEPROM. It also has up to 32 I/O pins, up to four 16-bit timers, and up to two serial communication modules. It also has a low-power sleep mode and a low-power standby mode.  The SAM D20JL-E is an extended version of the microcontroller and is available in a variety of packages, including QFN, TQFP, and QFP. It features up to 64KB of Flash memory, up to 4KB of SRAM, and up to 64KB of EEPROM. It also has up to 32 I/O pins, up to four 16-bit timers, and up to four serial communication modules. It also has a low-power sleep mode and a low-power standby mode.