web counter

Microchip Technology SAM D21E series Microcontrollers

Introduction, stock information and FAQs of SAM D21E series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology SAM D21E series Microcontrollers.

Applications

  • Wearables (non-medical)
  • Medical
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J15A-AUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 64TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21J16A-AUMCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-640RFQ
ATSAMD21G15A-MUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48QFN IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21E16A-AUATMEL ATSAMD21E16A-AU32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 64 KB, 8 KB, 32 Pins, TQFP0RFQ
ATSAMD21E15A-AUTCortex-M0+, 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21G15A-AUTCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ,0RFQ
ATSAMD21G16A-MUTCortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATSAMD21E17D-UUTMCU WLCSP 48MHZ0RFQ
ATSAMD20J16A-AUARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM10594BUY
ATSAMD21G17A-AUATMEL ATSAMD21G17A-AU 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 128 KB, 16 KB, 48 Pins, TQFP445RFQ
ATSAMD20E15A-AUARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM90000BUY
ATSAMD20E17A-MUMCU 32-bit SAM D20E ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray10794BUY
ATSAME53J18A-AUIC MCU 32BIT 256KB FLASH 64TQFP28600BUY
ATSAME51J18A-AUMCU 32-Bit SAM E51 ARM Cortex M4F RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP Tray100RFQ
ATSAME51J19A-AUIC MCU 32BIT 512KB FLASH 64TQFP7RFQ
ATSAME51G19A-MF120MHZ 512KB FLASH 48 QFN PKG CA100RFQ
ATSAME53J19A-AFIC MCU 32BIT 512KB FLASH 64TQFP386RFQ
ATSAME53J20A-MFTIC MCU 32BIT 1MB FLASH 64QFN45RFQ
ATSAME51J19A-MFIC MCU 32BIT 512KB FLASH 64QFN828RFQ
Technical Documents

Description


The Microchip Technology SAM D21E series of microcontrollers are a family of low-power, high-performance 32-bit ARM Cortex-M0+ based microcontrollers. They feature a wide range of peripherals, including a 12-bit ADC, a 10-bit DAC, an RTC, and a variety of communication interfaces. The SAM D21E series is ideal for a wide range of applications, including consumer, industrial, and automotive. With its low power consumption and high performance, the SAM D21E series is an excellent choice for embedded applications.



Features


* 32-bit ARM Cortex-M0+ processor

* Up to 256KB Flash and 32KB SRAM

* Up to 48MHz operating frequency

* Up to 12-bit ADC with up to 16 channels

* Up to 12-bit DAC with 2 channels

* Up to 4 USARTs, 2 UARTs, 2 SPIs, and 2 I2Cs

* Up to 8 timers

* Up to 32 I/O pins

* Low power consumption

* On-chip debug



Applications


* Automotive

* Industrial

* Home automation

* Wearable devices

* Medical devices

* IoT applications

* Robotics

* Security systems

* Lighting control

* Motor control


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM D21E series Microcontrollers?

1. Atmel SAM D21G series Microcontrollers 2. NXP LPC2100 series Microcontrollers 3. STMicroelectronics STM32F0 series Microcontrollers 4. Silicon Labs EFM32G series Microcontrollers 5. Cypress PSoC 4 series Microcontrollers 6. Texas Instruments MSP430 series Microcontrollers 7. Renesas RX Family Microcontrollers 8. Freescale Kinetis K series Microcontrollers 9. Infineon XMC4000 series Microcontrollers 10. Nuvoton M051 series Microcontrollers

What are the differences between the types of Microchip Technology SAM D21E series Microcontrollers?

The SAM D21E series of microcontrollers from Microchip Technology come in three different types: the SAM D21E, SAM D21E Xplained Pro, and SAM D21E Xplained Ultra.   The SAM D21E is the basic version of the microcontroller and is designed for general purpose applications. It features a 32-bit ARM Cortex-M0+ processor, up to 32KB of Flash memory, and up to 8KB of SRAM. It also has a wide range of peripherals, including a 10-bit ADC, a 10-bit DAC, and a variety of communication interfaces.  The SAM D21E Xplained Pro is an enhanced version of the SAM D21E. It features an additional 32KB of Flash memory, up to 16KB of SRAM, and a variety of additional peripherals, including a 12-bit ADC, a 12-bit DAC, and a variety of communication interfaces. It also includes an on-board debugger and a range of expansion headers for connecting external components.  The SAM D21E Xplained Ultra is the most advanced version of the SAM D21E. It features an additional 64KB of Flash memory, up to 32KB of SRAM, and a variety of additional peripherals, including a 16-bit ADC, a 16-bit DAC, and a variety of communication interfaces. It also includes an on-board debugger and a range of expansion headers for connecting external components. Additionally, it includes a range of on-board sensors, including a temperature sensor, a light sensor, and a 3-axis accelerometer.