web counter

Microchip Technology SAM D21G series Microcontrollers

Introduction, stock information and FAQs of SAM D21G series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and pricing information of Microchip Technology's SAM D21G series Microcontrollers.

Applications

  • Wearables (non-medical)
  • Lighting
  • Medical
  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J15A-AUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 64TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21J16A-AUMCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-640RFQ
ATSAMD21G15A-MUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48QFN IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21E16A-AUATMEL ATSAMD21E16A-AU32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 64 KB, 8 KB, 32 Pins, TQFP0RFQ
ATSAMD21E15A-AUTCortex-M0+, 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21G15A-AUTCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ,0RFQ
ATSAMD21G16A-MUTCortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATSAMD21E17D-UUTMCU WLCSP 48MHZ0RFQ
ATSAMD20E16A-MNTMCU 32-Bit SAM D20E ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 32-Pin QFN T/R284718RFQ
ATSAMD21J17A-AUTARM Microcontrollers - MCU 128KB 16KB 64TQFP GRN1.6-3.6V48MHz10006BUY
ATSAME70N20B-ANTIC MCU 32BIT 1MB FLASH 100LQFP7500BUY
ATSAME70N19A-ANMICROCHIP - ATSAME70N19A-AN - MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-100236BUY
ATSAME70Q20B-ANIC MCU 32BIT 1MB FLASH 144LQFP10006RFQ
ATSAML21J18B-UUTCORTEX-M0+, 256KBFLASH,32KBSRAM,USB, ULP - WLCSP64, IND TEMP GREEN, 1.6-3.6V, 48MHZ2916RFQ
ATSAMD20J16A-AUARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM10594BUY
ATSAMD21G17A-AUATMEL ATSAMD21G17A-AU 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 128 KB, 16 KB, 48 Pins, TQFP445RFQ
ATSAMD20E15A-AUARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM90000BUY
ATSAMD20E17A-MUMCU 32-bit SAM D20E ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray10794BUY
ATSAME53J18A-AUIC MCU 32BIT 256KB FLASH 64TQFP28600BUY
Technical Documents

The Microchip Technology SAM D21G series of microcontrollers are a family of low-power, high-performance 32-bit ARM Cortex-M0+ based microcontrollers. They feature a wide range of peripherals, including a 12-bit ADC, DAC, and a variety of communication interfaces. The SAM D21G series is ideal for a variety of applications, including consumer, industrial, and automotive. With its low power consumption and high performance, the SAM D21G series is an excellent choice for embedded applications.


Features


* 32-bit ARM Cortex-M0+ processor

* Up to 256KB Flash and 32KB SRAM

* Up to 48MHz operating frequency

* Up to 12-bit ADC with up to 16 channels

* Up to 12-bit DAC with 2 channels

* Up to 4 USARTs, 2 UARTs, 2 SPIs, and 2 I2Cs

* Up to 8 timers

* Up to 32 I/O pins

* Low power consumption

* On-chip debug


Applications


* Automotive

* Industrial

* Home automation

* Wearable devices

* Medical devices

* IoT applications

* Robotics

* Security systems

* Lighting control

* Motor control


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM D21G series Microcontrollers?

1. Atmel SAM D21E series Microcontrollers 2. STMicroelectronics STM32F0 series Microcontrollers 3. NXP LPC11U24 series Microcontrollers 4. Silicon Labs EFM32G series Microcontrollers 5. Texas Instruments MSP430F5 series Microcontrollers 6. Cypress PSoC 4 series Microcontrollers 7. Renesas RX62N series Microcontrollers 8. Freescale Kinetis K series Microcontrollers 9. Infineon XMC1000 series Microcontrollers 10. Holtek HT32F series Microcontrollers

What are the differences between the types of Microchip Technology SAM D21G series Microcontrollers?

The SAM D21G series of microcontrollers from Microchip Technology come in three different types: the SAM D21G, SAM D21J, and SAM D21E.   The SAM D21G is the most powerful of the three, with up to 256KB of Flash memory, 32KB of SRAM, and a 48MHz ARM Cortex-M0+ processor. It also has a wide range of peripherals, including USB, SPI, I2C, and UART.  The SAM D21J is a lower-cost version of the SAM D21G, with up to 128KB of Flash memory, 16KB of SRAM, and a 32MHz ARM Cortex-M0+ processor. It also has a range of peripherals, including USB, SPI, I2C, and UART.  The SAM D21E is the lowest-cost version of the SAM D21G, with up to 64KB of Flash memory, 8KB of SRAM, and a 24MHz ARM Cortex-M0+ processor. It also has a range of peripherals, including USB, SPI, I2C, and UART.