web counter

Microchip Technology SAM D51 series Microcontrollers

Introduction, stock information and FAQs of SAM D51 series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and pricing information of Microchip Technology's SAM D51 series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Wearables (non-medical)
  • Medical
  • Lighting
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J15A-AUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 64TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21J16A-AUMCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-640RFQ
ATSAMD21G15A-MUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48QFN IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21E16A-AUATMEL ATSAMD21E16A-AU32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 64 KB, 8 KB, 32 Pins, TQFP0RFQ
ATSAMD21E15A-AUTCortex-M0+, 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21G15A-AUTCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ,0RFQ
ATSAMD21G16A-MUTCortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATSAMD21E17D-UUTMCU WLCSP 48MHZ0RFQ
ATSAMD20E16A-MNTMCU 32-Bit SAM D20E ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 32-Pin QFN T/R284718RFQ
ATSAMD21J17A-AUTARM Microcontrollers - MCU 128KB 16KB 64TQFP GRN1.6-3.6V48MHz10006BUY
ATSAME70N20B-ANTIC MCU 32BIT 1MB FLASH 100LQFP7500BUY
ATSAME70N19A-ANMICROCHIP - ATSAME70N19A-AN - MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-100236BUY
ATSAME70Q20B-ANIC MCU 32BIT 1MB FLASH 144LQFP10006RFQ
ATSAML21J18B-UUTCORTEX-M0+, 256KBFLASH,32KBSRAM,USB, ULP - WLCSP64, IND TEMP GREEN, 1.6-3.6V, 48MHZ2916RFQ
ATSAMD20J16A-AUARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM10594BUY
ATSAMD21G17A-AUATMEL ATSAMD21G17A-AU 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 128 KB, 16 KB, 48 Pins, TQFP445RFQ
ATSAMD20E15A-AUARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM90000BUY
ATSAMD20E17A-MUMCU 32-bit SAM D20E ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray10794BUY
ATSAME53J18A-AUIC MCU 32BIT 256KB FLASH 64TQFP28600BUY
Technical Documents

The Microchip Technology SAM D51 series of microcontrollers are a family of 32-bit ARM Cortex-M4F based microcontrollers designed for a wide range of applications. The SAM D51 series offers a wide range of features, including up to 256KB of Flash memory, up to 32KB of SRAM, up to 8KB of EEPROM, up to four 12-bit ADC channels, up to two 12-bit DAC channels, up to four USARTs, up to two I2C modules, up to two SPI modules, up to two CAN modules, and up to four 32-bit timers. The SAM D51 series also offers a wide range of peripherals, including a Real-Time Clock, a Watchdog Timer, a Temperature Sensor, and a Low-Power Sleep Mode. The SAM D51 series is ideal for applications such as motor control, industrial automation, consumer electronics, and medical devices.


Features


* High-performance 32-bit Arm Cortex-M4F core with Floating Point Unit (FPU)

* Up to 256KB Flash and 32KB SRAM

* Up to 48MHz operating frequency

* Up to 12-bit ADC with up to 16 channels

* Up to 12-bit DAC with 2 channels

* Up to 4 UARTs

* Up to 2 I2C

* Up to 2 SPI

* Up to 4 Timers

* Up to 4 PWM

* Up to 4 QDEC

* Up to 4 RTC

* Up to 4 WDT

* Up to 4 EIC

* Up to 4 USB


Applications


* Automotive

* Industrial

* Medical

* Home Automation

* Wearable Devices

* IoT

* Robotics

* Security Systems

* Lighting Control

* Motor Control

* Audio/Video Processing

* Power Management


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM D51 series Microcontrollers?

1. Atmel SAM D51 series Microcontrollers 2. NXP LPC51U68 series Microcontrollers 3. STMicroelectronics STM32F4 series Microcontrollers 4. Silicon Labs EFM32G series Microcontrollers 5. Cypress PSoC 6 series Microcontrollers 6. Renesas RX65N series Microcontrollers 7. Texas Instruments MSP430 series Microcontrollers 8. Freescale Kinetis K series Microcontrollers

What are the differences between the types of Microchip Technology SAM D51 series Microcontrollers?

1. Memory: The SAM D51 series microcontrollers come in a variety of memory sizes, ranging from 32KB to 256KB of Flash memory and 8KB to 32KB of SRAM.  2. Clock Speed: The SAM D51 series microcontrollers come in a variety of clock speeds, ranging from 48MHz to 120MHz.  3. Peripherals: The SAM D51 series microcontrollers come with a variety of peripherals, including USB, CAN, I2C, SPI, UART, and ADC.  4. Packages: The SAM D51 series microcontrollers come in a variety of packages, including QFN, TQFP, and BGA.  5. Power Consumption: The SAM D51 series microcontrollers come in a variety of power consumption levels, ranging from 0.9mA/MHz to 1.2mA/MHz.