web counter

Microchip Technology SAM DA1 series Microcontrollers

Introduction, stock information and FAQs of SAM DA1 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology SAM DA1 series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J15A-AUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 64TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21J16A-AUMCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-640RFQ
ATSAMD21G15A-MUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48QFN IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21E16A-AUATMEL ATSAMD21E16A-AU32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 64 KB, 8 KB, 32 Pins, TQFP0RFQ
ATSAMD21E15A-AUTCortex-M0+, 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21G15A-AUTCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ,0RFQ
ATSAMD21G16A-MUTCortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATSAMD21E17D-UUTMCU WLCSP 48MHZ0RFQ
ATSAMD20E16A-MNTMCU 32-Bit SAM D20E ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 32-Pin QFN T/R284718RFQ
ATSAMD21J17A-AUTARM Microcontrollers - MCU 128KB 16KB 64TQFP GRN1.6-3.6V48MHz10006BUY
ATSAME70N20B-ANTIC MCU 32BIT 1MB FLASH 100LQFP7500BUY
ATSAME70N19A-ANMICROCHIP - ATSAME70N19A-AN - MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-100236BUY
ATSAME70Q20B-ANIC MCU 32BIT 1MB FLASH 144LQFP10006RFQ
ATSAML21J18B-UUTCORTEX-M0+, 256KBFLASH,32KBSRAM,USB, ULP - WLCSP64, IND TEMP GREEN, 1.6-3.6V, 48MHZ2916RFQ
ATSAMD20J16A-AUARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM10594BUY
ATSAMD21G17A-AUATMEL ATSAMD21G17A-AU 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 128 KB, 16 KB, 48 Pins, TQFP445RFQ
ATSAMD20E15A-AUARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM90000BUY
ATSAMD20E17A-MUMCU 32-bit SAM D20E ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray10794BUY
ATSAME53J18A-AUIC MCU 32BIT 256KB FLASH 64TQFP28600BUY
Technical Documents

Description


The Microchip Technology SAM DA1 series of microcontrollers are a family of low-power, high-performance 32-bit ARM Cortex-M0+ based microcontrollers. They feature a wide range of peripherals, including a 12-bit ADC, a 10-bit DAC, a 12-bit PWM, and a variety of communication interfaces. The SAM DA1 series also offers a wide range of memory options, including up to 256KB of Flash and up to 32KB of SRAM. With its low power consumption and high performance, the SAM DA1 series is ideal for a variety of applications, from consumer electronics to industrial automation.



Features


• 32-bit Arm Cortex-M0+ processor

• Up to 256KB Flash and 32KB SRAM

• Up to 48MHz operating frequency

• Low power consumption

• Peripheral Touch Controller (PTC)

• Event System

• Peripheral DMA Controller (PDC)

• Peripheral Event System (PES)

• Peripheral Event System (PES)

• Peripheral Event System (PES)

• Peripheral Event System (PES)

• Peripheral Event System (PES)

• Peripheral Event System (PES)

• Peripheral Event System (PES)

• Peripheral Event System (PES)


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM DA1 series Microcontrollers?

1. Atmel SAM D21 series Microcontrollers 2. NXP LPC11U68 series Microcontrollers 3. STMicroelectronics STM32F0 series Microcontrollers 4. Silicon Labs EFM32 Wonder Gecko series Microcontrollers 5. Texas Instruments MSP430 series Microcontrollers 6. Renesas RX63N series Microcontrollers 7. Cypress PSoC 4 series Microcontrollers 8. Freescale Kinetis K series Microcontrollers 9. Infineon XMC4000 series Microcontrollers 10. Nuvoton M051 series Microcontrollers

What are the differences between the types of Microchip Technology SAM DA1 series Microcontrollers?

The SAM DA1 series of microcontrollers from Microchip Technology are available in three different types: SAM DA1 Xplained Pro, SAM DA1 Xplained Ultra, and SAM DA1 Evaluation Kit.   The SAM DA1 Xplained Pro is a development board that includes an Atmel SAM DA1 ARM Cortex-M0+ microcontroller, a debugger, and a range of peripherals. It is designed for prototyping and development of applications that require low power, high performance, and advanced connectivity.  The SAM DA1 Xplained Ultra is a development board that includes an Atmel SAM DA1 ARM Cortex-M0+ microcontroller, a debugger, and a range of peripherals. It is designed for prototyping and development of applications that require low power, high performance, and advanced connectivity, as well as advanced security features.  The SAM DA1 Evaluation Kit is a development board that includes an Atmel SAM DA1 ARM Cortex-M0+ microcontroller, a debugger, and a range of peripherals. It is designed for prototyping and development of applications that require low power, high performance, and advanced connectivity, as well as advanced security features and a wide range of analog and digital peripherals.