web counter

Microchip Technology SAM E51 series Microcontrollers

Introduction, stock information and FAQs of SAM E51 series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and pricing information of Microchip Technology's SAM E51 series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Wearables (non-medical)
  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J15A-AUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 64TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21J16A-AUMCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-640RFQ
ATSAMD21G15A-MUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48QFN IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21E16A-AUATMEL ATSAMD21E16A-AU32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 64 KB, 8 KB, 32 Pins, TQFP0RFQ
ATSAMD21E15A-AUTCortex-M0+, 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21G15A-AUTCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ,0RFQ
ATSAMD21G16A-MUTCortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATSAMD21E17D-UUTMCU WLCSP 48MHZ0RFQ
ATSAMD20E16A-MNTMCU 32-Bit SAM D20E ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 32-Pin QFN T/R284718RFQ
ATSAMD21J17A-AUTARM Microcontrollers - MCU 128KB 16KB 64TQFP GRN1.6-3.6V48MHz10006BUY
ATSAME70N20B-ANTIC MCU 32BIT 1MB FLASH 100LQFP7500BUY
ATSAME70N19A-ANMICROCHIP - ATSAME70N19A-AN - MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-100236BUY
ATSAME70Q20B-ANIC MCU 32BIT 1MB FLASH 144LQFP10006RFQ
ATSAML21J18B-UUTCORTEX-M0+, 256KBFLASH,32KBSRAM,USB, ULP - WLCSP64, IND TEMP GREEN, 1.6-3.6V, 48MHZ2916RFQ
ATSAMD20J16A-AUARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM10594BUY
ATSAMD21G17A-AUATMEL ATSAMD21G17A-AU 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 128 KB, 16 KB, 48 Pins, TQFP445RFQ
ATSAMD20E15A-AUARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM90000BUY
ATSAMD20E17A-MUMCU 32-bit SAM D20E ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray10794BUY
ATSAME53J18A-AUIC MCU 32BIT 256KB FLASH 64TQFP28600BUY
Technical Documents

The Microchip Technology SAM E51 series of microcontrollers are a family of 32-bit ARM Cortex-M4F based microcontrollers designed for low-power, high-performance applications. The SAM E51 series features a wide range of peripherals, including a 12-bit ADC, a 10-bit DAC, a 12-bit DMA controller, and a variety of communication interfaces. The SAM E51 series also offers a wide range of memory options, including up to 512KB of Flash memory and up to 128KB of SRAM. The SAM E51 series is ideal for applications such as motor control, industrial automation, and consumer electronics.


Features


1. 32-bit ARM Cortex-M4 processor with up to 256KB of Flash and 32KB of SRAM

2. Low power consumption with up to 1.62V operation

3. On-chip oscillator and PLL for clock generation

4. Peripheral Touch Controller (PTC) for capacitive touch sensing

5. Event System for inter-peripheral communication

6. Peripheral Event System (PES) for low-power operation

7. Peripheral DMA Controller (PDC) for efficient data transfer

8. Peripheral Event System (PES) for low-power operation



Applications


1. Automotive applications

2. Industrial automation

3. Home automation

4. Wearable devices

5. Medical devices

6. IoT applications

7. Robotics

8. Security systems

9. Smart metering

10. Building automation


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM E51 series Microcontrollers?

1. Atmel SAM D51 series Microcontrollers 2. STMicroelectronics STM32F4 series Microcontrollers 3. NXP LPC17xx series Microcontrollers 4. Silicon Labs EFM32 series Microcontrollers 5. Texas Instruments MSP430 series Microcontrollers 6. Renesas RX series Microcontrollers 7. Cypress PSoC series Microcontrollers 8. Freescale Kinetis series Microcontrollers 9. Infineon XMC series Microcontrollers 10. Microchip Technology PIC32 series Microcontrollers

What are the differences between the types of Microchip Technology SAM E51 series Microcontrollers?

The SAM E51 series of microcontrollers from Microchip Technology are based on the ARM Cortex-M4 processor core and offer a range of features and performance levels. The series includes the SAM E51X, SAM E51N, SAM E51L, and SAM E51J.  The SAM E51X is the highest performance device in the series and features a maximum clock frequency of 120 MHz, up to 512 KB of Flash memory, and up to 64 KB of SRAM. It also includes a range of peripherals such as USB, Ethernet, CAN, and I2C.  The SAM E51N is the mid-range device in the series and features a maximum clock frequency of 80 MHz, up to 256 KB of Flash memory, and up to 32 KB of SRAM. It also includes a range of peripherals such as USB, Ethernet, CAN, and I2C.  The SAM E51L is the lowest performance device in the series and features a maximum clock frequency of 48 MHz, up to 128 KB of Flash memory, and up to 16 KB of SRAM. It also includes a range of peripherals such as USB, Ethernet, CAN, and I2C.  The SAM E51J is the smallest device in the series and features a maximum clock frequency of 48 MHz, up to 64 KB of Flash memory, and up to 8 KB of SRAM. It also includes a range of peripherals such as USB, Ethernet, CAN, and I2C.