web counter

Microchip Technology SAM E54 series Microcontrollers

Introduction, stock information and FAQs of SAM E54 series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and pricing information of Microchip Technology's SAM E54 series Microcontrollers.

Applications

  • Building automation
  • Factory automation & control
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J15A-AUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 64TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21J16A-AUMCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-640RFQ
ATSAMD21G15A-MUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48QFN IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21E16A-AUATMEL ATSAMD21E16A-AU32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 64 KB, 8 KB, 32 Pins, TQFP0RFQ
ATSAMD21E15A-AUTCortex-M0+, 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21G15A-AUTCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ,0RFQ
ATSAMD21G16A-MUTCortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATSAMD21E17D-UUTMCU WLCSP 48MHZ0RFQ
ATSAMD20J16A-AUARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM10594BUY
ATSAMD21G17A-AUATMEL ATSAMD21G17A-AU 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 128 KB, 16 KB, 48 Pins, TQFP445RFQ
ATSAMD20E15A-AUARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM90000BUY
ATSAMD20E17A-MUMCU 32-bit SAM D20E ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray10794BUY
ATSAME53J18A-AUIC MCU 32BIT 256KB FLASH 64TQFP28600BUY
ATSAME51J18A-AUMCU 32-Bit SAM E51 ARM Cortex M4F RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP Tray100RFQ
ATSAME51J19A-AUIC MCU 32BIT 512KB FLASH 64TQFP7RFQ
ATSAME51G19A-MF120MHZ 512KB FLASH 48 QFN PKG CA100RFQ
ATSAME53J19A-AFIC MCU 32BIT 512KB FLASH 64TQFP386RFQ
ATSAME53J20A-MFTIC MCU 32BIT 1MB FLASH 64QFN45RFQ
ATSAME51J19A-MFIC MCU 32BIT 512KB FLASH 64QFN828RFQ
Technical Documents

The Microchip Technology SAM E54 series of microcontrollers are a family of 32-bit ARM Cortex-M4F based microcontrollers designed for a wide range of applications. They feature a wide range of peripherals, including a 12-bit ADC, a 10-bit DAC, a 12-bit DAC, a 12-bit PWM, and a 12-bit timer. The SAM E54 series also features a wide range of communication interfaces, including USB, CAN, I2C, SPI, and UART. The SAM E54 series is ideal for applications such as motor control, industrial automation, and consumer electronics.


Features


• 32-bit ARM Cortex-M4F processor with up to 256KB of Flash and up to 64KB of SRAM

• Low power consumption with up to 1.62 mA/MHz active current

• Peripheral Touch Controller (PTC) for capacitive touch sensing

• Event System for inter-peripheral signaling

• Peripheral DMA (PDC) for data transfer between peripherals and memory

• Up to 32-channel 12-bit ADC

• Up to two 12-bit DACs

• Up to four 32-bit timers

• Up to two USARTs

• Up to two I2C/SPI interfaces

• Up to two CAN interfaces

• Up to two USB interfaces

• Up to two 12-bit PWM channels

• Up to two 32-bit Real-Time Counters (RTCs)

• Up to two 32-bit Watchdog Timers (WDTs)

• Up to two 32-bit Real-Time Clocks (RTCs)

• Up to two 32-bit Event System Timers (ESTs)


Applications


• Industrial automation

• Home automation

• Wearable devices

• Medical devices

• Automotive applications

• IoT applications

• Robotics

• Security systems

• Smart energy systems

• Building automation


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM E54 series Microcontrollers?

1. Atmel SAM E70 series Microcontrollers 2. STMicroelectronics STM32F4 series Microcontrollers 3. NXP LPC17xx series Microcontrollers 4. Texas Instruments MSP430 series Microcontrollers 5. Renesas RX62N series Microcontrollers 6. Silicon Labs EFM32 series Microcontrollers 7. Cypress PSoC 4 series Microcontrollers 8. Freescale Kinetis K series Microcontrollers 9. Infineon XMC4000 series Microcontrollers 10. Microchip Technology PIC32MX series Microcontrollers

What are the differences between the types of Microchip Technology SAM E54 series Microcontrollers?

1. Memory: The SAM E54 series microcontrollers come in a variety of memory sizes, ranging from 32KB to 256KB of Flash memory and 8KB to 32KB of SRAM.  2. Peripherals: The SAM E54 series microcontrollers offer a variety of peripherals, including USB, CAN, Ethernet, and I2C.  3. Clock Speed: The SAM E54 series microcontrollers come in a variety of clock speeds, ranging from 32MHz to 120MHz.  4. Packages: The SAM E54 series microcontrollers come in a variety of packages, including QFP, TQFP, and BGA.  5. Power Consumption: The SAM E54 series microcontrollers have a wide range of power consumption levels, ranging from 0.9mA/MHz to 1.2mA/MHz.