web counter

Microchip Technology SAM E70 series Microcontrollers

Introduction, stock information and FAQs of SAM E70 series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and cost data of Microchip Technology SAM E70 series Microcontrollers.

Applications

  • Wearables (non-medical)
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J15A-AUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 64TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21J16A-AUMCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-640RFQ
ATSAMD21G15A-MUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48QFN IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21E16A-AUATMEL ATSAMD21E16A-AU32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 64 KB, 8 KB, 32 Pins, TQFP0RFQ
ATSAMD21E15A-AUTCortex-M0+, 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21G15A-AUTCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ,0RFQ
ATSAMD21G16A-MUTCortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATSAMD21E17D-UUTMCU WLCSP 48MHZ0RFQ
ATSAMD20J16A-AUARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM10594BUY
ATSAMD21G17A-AUATMEL ATSAMD21G17A-AU 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 128 KB, 16 KB, 48 Pins, TQFP445RFQ
ATSAMD20E15A-AUARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM90000BUY
ATSAMD20E17A-MUMCU 32-bit SAM D20E ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray10794BUY
ATSAME53J18A-AUIC MCU 32BIT 256KB FLASH 64TQFP28600BUY
ATSAME51J18A-AUMCU 32-Bit SAM E51 ARM Cortex M4F RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP Tray100RFQ
ATSAME51J19A-AUIC MCU 32BIT 512KB FLASH 64TQFP7RFQ
ATSAME51G19A-MF120MHZ 512KB FLASH 48 QFN PKG CA100RFQ
ATSAME53J19A-AFIC MCU 32BIT 512KB FLASH 64TQFP386RFQ
ATSAME53J20A-MFTIC MCU 32BIT 1MB FLASH 64QFN45RFQ
ATSAME51J19A-MFIC MCU 32BIT 512KB FLASH 64QFN828RFQ
Technical Documents

The Microchip Technology SAM E70 series of microcontrollers are a family of 32-bit ARM Cortex-M7 based microcontrollers designed for high-performance embedded applications. The SAM E70 series offers a wide range of features, including up to 512KB of Flash memory, up to 256KB of SRAM, and a wide range of peripherals. The SAM E70 series also offers a variety of communication interfaces, including USB, Ethernet, CAN, and I2C. The SAM E70 series is ideal for applications requiring high performance, low power consumption, and a wide range of peripherals.


Features


• 32-bit ARM Cortex-M7 processor core running up to 300 MHz

• Up to 1 MB of Flash and 256 KB of SRAM

• Advanced peripheral set including CAN-FD, USB, Ethernet, and Quad-SPI

• Advanced security features including TrustZone, secure boot, and secure debug

• Low power consumption with sleep modes down to 10 μA

• Operating temperature range of -40°C to +105°C


Applications


• Industrial automation

• Automotive applications

• Motor control

• Robotics

• Medical devices

• IoT applications

• Wearable devices

• Networking and communications


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM E70 series Microcontrollers?

1. Atmel SAM E70 series Microcontrollers 2. NXP LPC1700 series Microcontrollers 3. STMicroelectronics STM32F7 series Microcontrollers 4. Silicon Labs EFM32 Gecko series Microcontrollers 5. Texas Instruments MSP430 series Microcontrollers 6. Renesas RX600 series Microcontrollers 7. Cypress PSoC 4 series Microcontrollers 8. Freescale Kinetis K series Microcontrollers 9. Infineon XMC4000 series Microcontrollers 10. Nuvoton M051 series Microcontrollers

What are the differences between the types of Microchip Technology SAM E70 series Microcontrollers?

The SAM E70 series of microcontrollers from Microchip Technology come in three different types: SAM E70J, SAM E70Q, and SAM E70X.   The SAM E70J is the entry-level microcontroller in the series, offering a 32-bit ARM Cortex-M7 processor with up to 256KB of Flash memory and 64KB of SRAM. It also features a wide range of peripherals, including USB, Ethernet, CAN, and I2C.  The SAM E70Q is the mid-range microcontroller in the series, offering a 32-bit ARM Cortex-M7 processor with up to 512KB of Flash memory and 128KB of SRAM. It also features a wide range of peripherals, including USB, Ethernet, CAN, and I2C.  The SAM E70X is the high-end microcontroller in the series, offering a 32-bit ARM Cortex-M7 processor with up to 1MB of Flash memory and 256KB of SRAM. It also features a wide range of peripherals, including USB, Ethernet, CAN, and I2C. Additionally, the SAM E70X offers a range of advanced features, such as a floating-point unit, a memory protection unit, and a secure bootloader.