web counter

Microchip Technology SAM L22N series Microcontrollers

Introduction, stock information and FAQs of SAM L22N series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology SAM L22N series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J15A-AUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 64TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21J16A-AUMCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-640RFQ
ATSAMD21G15A-MUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48QFN IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21E16A-AUATMEL ATSAMD21E16A-AU32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 64 KB, 8 KB, 32 Pins, TQFP0RFQ
ATSAMD21E15A-AUTCortex-M0+, 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21G15A-AUTCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ,0RFQ
ATSAMD21G16A-MUTCortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATSAMD21E17D-UUTMCU WLCSP 48MHZ0RFQ
ATSAMD20E16A-MNTMCU 32-Bit SAM D20E ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 32-Pin QFN T/R284718RFQ
ATSAMD21J17A-AUTARM Microcontrollers - MCU 128KB 16KB 64TQFP GRN1.6-3.6V48MHz10006BUY
ATSAME70N20B-ANTIC MCU 32BIT 1MB FLASH 100LQFP7500BUY
ATSAME70N19A-ANMICROCHIP - ATSAME70N19A-AN - MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-100236BUY
ATSAME70Q20B-ANIC MCU 32BIT 1MB FLASH 144LQFP10006RFQ
ATSAML21J18B-UUTCORTEX-M0+, 256KBFLASH,32KBSRAM,USB, ULP - WLCSP64, IND TEMP GREEN, 1.6-3.6V, 48MHZ2916RFQ
ATSAMD20J16A-AUARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM10594BUY
ATSAMD21G17A-AUATMEL ATSAMD21G17A-AU 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 128 KB, 16 KB, 48 Pins, TQFP445RFQ
ATSAMD20E15A-AUARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM90000BUY
ATSAMD20E17A-MUMCU 32-bit SAM D20E ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray10794BUY
ATSAME53J18A-AUIC MCU 32BIT 256KB FLASH 64TQFP28600BUY
Technical Documents

Description


The Microchip Technology SAM L22N series of microcontrollers are low-power, high-performance 32-bit ARM Cortex-M0+ based microcontrollers. They feature a wide range of peripherals, including a 12-bit ADC, a 10-bit DAC, an AES encryption engine, and a low-power timer. The SAM L22N series also offers a wide range of memory options, including up to 256KB of Flash and 32KB of SRAM. The SAM L22N series is ideal for a variety of applications, including consumer, industrial, and automotive.



Features


* Low power consumption: The SAM L22N series of microcontrollers feature an ultra-low power consumption of up to 1.7 mA/MHz in active mode and 0.7 μA in sleep mode.

* High performance: The SAM L22N series of microcontrollers feature a high performance Cortex-M0+ processor core with up to 48 MHz of operating frequency.

* Flexible memory: The SAM L22N series of microcontrollers feature up to 256 KB of Flash memory and up to 32 KB of SRAM.

* Peripheral integration: The SAM L22N series of microcontrollers feature a wide range of integrated peripherals, including USB, UART, SPI, I2C, and ADC.



Applications


* Automotive: The SAM L22N series of microcontrollers are ideal for automotive applications, such as engine control, body control, and infotainment systems.

* Industrial: The SAM L22N series of microcontrollers are ideal for industrial applications, such as motor control, HVAC, and factory automation.

* Consumer: The SAM L22N series of microcontrollers are ideal for consumer applications, such as home automation, wearables, and IoT devices.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM L22N series Microcontrollers?

"1. Atmel SAM L21 series Microcontrollers 2. NXP LPC11U24 series Microcontrollers 3. STMicroelectronics STM32L4 series Microcontrollers 4. Silicon Labs EFM32 Wonder Gecko series Microcontrollers 5. Texas Instruments MSP430 series Microcontrollers 6. Cypress PSoC 4 series Microcontrollers 7. Renesas RX63N series Microcontrollers 8. Freescale Kinetis K series Microcontrollers 9. Infineon XMC4000 series Microcontrollers 10. Microchip Technology PIC32MX series Microcontrollers"

What are the differences between the types of Microchip Technology SAM L22N series Microcontrollers?

"The SAM L22N series of microcontrollers from Microchip Technology are available in three different types: SAM L22N-A, SAM L22N-B, and SAM L22N-C. Each type of microcontroller has its own unique features and capabilities.  The SAM L22N-A is the most basic type of microcontroller in the series, offering a 32-bit ARM Cortex-M0+ processor, up to 32KB of Flash memory, and up to 8KB of SRAM. It also features a 12-bit ADC, a 10-bit DAC, and a variety of communication interfaces.  The SAM L22N-B is a more advanced type of microcontroller, offering a 32-bit ARM Cortex-M0+ processor, up to 128KB of Flash memory, and up to 16KB of SRAM. It also features a 12-bit ADC, a 10-bit DAC, and a variety of communication interfaces.  The SAM L22N-C is the most advanced type of microcontroller in the series, offering a 32-bit ARM Cortex-M0+ processor, up to 256KB of Flash memory, and up to 32KB of SRAM. It also features a 12-bit ADC, a 10-bit DAC, and a variety of communication interfaces. Additionally, the SAM L22N-C includes a low-power sleep mode and a low-power run mode."