web counter

Microchip Technology SAM S70 series Microcontrollers

Introduction, stock information and FAQs of SAM S70 series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and cost data of Microchip Technology SAM S70 series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
ATSAMD21J15A-AUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 64TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21J16A-AUMCU, 32BIT, CORTEX-M0+, 48MHZ, TQFP-640RFQ
ATSAMD21G15A-MUCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48QFN IND TEMP, GREEN, 1.6-3,6V, 48MHZ0RFQ
ATSAMD21E16A-AUATMEL ATSAMD21E16A-AU32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 64 KB, 8 KB, 32 Pins, TQFP0RFQ
ATSAMD21E15A-AUTCortex-M0+, 32KB FLASH,4KB SRAM,USB, DMA - 32TQFP IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21G15A-AUTCortex-M0+,64KB FLASH,8KB SRAM T&R, - 48TQFP IND TEMP, GREEN, 1.6-3,6V, 48MHZ,0RFQ
ATSAMD21G16A-MUTCortex-M0+, 64KB FLASH,8KB SRAM,USB, DMA, T&R - 48QFN IND TEMP, GREEN,1.6-3.6V,48MHz0RFQ
ATSAMD21J16A-AFTMCU 32-Bit SAM D21J ARM Cortex M0+ RISC 64KB Flash 3.3V 64-Pin TQFP T/R0RFQ
ATSAMD21E17D-UUTMCU WLCSP 48MHZ0RFQ
ATSAMD20E16A-MNTMCU 32-Bit SAM D20E ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 32-Pin QFN T/R284718RFQ
ATSAMD21J17A-AUTARM Microcontrollers - MCU 128KB 16KB 64TQFP GRN1.6-3.6V48MHz10006BUY
ATSAME70N20B-ANTIC MCU 32BIT 1MB FLASH 100LQFP7500BUY
ATSAME70N19A-ANMICROCHIP - ATSAME70N19A-AN - MCU, 32BIT, CORTEX-M7, 300MHZ, LQFP-100236BUY
ATSAME70Q20B-ANIC MCU 32BIT 1MB FLASH 144LQFP10006RFQ
ATSAML21J18B-UUTCORTEX-M0+, 256KBFLASH,32KBSRAM,USB, ULP - WLCSP64, IND TEMP GREEN, 1.6-3.6V, 48MHZ2916RFQ
ATSAMD20J16A-AUARM Microcontrollers - MCU Cortex-M0+ 64KB FLASH 8KB SRAM10594BUY
ATSAMD21G17A-AUATMEL ATSAMD21G17A-AU 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0+, 48 MHz, 128 KB, 16 KB, 48 Pins, TQFP445RFQ
ATSAMD20E15A-AUARM Microcontrollers - MCU Cortex-M0+ 32KB FLASH 4KB SRAM90000BUY
ATSAMD20E17A-MUMCU 32-bit SAM D20E ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray10794BUY
ATSAME53J18A-AUIC MCU 32BIT 256KB FLASH 64TQFP28600BUY
Technical Documents

The Microchip Technology SAM S70 series of microcontrollers are a family of 32-bit ARM Cortex-M7 based MCUs designed for high-performance embedded applications. The SAM S70 series offers a wide range of features, including up to 512KB of Flash memory, up to 256KB of SRAM, and a wide range of peripherals. The SAM S70 series also offers a variety of power-saving features, such as low-power sleep modes and dynamic voltage scaling. The SAM S70 series is ideal for applications requiring high performance, low power consumption, and a wide range of peripherals.


Features


• High-performance ARM Cortex-M7 processor with up to 300 MHz operating frequency

• Up to 1 MB of Flash memory and up to 256 KB of SRAM

• Advanced security features including TrustZone, secure boot, and secure debug

• Peripheral set including Ethernet, USB, CAN, and more

• Low power consumption and wide operating temperature range

• Comprehensive development tools and software libraries


Applications


• Industrial automation

• Automotive applications

• Medical devices

• Home automation

• Wearable devices

• IoT applications

• Robotics

• Networking and communications


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM S70 series Microcontrollers?

1. Atmel SAM S70 series Microcontrollers 2. NXP LPC1700 series Microcontrollers 3. STMicroelectronics STM32F7 series Microcontrollers 4. Silicon Labs EFM32 Gecko series Microcontrollers 5. Renesas RX600 series Microcontrollers 6. Cypress PSoC 6 series Microcontrollers 7. Texas Instruments MSP430 series Microcontrollers 8. Freescale Kinetis K series Microcontrollers

What are the differences between the types of Microchip Technology SAM S70 series Microcontrollers?

The SAM S70 series of microcontrollers from Microchip Technology are divided into three categories: S70, S70N, and S70NS.   The S70 series is the highest performance of the three, with the highest clock speed and the most memory. It also has the most peripherals, including Ethernet, USB, CAN, and more.   The S70N series is a lower-cost version of the S70, with a lower clock speed and less memory. It also has fewer peripherals, such as no Ethernet or USB.   The S70NS series is the lowest cost of the three, with the lowest clock speed and the least memory. It also has the fewest peripherals, such as no Ethernet or USB.