web counter

Microchip Technology SAM3U series Microcontrollers

Introduction, stock information and FAQs of SAM3U series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology SAM3U series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATSAM3U2EA-CUIC MCU 32BIT 128KB FLASH 144BGA17RFQ
ATSAM3U1EA-AUIC, MCU, 32BIT, 64K FLASH, 144LQFP0RFQ
ATSAM3U4CA-CUMCU 32-bit SAM3U ARM Cortex M3 RISC 256KB Flash 1.8V/3.3V 100-Pin TFBGA0BUY
ATSAM3U4CA-AUMCU 32-bit SAM3U ARM Cortex M3 RISC 256KB Flash 1.8V/3.3V 100-Pin LQFP33000RFQ
ATSAM3U1EA-CUMicrocontroller 32-Bit SAM3U ARM Cortex M3 RISC 64KB Flash 1.8V/3.3V 144-Pin LFBGA0RFQ
ATSAM3U1EB-CUIC MCU 32BIT 64KB FLASH 144BGA40RFQ
ATSAM3U1EB-AUIC MCU 32BIT 64KB FLASH 144LQFP5RFQ
ATSAM3U1CA-AUIC, MCU, 32BIT, 64K FLASH, 100LQFP0RFQ
ATSAM3U1CB-AUIC MCU 32BIT 64KB FLASH 100LQFP160BUY
ATSAM3U4EA-CUIC MCU 32BIT 256KB FLASH 144BGA368RFQ
ATSAM3U4EA-AUMCU 32-bit SAM3U ARM Cortex M3 RISC 256KB Flash 1.8V/3.3V 144-Pin LQFP0RFQ
ATSAM3U2EA-AUMCU 32-bit SAM3U ARM Cortex M3 RISC 128KB Flash 1.8V/3.3V 144-Pin LQFP120RFQ
ATSAM3U2CA-CUMCU 32-bit SAM3U ARM Cortex M3 RISC 128KB Flash 1.8V/3.3V 100-Pin TFBGA57RFQ
ATSAM3U1CA-CUMCU 32-bit SAM3U ARM Cortex M3 RISC 64KB Flash 1.8V/3.3V 100-Pin TFBGA0RFQ
ATSAM3U2CA-AUMCU, 32BIT, CORTEX-M3, 96MHZ, LQFP-1000RFQ
ATSAM3U1CB-CUMCU 32-bit SAM3U ARM Cortex M3 RISC 64KB Flash 1.8V/3.3V 100-Pin TFBGA14382RFQ
Technical Documents

The Microchip Technology SAM3U series of microcontrollers are a family of 32-bit ARM Cortex-M3 based microcontrollers designed for embedded applications. They feature a wide range of peripherals, including USB, Ethernet, CAN, and LCD controllers, as well as a variety of analog and digital interfaces. The SAM3U series is ideal for applications requiring high performance, low power consumption, and a wide range of peripherals. With its low power consumption and high performance, the SAM3U series is an excellent choice for embedded applications.


Features


• ARM Cortex-M3 processor core with up to 120 MHz operating frequency

• Up to 512 KB of Flash memory and up to 64 KB of SRAM

• Up to four 12-bit ADC with up to 16 channels

• Up to two 12-bit DAC

• Up to four 32-bit timers

• Up to two USARTs, two UARTs, two SPIs, two I2Cs, and one CAN controller

• Up to four PWM channels

• Up to four 32-bit general-purpose I/O (GPIO) ports

• Up to two USB 2.0 full-speed device ports

• Up to two 10/100 Ethernet MACs

• Up to two SD/MMC interfaces

• Up to two I2S interfaces

• Up to two QSPI interfaces

• Up to two SSC interfaces

• Up to two I2C-bus interfaces

• Up to two CAN controllers

• Up to two 12-bit analog-to-digital converters (ADC)

• Up to two 12-bit digital-to-analog converters (DAC)


Applications


  • Industrial automation

  • Consumer electronics

  • Automotive systems

  • Smart energy

  • Internet of Things (IoT)

  • Medical devices



Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM3U series Microcontrollers?

1. Atmel SAM3X series Microcontrollers 2. STMicroelectronics STM32F series Microcontrollers 3. NXP LPC17xx series Microcontrollers 4. Renesas RX62N series Microcontrollers 5. Silicon Labs EFM32 series Microcontrollers 6. Texas Instruments MSP430 series Microcontrollers 7. Cypress PSoC series Microcontrollers 8. Freescale Kinetis series Microcontrollers 9. Infineon XMC4000 series Microcontrollers 10. Microchip Technology PIC32 series Microcontrollers

What are the differences between the types of Microchip Technology SAM3U series Microcontrollers?

1. Clock Speed: The SAM3U series microcontrollers come in a variety of clock speeds, ranging from 48 MHz to 120 MHz.  2. Memory: The SAM3U series microcontrollers come with a variety of memory options, ranging from 64KB to 512KB of Flash memory and up to 128KB of SRAM.  3. Peripherals: The SAM3U series microcontrollers come with a variety of peripheral options, including USB, Ethernet, CAN, and UART.  4. Packaging: The SAM3U series microcontrollers come in a variety of packages, including QFP, BGA, and LQFP.  5. Power Consumption: The SAM3U series microcontrollers come with a variety of power consumption options, ranging from 0.9 mA/MHz to 1.2 mA/MHz.