web counter

Microchip Technology SAM3X series Microcontrollers

Introduction, stock information and FAQs of SAM3X series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and pricing information of Microchip Technology's SAM3X series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATSAM3X8CA-AUARM Microcontrollers - MCU QFP100,GREEN IND TEMP, MRLA10006RFQ
ATSAM3X8EA-AUARM Microcontrollers - MCU LQFP144,GREEN IND TEMP, MRLA170000RFQ
ATSAM3X4CA-AUMCU 32-bit SAM3X ARM Cortex M3 RISC 256KB Flash 1.8V/2.5V/3.3V 100-Pin LQFP30BUY
ATSAM3X4EA-AUARM Microcontrollers - MCU QFP144,GREEN IND TEMP, MRL A3000BUY
ATSAM3X8CA-CUARM Microcontrollers - MCU BGA100,GREEN IND TEMP, MRLA15RFQ
ATSAM3X4CA-CUARM Microcontrollers - MCU BGA100, GREEN, IND TEMP, MRL A706RFQ
ATSAM3X4EA-CUIC MCU 32BIT 256KB FLASH 144BGA41RFQ
ATSAM3X8EA-CUMCU 32-Bit AT91SAM ARM Cortex M3 RISC 512KB Flash 1.8V/2.5V/3.3V 144-Pin LFBGA67RFQ
ATSAM3X4CA-AURIC MCU 32BIT 256KB FLASH 100LQFP0RFQ
Technical Documents

The Microchip Technology SAM3X series of microcontrollers are a family of 32-bit ARM Cortex-M3 based microcontrollers designed for embedded applications. They feature a wide range of peripherals, including Ethernet, USB, CAN, and LCD controllers, as well as a variety of analog and digital interfaces. The SAM3X series is ideal for applications requiring high performance, low power consumption, and a wide range of peripherals. With its low cost and high performance, the SAM3X series is an excellent choice for embedded applications.


Features


1. ARM Cortex-M3 Core: The SAM3X series embedded microcontrollers feature an ARM Cortex-M3 core, which provides high performance and low power consumption.

2. High-Speed Memory: The SAM3X series embedded microcontrollers feature high-speed memory, including up to 512KB of Flash memory and up to 64KB of SRAM.

3. Peripheral Interfaces: The SAM3X series embedded microcontrollers feature a wide range of peripheral interfaces, including USB, Ethernet, CAN, and UART.

4. Low Power Consumption: The SAM3X series embedded microcontrollers feature low power consumption, allowing for extended battery life.


Applications


1. Automotive: The SAM3X series embedded microcontrollers are used in automotive applications, such as engine control, body control, and infotainment systems.

2. Industrial: The SAM3X series embedded microcontrollers are used in industrial applications, such as factory automation, process control, and machine vision.

3. Medical: The SAM3X series embedded microcontrollers are used in medical applications, such as patient monitoring, medical imaging, and drug delivery systems.

4. Consumer: The SAM3X series embedded microcontrollers are used in consumer applications, such as home automation, wearables, and smart appliances.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM3X series Microcontrollers?

1. Atmel SAM3X series Microcontrollers 2. STMicroelectronics STM32F series Microcontrollers 3. NXP LPC17xx series Microcontrollers 4. Renesas RX62N series Microcontrollers 5. Silicon Labs EFM32 series Microcontrollers 6. Texas Instruments MSP430 series Microcontrollers 7. Cypress PSoC series Microcontrollers 8. Freescale Kinetis series Microcontrollers 9. Infineon XMC4000 series Microcontrollers 10. Microchip PIC32 series Microcontrollers

What are the differences between the types of Microchip Technology SAM3X series Microcontrollers?

1. Clock Speed: The SAM3X series microcontrollers come in a variety of clock speeds, ranging from 48 MHz to 120 MHz.  2. Memory: The SAM3X series microcontrollers come with a variety of memory options, ranging from 64KB to 512KB of Flash memory and up to 128KB of SRAM.  3. Peripherals: The SAM3X series microcontrollers come with a variety of peripheral options, including USB, Ethernet, CAN, and more.  4. Packaging: The SAM3X series microcontrollers come in a variety of packages, including QFP, BGA, and LQFP.  5. Power Consumption: The SAM3X series microcontrollers come with a variety of power consumption options, ranging from 0.9 mA/MHz to 1.2 mA/MHz.