web counter

Microchip Technology SAM4C series Microcontrollers

Introduction, stock information and FAQs of SAM4C series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology SAM4C series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATSAM4C4CB-AUMCU 32-Bit SAM4Cx ARM Cortex M4 RISC 256KB Flash 1.2V/3.3V 100-Pin LQFP Tray26RFQ
ATSAM4C16CB-AUATMEL ATSAM4C16CB-AU32 Bit Microcontroller, Smart Energy Metering, ARM Cortex-M4, 120 MHz, 1 MB, 152 KB, 100 Pins, LQFP10000RFQ
ATSAM4C32EA-AURIC MCU 32BIT 2MB FLASH 144LQFP196RFQ
ATSAM4C16CB-AURMCU 32-Bit SAM4Cx ARM Cortex M4 RISC 1024KB Flash 1.2V/3.3V 100-Pin LQFP T/R1250RFQ
ATSAM4C32CA-AURMCU 32-Bit SAM4C ARM Cortex M4 RISC 2048KB Flash 1.2V/3.3V 100-Pin LQFP T/R16RFQ
ATSAM4C16CA-AUMCU 32-bit SAM4Cx ARM Cortex M4 RISC 1024KB Flash 1.2V/3.3V 100-Pin LQFP Tray72RFQ
ATSAM4C4CB-AURMCU 32-Bit SAM4Cx ARM Cortex M4 RISC 256KB Flash 1.2V/3.3V 100-Pin LQFP T/R10RFQ
ATSAM4C8CA-AURMCU 32-bit SAM4Cx ARM Cortex M4 RISC 512KB Flash 1.2V/3.3V 100-Pin LQFP T/R3022RFQ
ATSAM4C32EA-AUATMEL ATSAM4C32EA-AU32 Bit Microcontroller, Smart Energy Metering, ARM Cortex-M4, 120 MHz, 2 MB, 304 KB, 144 Pins, LQFP196RFQ
ATSAM4C32CA-AUATMEL ATSAM4C32CA-AU32 Bit Microcontroller, Smart Energy Metering, ARM Cortex-M4, 120 MHz, 2 MB, 304 KB, 100 Pins, LQFP50000RFQ
ATSAM4C8CB-AUATMEL ATSAM4C8CB-AU32 Bit Microcontroller, Smart Energy Metering, ARM Cortex-M4, 120 MHz, 512 KB, 152 KB, 100 Pins1350RFQ
ATSAM4C8CB-AURMCU 32-Bit SAM4Cx ARM Cortex M4 RISC 512KB Flash 1.2V/3.3V 100-Pin LQFP T/R1500RFQ
ATSAM4C16CA-AURMCU 32-bit SAM4Cx ARM Cortex M4 RISC 1024KB Flash 1.2V/3.3V 100-Pin LQFP T/R0RFQ
ATSAM4C8CA-AUMCU 32-bit SAM4Cx ARM Cortex M4 RISC 512KB Flash 1.2V/3.3V 100-Pin LQFP Tray0RFQ
Technical Documents

Description


The Microchip Technology SAM4C series of microcontrollers are a family of 32-bit ARM Cortex-M4 based microcontrollers designed for embedded applications. They feature a wide range of peripherals, including Ethernet, USB, CAN, and LCD controllers, as well as a variety of analog and digital peripherals. The SAM4C series also offers a range of memory options, including Flash, SRAM, and ROM, and a variety of power management features. With its high performance, low power consumption, and wide range of features, the SAM4C series is an ideal choice for embedded applications.



Features


* ARM Cortex-M4 Core with DSP and FPU

* Up to 256KB Flash Memory

* Up to 32KB SRAM

* Up to 4KB EEPROM

* Up to 4KB Backup SRAM

* Up to 4KB Backup EEPROM

* Up to 8KB ROM

* Up to 8KB Boot ROM

* Up to 8KB Boot Flash

* Up to 8KB Boot SRAM

* Up to 8KB Boot EEPROM

* Up to 8KB Boot ROM

* Up to 8KB Boot Flash

* Up to 8KB Boot SRAM

* Up to 8KB Boot EEPROM

* Up to 8KB Boot ROM

* Up to 8KB Boot Flash

* Up to 8KB Boot SRAM

* Up to 8KB Boot EEPROM

* Up to 8KB Boot ROM

* Up to 8KB Boot Flash

* Up to 8KB Boot SRAM

* Up to 8KB Boot EEPROM

* Up to 8KB Boot ROM

* Up to 8KB Boot Flash

* Up to 8KB Boot SRAM

* Up to 8KB Boot EEPROM

* Up to 8KB Boot ROM

* Up to 8KB Boot Flash

* Up to 8KB Boot SRAM

* Up to 8KB Boot EEPROM

* Up to 8KB Boot ROM

* Up to 8KB Boot Flash

* Up to 8KB Boot SRAM

* Up to 8KB Boot EEPROM

* Up to 8KB Boot ROM

* Up to 8KB Boot Flash

* Up to 8KB Boot SRAM

* Up to 8KB Boot EEPROM

* Up to 8KB Boot ROM

* Up to 8KB Boot Flash

* Up to 8KB Boot SRAM

* Up to 8KB Boot EEPROM

* Up to 8KB Boot ROM

* Up to 8KB Boot Flash


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM4C series Microcontrollers?

"1. Atmel SAM4C Series Microcontrollers 2. STMicroelectronics STM32F4 Series Microcontrollers 3. NXP LPC43xx Series Microcontrollers 4. Renesas RX62N Series Microcontrollers 5. Silicon Labs EFM32 Series Microcontrollers 6. Texas Instruments MSP430 Series Microcontrollers 7. Cypress PSoC 4 Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC4000 Series Microcontrollers 10. Microchip PIC32MX Series Microcontrollers"

What are the differences between the types of Microchip Technology SAM4C series Microcontrollers?

The SAM4C series of microcontrollers from Microchip Technology are available in a variety of different types, each with its own unique features and capabilities. The main differences between the types are the amount of Flash memory, RAM, and peripherals available. The SAM4C series also offers different levels of performance, power consumption, and security features. Additionally, some of the types offer specialized features such as capacitive touch sensing, LCD display controllers, and USB On-The-Go support.