web counter

Microchip Technology SAM4E series Microcontrollers

Introduction, stock information and FAQs of SAM4E series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology SAM4E series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATSAM4E16EA-ANMCU 32-bit SAM4E ARM Cortex M4 RISC 1024KB Flash 1.2V/3.3V 144-Pin LQFP Tray28600BUY
ATSAM4E8EA-ANMCU 32-bit SAM4E ARM Cortex M4 RISC 512KB Flash 1.2V/3.3V 144-Pin LQFP Tray960BUY
ATSAM4E8EB-CNIC MCU 32BIT 512KB FLASH 144BGA468BUY
ATSAM4E16CA-CUIC MCU 32BIT 1MB FLASH 100TFBGA28600RFQ
ATSAM4E8EA-ANRIC MCU 32BIT 512KB FLASH 144LQFP50RFQ
ATSAM4E8CB-ANRIC MCU 32BIT 512KB FLASH 100LQFP908RFQ
ATSAM4E16CB-CNRIC MCU 32BIT 1MB FLASH 100TFBGA37RFQ
ATSAM4E16CA-ANRMCU 32-bit SAM4E ARM Cortex M4 RISC 1024KB Flash 1.2V/3.3V 100-Pin LQFP T/R1000RFQ
ATSAM4E16EB-ANRIC MCU 32BIT 1MB FLASH 144LQFP1369RFQ
ATSAM4E16EA-ANRMCU 32-bit SAM4E ARM Cortex M4 RISC 1024KB Flash 1.2V/3.3V 144-Pin LQFP T/R1814RFQ
ATSAM4E16EB-ANARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)417RFQ
ATSAM4E16CB-CNIC MCU 32BIT 1MB FLASH 100TFBGA2600RFQ
ATSAM4E16EB-CNIC MCU 32BIT 1MB FLASH 144LFBGA309RFQ
ATSAM4E16EA-CUMCU 32-bit SAM4E ARM Cortex M4 DSP/RISC/Thumb-2 1024KB Flash 1.2/3.3V 144-Pin LFBGA Tray14RFQ
ATSAM4E8EA-AUMCU 32-bit SAM4E ARM Cortex M4 RISC 512KB Flash 1.2V/3.3V 144-Pin LQFP Tray6000RFQ
ATSAM4E8CA-AUMCU 32-bit SAM4E ARM Cortex M4 DSP/RISC/Thumb-2 512KB Flash 1.2/3.3V 100-Pin LQFP Tray1800BUY
ATSAM4E8CB-ANIC MCU 32BIT 512KB FLASH 100LQFP110RFQ
ATSAM4E16CA-AURIC MCU 32BIT 1MB FLASH 100LQFP20000RFQ
ATSAM4E8EA-CURARM Microcontrollers - MCU LFBGAGREENIND TEMPMRL A6RFQ
ATSAM4E8CA-CURARM Microcontrollers - MCU LFBGAGREENIND TEMPMRL A4525BUY
Technical Documents

Description


The Microchip Technology SAM4E series of microcontrollers are a family of 32-bit ARM Cortex-M4 based microcontrollers designed for embedded applications. They feature a wide range of peripherals, including Ethernet, USB, CAN, and LCD controllers, as well as a variety of analog and digital peripherals. The SAM4E series also offers a wide range of memory options, including up to 512KB of Flash and up to 128KB of SRAM. The SAM4E series is ideal for applications requiring high performance, low power consumption, and a wide range of peripherals.



Features


• ARM Cortex-M4 Core with DSP and FPU

• Up to 256KB Flash and 64KB SRAM

• Up to 48MHz Operating Frequency

• Up to 12-bit ADC with up to 16 channels

• Up to 4 UARTs, 2 USARTs, 2 SPIs, 2 TWIs, and 1 I2C

• Up to 4 Timers, 2 Watchdogs, and 1 RTC

• Up to 8 PWM Channels

• Up to 8 External Interrupts

• Up to 8 DMA Channels

• Up to 8 I/O Ports

• Up to 4 Programmable I/O Lines



Applications


• Automotive

• Industrial Control

• Medical Devices

• Home Automation

• Wearable Devices

• Robotics

• Security Systems

• Networking and Communications

• Consumer Electronics


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM4E series Microcontrollers?

1. Atmel SAM4L series Microcontrollers 2. STMicroelectronics STM32F4 series Microcontrollers 3. NXP LPC43xx series Microcontrollers 4. Renesas RX62N series Microcontrollers 5. Silicon Labs EFM32 Gecko series Microcontrollers 6. Texas Instruments MSP430 series Microcontrollers 7. Cypress PSoC 4 series Microcontrollers 8. Freescale Kinetis K series Microcontrollers 9. Infineon XMC4000 series Microcontrollers 10. Microchip Technology PIC32MX series Microcontrollers

What are the differences between the types of Microchip Technology SAM4E series Microcontrollers?

1. Clock Speed: The SAM4E series microcontrollers come in a variety of clock speeds, ranging from 48 MHz to 120 MHz.  2. Memory: The SAM4E series microcontrollers come with a variety of memory options, ranging from 64KB to 512KB of Flash memory and up to 128KB of SRAM.  3. Peripherals: The SAM4E series microcontrollers come with a variety of peripheral options, including USB, Ethernet, CAN, and more.  4. Packaging: The SAM4E series microcontrollers come in a variety of packages, including QFP, BGA, and LQFP.  5. Power Consumption: The SAM4E series microcontrollers come with a variety of power consumption options, ranging from 0.9 mA/MHz to 1.2 mA/MHz.