web counter

Microchip Technology SAM4L series Microcontrollers

Introduction, stock information and FAQs of SAM4L series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology SAM4L series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATSAM4LS2CA-AUIC MCU 32BIT 128KB FLASH 100TQFP36RFQ
ATSAM4LC4BA-MUARM Microcontrollers - MCU QFN,GREEN,IND TEMP CRYPTO MRL A10RFQ
ATSAM4LS4AA-MUARM Microcontrollers - MCU QFN,GREEN,IND TEMP,MRL A458RFQ
ATSAM4LS2AA-AURIC MCU 32BIT 128KB FLASH 48TQFP22RFQ
ATSAM4LS8BA-UURARM Microcontrollers - MCU WLCSP,IND TEMP,MRL A,T&R2780RFQ
ATSAM4LS2AA-MUARM Microcontrollers - MCU QFN,GREEN,IND TEMP,MRL A168RFQ
ATSAM4LC8BA-MUIC MCU 32BIT 512KB FLASH 64QFN7800RFQ
ATSAM4LS2AA-AUIC MCU 32BIT 128KB FLASH 48TQFP1488RFQ
ATSAM4LS4BA-UURARM Microcontrollers - MCU WLCSP,IND TEMP,MRL A0RFQ
ATSAM4LS4CA-AURIC MCU 32BIT 256KB FLASH 100TQFP41RFQ
ATSAM4LS2CA-CFURIC MCU 32BIT 128KB FLASH 100BGA2645RFQ
ATSAM4LC2CA-CFURIC MCU 32BIT 128KB FLASH 100BGA0RFQ
ATSAM4LC4BA-AURIC MCU 32BIT 256KB FLASH 64TQFP33000RFQ
ATSAM4LC8AA-MURARM Microcontrollers - MCU QFN,GREEN,IND TEMP,CRYPTO,MRL A,T&R38RFQ
ATSAM4LS8AA-MURMCU 32-bit SAM4L ARM Cortex M4 RISC 512KB Flash 3.3V 48-Pin QFN EP T/R7RFQ
ATSAM4LS8BA-MURIC MCU 32BIT 512KB FLASH 64QFN42BUY
ATSAM4LS4AA-AURIC MCU 32BIT 256KB FLASH 48TQFP26BUY
ATSAM4LC2BA-AUMICROCHIP - ATSAM4LC2BA-AU - MCU, 32BIT, CORTEX-M4, 48MHZ, TQFP-6413RFQ
ATSAM4LC2BA-MUARM Microcontrollers - MCU Cortex-M4, 128KB Fl USB, 21 Touch Ch.10000RFQ
ATSAM4LS8CA-AURMCU 32-Bit SAM4L ARM Cortex M4 RISC 512KB Flash 3.3V 100-Pin TQFP T/R5RFQ
Technical Documents

Description


The Microchip Technology SAM4L series of microcontrollers are a family of low-power, high-performance 32-bit ARM Cortex-M4 based microcontrollers. They are designed to provide a cost-effective solution for a wide range of embedded applications. The SAM4L series features a wide range of peripherals, including USB, Ethernet, CAN, and LCD controllers, as well as a variety of analog and digital peripherals. The SAM4L series also offers a wide range of memory options, including SRAM, Flash, and ROM. The SAM4L series is ideal for applications such as industrial automation, medical, consumer, and automotive.



Features


• Low power consumption: The SAM4L series of microcontrollers feature an ultra-low power consumption of just 1.2 mA/MHz in active mode and 0.6 μA in sleep mode.


• High performance: The SAM4L series of microcontrollers offer high performance with a maximum clock frequency of up to 120 MHz.


• Flexible memory: The SAM4L series of microcontrollers feature a wide range of memory options, including up to 512 KB of Flash memory and up to 64 KB of SRAM.


• Peripheral integration: The SAM4L series of microcontrollers feature a wide range of integrated peripherals, including USB, CAN, Ethernet, and more.


• Security features: The SAM4L series of microcontrollers feature a range of security features, including secure boot, secure debug, and secure erase.



Applications


• Automotive: The SAM4L series of microcontrollers are ideal for automotive applications, such as engine control, body control, and infotainment systems.


• Industrial: The SAM4L series of microcontrollers are ideal for industrial applications, such as factory automation, process control, and machine control.


• Medical: The SAM4L series of microcontrollers are ideal for medical applications, such as patient monitoring, medical imaging, and medical device control.


• Consumer: The SAM4L series of microcontrollers are ideal for consumer applications, such as home automation, wearables, and smart home devices.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM4L series Microcontrollers?

1. Atmel SAM4L Series Microcontrollers 2. STMicroelectronics STM32L Series Microcontrollers 3. NXP LPC43xx Series Microcontrollers 4. Renesas RX Series Microcontrollers 5. Silicon Labs EFM32 Series Microcontrollers 6. Cypress PSoC 4 Series Microcontrollers 7. Texas Instruments MSP430 Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC4000 Series Microcontrollers 10. Nuvoton M051 Series Microcontrollers

What are the differences between the types of Microchip Technology SAM4L series Microcontrollers?

The SAM4L series of microcontrollers from Microchip Technology are available in a variety of different packages, each with its own set of features and capabilities. The main differences between the various types of SAM4L microcontrollers are their memory size, clock speed, number of I/O pins, and peripheral support.   The SAM4L8C and SAM4L8E are the smallest and most basic of the SAM4L series, with 8KB of Flash memory, a maximum clock speed of 48MHz, and up to 32 I/O pins. The SAM4L16C and SAM4L16E are slightly larger, with 16KB of Flash memory, a maximum clock speed of 48MHz, and up to 48 I/O pins. The SAM4L32C and SAM4L32E are the largest of the series, with 32KB of Flash memory, a maximum clock speed of 48MHz, and up to 64 I/O pins.   The SAM4L series also offers a variety of peripheral support, including USB, CAN, Ethernet, and LCD controllers. The SAM4L8C and SAM4L8E offer the most basic peripheral support, while the SAM4L16C and SAM4L16E offer more advanced peripheral support. The SAM4L32C and SAM4L32E offer the most advanced peripheral support, including support for USB 2.0, CAN 2.0, and Ethernet.