web counter

Microchip Technology SAM4S series Microcontrollers

Introduction, stock information and FAQs of SAM4S series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and cost data of Microchip Technology SAM4S series Microcontrollers.

Applications

  • Wearables (non-medical)
  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATSAM4S4CA-AUATMEL ATSAM4S4CA-AU32 Bit Microcontroller, SAM4S Series, ARM Cortex-M4, 120 MHz, 256 KB, 64 KB, 100 Pins, LQFP219RFQ
ATSAM4S8BB-MNIC MCU 32BIT 512KB FLASH 64QFN171RFQ
ATSAM4S2AA-MUMCU 32-Bit SAM4S ARM Cortex M4 RISC 128KB Flash 1.2V/3.3V 48-Pin QFN Tray1311RFQ
ATSAM4SA16BB-MNIC MCU 32BIT 1MB FLASH 64QFN55RFQ
ATSAM4SD16BB-MNIC MCU 32BIT 1MB FLASH 64QFN257BUY
ATSAM4SD16CB-CFNRIC MCU 32BIT 1MB FLASH 100VFBGA44BUY
ATSAM4SA16CB-CNIC MCU 32BIT 1MB FLASH 100TFBGA57BUY
ATSAM4SA16CB-ANIC MCU 32BIT 1MB FLASH 100LQFP155RFQ
ATSAM4SD32CB-CNIC MCU 32BIT 2MB FLASH 100TFBGA38RFQ
ATSAM4SD16BA-MURARM Microcontrollers - MCU QFNGREENIND TEMPMRL A24000RFQ
ATSAM4S2AB-MNRIC MCU 32BIT 128KB FLASH 48VQFN14RFQ
ATSAM4S2CB-ANRIC MCU 32BIT 128KB FLASH 100LQFP33RFQ
ATSAM4S4CB-CNRIC MCU 32BIT 256KB FLASH 100BGA2000RFQ
ATSAM4S4BA-AURMCU 32-Bit SAM4S ARM Cortex M4 RISC 256KB Flash 1.2V/3.3V 64-Pin LQFP T/R121RFQ
ATSAM4S4BB-MNRIC MCU 32BIT 256KB FLASH 64QFN7RFQ
ATSAM4S16CB-ANRIC MCU 32BIT 1MB FLASH 100LQFP2945RFQ
ATSAM4S8BA-MURIC MCU 32BIT 512KB FLASH 64QFN100RFQ
ATSAM4S8CB-ANRIC MCU 32BIT 512KB FLASH 100LQFP70RFQ
ATSAM4S8CB-CFNIC MCU 32BIT 512KB FLASH 100BGA55RFQ
ATSAM4S16CB-CFNIC MCU 32BIT 1MB FLASH 100VFBGA33RFQ
Technical Documents

The Microchip Technology SAM4S series of microcontrollers are a family of 32-bit ARM Cortex-M4 based microcontrollers designed for embedded applications. They feature a wide range of peripherals, including USB, Ethernet, CAN, and LCD controllers, as well as a variety of analog and digital peripherals. The SAM4S series also offers a wide range of memory options, including up to 512KB of Flash and up to 128KB of SRAM. The SAM4S series is ideal for applications requiring high performance, low power consumption, and a wide range of peripherals.


Features


1. High-performance 32-bit ARM Cortex-M4 processor core with DSP and FPU

2. Up to 256KB of Flash memory and up to 64KB of SRAM

3. High-speed USB 2.0 full-speed device controller

4. High-speed 12-bit ADC with up to 16 channels

5. Up to four UARTs, two I2C, two SPI, and one CAN

6. Up to four 32-bit timers and one 16-bit timer

7. Up to four PWM channels

8. Up to four 12-bit DAC channels

9. Up to four 10-bit analog comparators

10. Up to four 10-bit analog-to-digital converters

11. Up to four 10-bit digital-to-analog converters

12. Up to four 32-bit general-purpose I/O ports

13. Up to four 32-bit external interrupt controllers

14. Up to four 32-bit watchdog timers

15. Up to four 32-bit real-time clocks


Applications


1. Automotive applications

2. Industrial automation

3. Medical devices

4. Home appliances

5. Security systems

6. Wearable devices

7. Robotics

8. Networking and communications

9. Consumer electronics

10. Embedded systems


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM4S series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. STMicroelectronics STM32 Series Microcontrollers 3. NXP LPC Series Microcontrollers 4. Renesas RX Series Microcontrollers 5. Cypress PSoC Series Microcontrollers 6. Texas Instruments MSP430 Series Microcontrollers 7. Silicon Labs EFM32 Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. Holtek HT Series Microcontrollers

What are the differences between the types of Microchip Technology SAM4S series Microcontrollers?

1. Clock Speed: The SAM4S series microcontrollers come in a variety of clock speeds, ranging from 48 MHz to 120 MHz.  2. Memory: The SAM4S series microcontrollers come with a variety of memory options, ranging from 16KB to 512KB of Flash memory and up to 128KB of SRAM.  3. Peripherals: The SAM4S series microcontrollers come with a variety of peripheral options, including USB, Ethernet, CAN, and UART.  4. Packaging: The SAM4S series microcontrollers come in a variety of packages, including QFP, BGA, and LQFP.  5. Power Consumption: The SAM4S series microcontrollers come with a variety of power consumption options, ranging from 0.9 mA/MHz to 1.2 mA/MHz.