web counter

Microchip Technology SAM7S series Microcontrollers

Introduction, stock information and FAQs of SAM7S series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and cost data of Microchip Technology SAM7S series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
AT91SAM7S32-AU-999IC MCU 32BIT 32KB FLASH 48LQFP0RFQ
AT91SAM7S128D-MUMCU 32-bit SAM7S ARM7TDMI RISC 128KB Flash 1.8V/3.3V 64-Pin QFN EP1040RFQ
AT91SAM7S128D-AU-999IC MCU ARM7 128KB FLASH 64LQFP28600RFQ
AT91SAM7S32-MUARM Microcontrollers - MCU QFN IND TEMP0RFQ
AT91SAM7S16-AUIC MCU 32BIT 16KB FLASH 48LQFP0RFQ
AT91SAM7S321-MUMCU 32-bit SAM7S ARM7TDMI RISC 32KB Flash 1.8V/3.3V 64-Pin QFN EP0RFQ
AT91SAM7S512-AU-999IC MCU 32BIT 512KB FLASH 64LQFP0RFQ
AT91SAM7S512-MU-999IC MCU ARM7 512KB FLASH 64-VQFN0RFQ
AT91SAM7S32-MU-999IC MCU 16/32BIT 32KB FLASH 48QFN0RFQ
AT91SAM7S256C-MU-999IC MCU ARM7 256KB FLASH 64-VQFN0RFQ
AT91SAM7S256C-AU-999IC MCU ARM7 256KB FLASH 64LQFP0RFQ
AT91SAM7S321-MU-999MCU 32-bit SAM7S ARM7TDMI RISC 32KB Flash 1.8V/3.3V 64-Pin QFN EP0RFQ
AT91SAM7S256D-MU-999IC MCU ARM7 256KB FLASH 64QFN21RFQ
AT91SAM7S512B-AUIC MCU 32BIT 512KB FLASH 64LQFP1600RFQ
AT91SAM7S256C-AUMCU, 32BIT, ARM7, 256K FLASH, 64LQFP5000RFQ
AT91SAM7S512-AUIC MCU 32BIT 512KB FLASH 64LQFP1356RFQ
AT91SAM7S32B-MU-999MCU 32-bit SAM7S ARM7TDMI RISC 32KB Flash 1.8V/3.3V 48-Pin QFN EP41RFQ
AT91SAM7S64C-AU-999IC ARM7 MCU 32BIT 64K 64LQFP528RFQ
AT91SAM7S512B-MU-999IC MCU ARM7 512K FLASH 64QFN20000RFQ
AT91SAM7S128C-MU-999QFN, GREEN, IND TEMP, MRL C,T&R0RFQ
Technical Documents

The Microchip Technology SAM7S series of microcontrollers are a family of 32-bit ARM7TDMI-based microcontrollers designed for embedded applications. They feature a wide range of peripherals, including USB, CAN, Ethernet, and LCD controllers, as well as a variety of memory options. The SAM7S series is ideal for applications requiring high performance, low power consumption, and a wide range of peripherals. With its low cost and high performance, the SAM7S series is an excellent choice for embedded applications.


Features


1. 32-bit ARM7TDMI-S processor core with up to 48 MHz operation

2. Up to 128 KB of on-chip Flash program memory

3. Up to 16 KB of on-chip SRAM data memory

4. Up to 32 KB of on-chip EEPROM data memory

5. Up to 32 general-purpose I/O lines

6. Up to four 16-bit timer/counters

7. Up to two USARTs

8. Up to two SPI ports

9. Up to two I2C ports

10. Up to two CAN controllers

11. Up to two 10-bit A/D converters

12. Up to two 10-bit D/A converters

13. Up to two PWM channels

14. Up to two external interrupt lines

15. On-chip debug system


Applications


1. Automotive applications

2. Industrial control systems

3. Home automation systems

4. Medical devices

5. Security systems

6. Networking and communications

7. Consumer electronics

8. Robotics

9. Embedded systems

10. Automated test equipment


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM7S series Microcontrollers?

1. Atmel AT91SAM7S series Microcontrollers 2. STMicroelectronics STM32F series Microcontrollers 3. NXP LPC17xx series Microcontrollers 4. Texas Instruments MSP430 series Microcontrollers 5. Renesas RX62N series Microcontrollers 6. Freescale Kinetis K series Microcontrollers 7. Silicon Labs EFM32 series Microcontrollers 8. Cypress PSoC series Microcontrollers 9. Microchip PIC32MX series Microcontrollers 10. Infineon XMC4000 series Microcontrollers

What are the differences between the types of Microchip Technology SAM7S series Microcontrollers?

The SAM7S series of microcontrollers from Microchip Technology are based on the ARM7TDMI-S processor core and come in a variety of packages and memory sizes. The main differences between the various types of SAM7S microcontrollers are the amount of on-chip memory, the number of I/O pins, the number of timers, and the number of serial communication interfaces. The SAM7S series also offers a variety of features such as a 10-bit ADC, a 10-bit DAC, and a variety of communication protocols.