web counter

Microchip Technology SAM7X series Microcontrollers

Introduction, stock information and FAQs of SAM7X series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology SAM7X series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
AT91SAM7X512B-CURIC MCU 16BIT 512KB FLASH 100BGA24RFQ
AT91SAM7X256C-CURIC MCU 16BIT 256KB FLASH 100BGA12RFQ
AT91SAM7X512B-AURMCU 32-Bit SAM7X ARM7TDMI RISC 512KB Flash 1.8V/3.3V 100-Pin LQFP T/R10006RFQ
AT91SAM7X128C-AUARM Microcontrollers - MCU LQFP GRN IND TMP MRLC30000RFQ
AT91SAM7X128C-CURMCU 32-bit SAM7X ARM7TDMI RISC 128KB Flash 1.8V/3.3V 100-Pin TF-BGA42RFQ
AT91SAM7X128-CUIC MCU 32BIT 128KB FLASH 100BGA0RFQ
AT91SAM7X256-CU-999IC MCU ARM7 256KB FLASH 100TFBGA0RFQ
AT91SAM7X512B-CUIC MCU 32BIT 512KB FLASH 100BGA3456RFQ
AT91SAM7X128B-AUMCU, 32BIT, ARM7, 128K FLASH, 100LQFP500RFQ
AT91SAM7X512-AUMCU 32-bit SAM7X ARM7TDMI RISC 512KB Flash 1.85V/3.3V 100-Pin LQFP8543RFQ
AT91SAM7X128C-CUARM Microcontrollers - MCU TFBGA GRN IND TEMP MRL C250BUY
AT91SAM7X256B-CUMCU 32-bit SAM7X ARM7TDMI RISC 256KB Flash 1.85V/3.3V 100-Pin TFBGA T/R0RFQ
AT91SAM7X128B-CUMCU 32-bit SAM7X ARM7TDMI RISC 128KB Flash 1.85V/3.3V 100-Pin TFBGA T/R0RFQ
AT91SAM7X256-AUARM Microcontrollers - MCU 256kB Flash 64kB SRAM 55MHz 4 PWM500RFQ
AT91SAM7X256-CUIC MCU 32BIT 256KB FLASH 100BGA14RFQ
AT91SAM7X128-CU-999IC MCU ARM7 128KB FLASH 100TFBGA0RFQ
AT91SAM7X128-AU-999IC MCU 32BIT 128KB FLASH 100LQFP0RFQ
AT91SAM7X512-AU-999IC MCU ARM 512K HS FLASH 100LQFP0RFQ
AT91SAM7X256B-AU-999IC MCU ARM 256KB FLASH 100LQFP0RFQ
AT91SAM7X128B-CU-999ARM Microcontrollers - MCU 128kB Flash 32kB SRAM 55MHz 4 PWM0RFQ
Technical Documents

The Microchip Technology SAM7X series of microcontrollers are a family of 32-bit ARM7TDMI-based microcontrollers designed for embedded applications. They feature a wide range of peripherals, including USB, Ethernet, CAN, and LCD controllers, as well as a variety of analog and digital interfaces. The SAM7X series is ideal for applications requiring high performance, low power consumption, and a wide range of peripherals. With its low cost and high performance, the SAM7X series is an excellent choice for embedded applications.


Features


1. ARM7TDMI-S™ Core: The SAM7X series embedded microcontrollers feature an ARM7TDMI-S™ core, which is a 32-bit RISC processor with a 16-bit Thumb instruction set.

2. High Performance: The SAM7X series microcontrollers offer high performance with a maximum clock frequency of up to 55 MHz.

3. Low Power Consumption: The SAM7X series microcontrollers feature low power consumption, with a maximum power consumption of only 1.2 mA/MHz.

4. On-Chip Memory: The SAM7X series microcontrollers feature on-chip memory, including up to 128 KB of Flash memory and up to 32 KB of SRAM.

5. Peripheral Interfaces: The SAM7X series microcontrollers feature a wide range of peripheral interfaces, including USB, CAN, UART, SPI, I2C, and more.


Applications


1. Automotive: The SAM7X series microcontrollers are used in automotive applications, such as engine control, body control, and safety systems.

2. Industrial: The SAM7X series microcontrollers are used in industrial applications, such as factory automation, process control, and machine control.

3. Medical: The SAM7X series microcontrollers are used in medical applications, such as patient monitoring, medical imaging, and medical instrumentation.

4. Consumer: The SAM7X series microcontrollers are used in consumer applications, such as home automation, home security, and consumer electronics.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SAM7X series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. NXP LPC Series Microcontrollers 3. STMicroelectronics STM32 Series Microcontrollers 4. Texas Instruments MSP430 Series Microcontrollers 5. Renesas RX Series Microcontrollers 6. Cypress PSoC Series Microcontrollers 7. Silicon Labs EFM32 Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers 9. Infineon XMC Series Microcontrollers 10. Nuvoton M051 Series Microcontrollers

What are the differences between the types of Microchip Technology SAM7X series Microcontrollers?

The SAM7X series of microcontrollers from Microchip Technology are based on the ARM7TDMI-S processor core and come in a variety of packages and memory sizes. The main differences between the types of SAM7X microcontrollers are the amount of Flash memory, SRAM, and peripheral features available.   The SAM7XC128 and SAM7XC256 microcontrollers have 128KB and 256KB of Flash memory, respectively, and 32KB of SRAM. They both have a wide range of peripherals, including USB, Ethernet, CAN, and LCD controllers.   The SAM7X512 microcontroller has 512KB of Flash memory and 64KB of SRAM. It also has a wide range of peripherals, including USB, Ethernet, CAN, and LCD controllers.   The SAM7XE512 microcontroller has 512KB of Flash memory and 64KB of SRAM. It also has a wide range of peripherals, including USB, Ethernet, CAN, and LCD controllers, as well as an external memory interface.   The SAM7XG256 microcontroller has 256KB of Flash memory and 32KB of SRAM. It has a wide range of peripherals, including USB, Ethernet, CAN, and LCD controllers, as well as an external memory interface.   The SAM7XG512 microcontroller has 512KB of Flash memory and 64KB of SRAM. It also has a wide range of peripherals, including USB, Ethernet, CAN, and LCD controllers, as well as an external memory interface.