web counter

Microchip Technology SST39 MPF™ series Memory

Introduction, stock information and FAQs of SST39 MPF™ series Memory

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Microchip Technology SST39 MPF™ series Memory.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ATAES132-MA3H-EQ-TIC EEPROM 32KBIT 10MHZ 8UDFN0RFQ
SST39VF010-70-4I-WHEMICROCHIP - SST39VF010-70-4I-WHE - MEMORY, FLASH, 1MBIT, PARL, 32TSOP112BUY
SST39VF3201C-70-4I-B3KEFlash Parallel 3.3V 32M-bit 2M x 16 70ns 48-Pin TFBGA Tray980RFQ
SST39SF010A-55-4I-NHEIC FLASH 1M PARALLEL 32PLCC466BUY
SST39LF400A-55-4C-B3KEIC FLASH 4M PARALLEL 48TFBGA3433BUY
SST39VF400A-70-4I-MAQEIC FLASH 4M PARALLEL 48WFBGA50BUY
SST39VF1601C-70-4C-EKEMICROCHIP SST39VF1601C-70-4C-EKEFlash Memory, 16 Mbit, 1M x 16bit, 5 MHz, Parallel, TSOP, 48 Pins5000BUY
SST39VF6401B-70-4I-EKE-TIC FLASH 64MBIT 70NS 48TSOP6280BUY
SST39VF3201C-70-4I-EKE-TIC FLASH 32MBIT 70NS 48TSOP1000RFQ
SST39VF1682-70-4I-B3KEIC FLASH 16M PARALLEL 48TFBGA48BUY
SST39SF020A-70-4C-WHEIC FLASH 2M PARALLEL 32TSOP1009RFQ
SST39SF010A-55-4C-NHEIC FLASH 1M PARALLEL 32PLCC33000BUY
SST39VF800A-70-4C-EKEMEMORY, FLASH, 8M, MPF, 48TSOP7BUY
SST39SF010A-70-4C-WHEMICROCHIP - SST39SF010A-70-4C-WHE - 1M FLASH MEMORY, 4KB SECTOR, TSOP32866BUY
SST39VF1681-70-4I-B3KEIC FLASH 16M PARALLEL 48TFBGA8640RFQ
SST39VF1682-70-4I-EKEIC FLASH 16M PARALLEL 48TSOP42BUY
SST39SF020A-70-4I-WHEMICROCHIP - SST39SF020A-70-4I-WHE - MEMORY, FLASH, 2MBIT, PARL, 32TSOP6000BUY
SST39VF020-70-4C-WHEMICROCHIP - SST39VF020-70-4C-WHE - 2M FLASH MEMORY, 4KB SECTOR, TSOP32445RFQ
SST39VF010-70-4C-WHEMICROCHIP SST39VF010-70-4C-WHE.. MEMORY, FLASH, 1M, MPF, 32TSOP845RFQ
SST39VF800A-70-4I-B3KESST39VF Series 8 Mbit 512 K x 16 3 V Multi-Purpose Flash - TFBGA-481920BUY
Technical Documents

Microchip Technology SST39 MPF™ series Memory is a family of high-performance, low-power, non-volatile Flash memory devices. These devices are designed to provide reliable, cost-effective storage for a wide range of applications. The SST39 MPF™ series Memory offers a wide range of densities, from 1Mbit to 16Mbit, and is available in a variety of packages, including SOIC, TSOP, and BGA. The SST39 MPF™ series Memory is ideal for applications requiring high-speed data storage, such as digital cameras, PDAs, and other portable devices. The SST39 MPF™ series Memory is also well-suited for embedded applications, such as automotive, industrial, and consumer electronics. The SST39 MPF™ series Memory is designed to provide reliable, cost-effective storage for a wide range of applications.


Features


• Low-power CMOS technology

• Fast access times

• Low-voltage operation

• High-speed data transfer

• High-density memory

• Low-cost

• Wide temperature range

• RoHS compliant


Applications


• Automotive

• Industrial

• Medical

• Consumer

• Networking

• Embedded systems

• Military

• Aerospace

• Telecommunications

• Robotics


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SST39 MPF™ series Memory?

1. Macronix MX29LV640CBTC-90G 2. Winbond W9825G6JH-6 3. Cypress Semiconductor CY7C1041DV33-12AXI 4. ISSI IS61LV25616AL-10TLI 5. Atmel AT49BV512-90TC 6. STMicroelectronics M29W640FB90N6 7. Eon EN29LV640H-90TC 8. Spansion S29GL512P90TFIR2

What are the differences between the types of Microchip Technology SST39 MPF™ series Memory?

The SST39 MPF™ series Memory is available in three different types: SST39VF1601, SST39VF3201, and SST39VF6401.   The SST39VF1601 is a 16Mbit (2M x 8) Flash Memory with a 3V supply voltage and a maximum access time of 70ns. It is available in a 44-pin TSOP package.  The SST39VF3201 is a 32Mbit (4M x 8) Flash Memory with a 3V supply voltage and a maximum access time of 70ns. It is available in a 44-pin TSOP package.  The SST39VF6401 is a 64Mbit (8M x 8) Flash Memory with a 3V supply voltage and a maximum access time of 70ns. It is available in a 48-pin TSOP package.  The main difference between the three types of SST39 MPF™ series Memory is the amount of memory they offer. The SST39VF1601 offers 16Mbits of memory, the SST39VF3201 offers 32Mbits of memory, and the SST39VF6401 offers 64Mbits of memory. Additionally, the SST39VF6401 is available in a larger package than the other two types.