web counter

Microchip Technology USB2512 series Controllers Interface ICs

Comprehensive Guide to USB2512 Integrated Circuits (ICs) Controllers Interface ICs

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology USB2512 series Controllers Interface ICs products.

FEATURES

  • Protocol: USB 2.0
  • Function: Hub Controller
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
USB2512I-AEZGIC USB 2.0 2PORT HUB CTLR 36-QFN0RFQ
USB2512AI-AEZGIC CTRLR USB2.0 2PORT 36QFN0RFQ
USB2512A-AEZG-TRIC CONTROLLER USB 36QFN0RFQ
USB2512-AEZGLow Speed/Full Speed/High Speed Hub Controller USB 2.0 3.3V Tray 36-Pin QFN EP5000BUY
USB2512AI-AEZG-TRIC HUB CONTROLLER USB 36QFN0RFQ
Technical Documents

Microchip Technology offers a family of versatile, cost-effective, and power-efficient USB 2.0 hub controllers known as the USB2512 series. These controllers leverage Microchip’s innovative MultiTRAK™ technology to deliver industry-leading data throughput in mixed-speed USB environments

Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology USB2512 series Controllers Interface ICs

Microchip Technology USB2514: The USB2514 is a 4-port USB 2.0 hub controller IC from Microchip Technology. It offers similar functionality to the USB2512 but provides four downstream USB ports instead of two.  Texas Instruments TUSB4020: The TUSB4020 is a USB 2.0 hub controller IC from Texas Instruments. It supports up to four downstream USB ports and provides features such as individual port power control and over-current protection.  NXP Semiconductors ISP1362: The ISP1362 is a USB 2.0 hub controller IC from NXP Semiconductors. It supports multiple downstream USB ports and offers features such as high-speed data transfer and configurable hub configurations.