web counter

Nexperia USA Inc. Automotive, AEC-Q100, 4000B series Logic - Gates and Inverters

Introduction, stock information and FAQs of Automotive, AEC-Q100, 4000B series Gates & Inverters

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Nexperia USA Inc.'s Automotive, AEC-Q100, 4000B series Gates & Inverters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
HEF4073BT,652IC GATE AND 3CH 3-INP 14SO5BUY
HEF4093BT,652IC GATE NAND SCHMITT 4CH 14SO20BUY
HEF4001BT,653IC GATE NOR 4CH 2-INP 14SO3860BUY
HEF4001BT,652IC GATE NOR 4CH 2-INP 14SO5000BUY
HEF4011BT,652IC GATE NAND 4CH 2-INP 14SO11BUY
HEF4049BT,652IC INVERTER 6CH 6-INP 16SO0RFQ
HEF4093BT-Q100,118NEXPERIA - HEF4093BT-Q100,118 - NAND Gate, Schmitt Trigger, HEF4093, 2 Input, 10 mA, 3 V to 15 V, SOIC-142198RFQ
HEF4070BT,653IC GATE XOR 4CH 2-INP 14SO5717BUY
HEF4077BT,652IC GATE XNOR 4CH 2-INP 14SO37BUY
74LVC1G32GM-Q100HSINGLE 2-INPUT OR GATE215000BUY
74LVC2GU04GM-Q100,DUAL INVERTER; UNBUFFERED780BUY
74AUP1G00GW-Q100H74AUP1G00GW-Q100/SOT353/UMT54593BUY
74LVC2G08GS-Q100XDUAL 2-INPUT AND GATE230BUY
HEF40106BT-Q100JIC INVERTER SCHMITT 6CH 14SO60000RFQ
74LVC2G04GS-Q100HDUAL INVERTER812RFQ
74AUP1G86GW-Q100HIC GATE XOR 1CH 2-INP 5TSSOP177700BUY
74HC2G04GV-Q100HIC INVERTER SCHMITT 2CH 6TSOP10000BUY
HEF4082BT,652IC GATE AND 2CH 4-INP 14SO10BUY
HEF4002BT,652IC GATE NOR 2CH 4-INP 14SO6BUY
HEF4082BT,653IC GATE AND 2CH 4-INP 14SO5979BUY
Technical Documents

Nexperia USA Inc. is a leading provider of automotive, AEC-Q100, 4000B series logic - gates and inverters. Our products are designed to meet the highest standards of quality and reliability, and are used in a wide range of automotive applications. We offer a comprehensive portfolio of logic gates and inverters, including high-speed, low-power, and high-voltage solutions. Our products are designed to meet the most stringent automotive requirements, and are backed by our commitment to customer service and technical support. With our innovative solutions, we are helping to make the automotive industry safer, more efficient, and more reliable.


Features


• Low power consumption

• High speed operation

• High noise immunity

• High temperature operation

• High reliability

• AEC-Q100 qualified

• 4000B series logic gates and inverters


Applications


• Automotive

• Industrial

• Consumer

• Medical

• Aerospace

• Military

• Telecommunications

• Automation


Frequently Asked Questions

What are the Alternative Products of Nexperia USA Inc. Automotive, AEC-Q100, 4000B series Logic - Gates and Inverters?

1. ON Semiconductor Automotive, AEC-Q100, 4000B Series Logic - Gates and Inverters 2. STMicroelectronics Automotive, AEC-Q100, 4000B Series Logic - Gates and Inverters 3. Texas Instruments Automotive, AEC-Q100, 4000B Series Logic - Gates and Inverters 4. Microchip Automotive, AEC-Q100, 4000B Series Logic - Gates and Inverters 5. NXP Automotive, AEC-Q100, 4000B Series Logic - Gates and Inverters 6. Renesas Automotive, AEC-Q100, 4000B Series Logic - Gates and Inverters 7. Toshiba Automotive, AEC-Q100, 4000B Series Logic - Gates and Inverters 8. Infineon Automotive, AEC-Q100, 4000B Series Logic - Gates and Inverters 9. Fairchild Automotive, AEC-Q100, 4000B Series Logic - Gates and Inverters 10. Maxim Integrated Automotive, AEC-Q100, 4000B Series Logic - Gates and Inverters

What are the differences between the types of Nexperia USA Inc. Automotive, AEC-Q100, 4000B series Logic - Gates and Inverters?

Nexperia USA Inc. Automotive, AEC-Q100, 4000B series Logic - Gates and Inverters are both logic devices used in automotive applications. The main difference between the two is that Logic Gates are used to control the flow of signals, while Inverters are used to invert the logic level of a signal. Logic Gates are typically used to create complex logic functions, while Inverters are used to convert a signal from one logic level to another. The 4000B series Logic Gates and Inverters are designed to meet the stringent requirements of the AEC-Q100 automotive standard, which ensures that the devices are reliable and robust enough to be used in automotive applications.