web counter

ON Semiconductor 27WZ series Logic - Gates and Inverters

Introduction, stock information and FAQs of 27WZ series Gates & Inverters

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of ON Semiconductor 27WZ series Gates & Inverters.

Applications

  • Aerospace & defense
  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
NL27WZ32USGIC GATE OR 2CH 2-INP US8348RFQ
NLV27WZ14DFT2GInverter Schmitt Trigger 2-Element CMOS Automotive 6-Pin SC-88 T/R5190RFQ
NL27WZ86USGLogic Gates 1.65-5.5V Dual 2-Input XOR3000RFQ
NL27WZ14DBVT1GIC INVERTER SCHMITT TRIG36000BUY
NLV27WZU04DFT2GIC INVERTER DUAL UNBUFF SOT363150000RFQ
NLV27WZ32USGIC GATE OR 2CH 4-INP US89000BUY
NLV27WZ06DFT2GIC INVERTER OD 2CH 2-INP SC8816000BUY
NL27WZ04DFT1GIC INVERTER DUAL TTL HP SOT-36311461BUY
NLV27WZ08USGAND Gate 2-Element 2-IN CMOS Automotive 8-Pin US T/R3000RFQ
NL27WZ06DTT1GIC INVERTER DUAL OPN DRN 6TSOP0RFQ
NL27WZU04DFT2GInverter 2-Element CMOS 6-Pin SC-88 T/R0RFQ
NL27WZU04DTT1GIC INVERTER DUAL UNBUFF 6-TSOP10687RFQ
NL27WZ06DFT2GIC INVERTER DUAL OPEN DRN SC88977RFQ
NL27WZ14DFT2GIC INVERTER SCHMITT 2CH SC8829740RFQ
NL27WZ04DBVT1GIC DUAL INVERTER900BUY
NL27WZU04DBVT1GIC INVERTER60000BUY
NLV27WZ00USGNAND Gate 2-Element 2-IN CMOS 8-Pin US T/R9000RFQ
NLV27WZ04DFT1GInverter Schmitt Trigger 2-Element CMOS 6-Pin SC-88 T/R22BUY
NL27WZU04DTT1IC INVERTER DUAL UNBUFF 6-TSOP42RFQ
NL27WZ14DTT1IC INVERTER DUAL SCHMITT 6-TSOP0RFQ
Technical Documents

The ON Semiconductor 27WZ series Logic Gates and Inverters are a family of high-performance, low-power, CMOS logic devices. These devices are designed to provide high-speed, low-power operation in a wide variety of applications. The 27WZ series features a wide range of logic gates and inverters, including NAND, NOR, XOR, and XNOR gates, as well as Schmitt trigger inverters. The devices are available in a variety of packages, including SOIC, TSSOP, and DIP. The 27WZ series is ideal for applications requiring high-speed, low-power operation, such as automotive, industrial, and consumer electronics.


Features


• Low power consumption

• High speed operation

• Low input and output leakage

• High noise immunity

• High ESD protection

• Low input and output capacitance

• Low input and output resistance

• High temperature range

• Low power dissipation

• High reliability


Applications


• Automotive

• Industrial

• Medical

• Consumer

• Telecommunications

• Aerospace

• Military

• Automation

• Robotics

• Power Supplies

• Motor Control

• Lighting Control

• Security Systems

• Audio/Video Systems


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 27WZ series Logic - Gates and Inverters?

1. Texas Instruments SN74LVC1G14 2. NXP 74LVC1G14 3. STMicroelectronics 74LVC1G14 4. Fairchild Semiconductor 74LVC1G14 5. Microchip Technology 74LVC1G14 6. Renesas Electronics 74LVC1G14 7. Toshiba 74LVC1G14 8. Analog Devices 74LVC1G14 9. Maxim Integrated 74LVC1G14 10. Silicon Labs 74LVC1G14

What are the differences between the types of ON Semiconductor 27WZ series Logic - Gates and Inverters?

The 27WZ series of Logic Gates and Inverters from ON Semiconductor are available in two different types: Standard and Low-Power. The main difference between the two types is the power consumption. The Standard type consumes more power than the Low-Power type, but offers higher speed and better noise immunity. The Low-Power type consumes less power, but offers lower speed and less noise immunity. Additionally, the Low-Power type is available in a smaller package size than the Standard type.