web counter

Texas Instruments Automotive, AEC-Q100, 74AHC series Logic - Gates and Inverters

Introduction, stock information and FAQs of Automotive, AEC-Q100, 74AHC series Gates & Inverters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments Automotive, AEC-Q100, 74AHC series Gates & Inverters.

Applications

  • Medical
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
SN74AHC1G32DCKRIC GATE OR 1CH 2-INP SC70-59745RFQ
SN74AHCT08QPWRQ1IC GATE AND 4CH 2-INP 14TSSOP1000RFQ
SN74AHC1G02DBVRIC GATE NOR 1CH 2-INP SOT23-510778RFQ
SN74AHC1G86DBVRIC GATE XOR 1CH 2-INP SOT23-518669RFQ
SN74AHC1G86DCKRIC GATE XOR 1CH 2-INP SC70-510000RFQ
SN74AHC1G09DBVRIC GATE AND 1CH 2-INP SOT23-56510RFQ
SN74LVC1G08QDBVRQ1IC GATE AND 1CH 2-INP SOT23-53013RFQ
SN74AHC00PWRIC GATE NAND 4CH 2-INP 14TSSOP1956RFQ
SN74AHC1G00QDCKRQ1IC GATE NAND 1CH 2-INP SC70-5532RFQ
SN74AHC1G14DRLRIC INVERTER SCHMITT 1CH SOT54900RFQ
SN74AHC1G86QDBVRQ1Automotive Catalog Single 2-Input Exclusive-OR Gate 5-SOT-23 -40 to 12515535RFQ
SN74AHC02DRIC GATE NOR 4CH 2-INP 14-SOIC2487RFQ
SN74AHC14PWRG4IC HEX SCHMITT-TRIG INV 14-TSSOP1000BUY
SN74AHC86NIC GATE XOR 4CH 2-INP 14DIP1102BUY
SN74AHC32QDRQ1Automotive Catalog Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 1255000BUY
SN74LVC00AQPWRQ1IC GATE NAND 4CH 2-INP 14-TSSOP703BUY
SN74AHC04PWIC INVERTER 6CH 6-INP 14TSSOP3240BUY
SN74AHC05NIC INVERTER 6CH 6-INP 14DIP2408BUY
SN74AHC08NIC, SN74AHC08N, DIP-14 Quad 2-INPUT And Gate2021BUY
CAHCT1G04QDCKRG4Q1IC INVERTER 1CH 1-INP SC70-51417BUY
Technical Documents

Description


Texas Instruments Automotive, AEC-Q100, 74AHC series Logic - Gates and Inverters are designed to meet the stringent requirements of the automotive industry. These products are designed to withstand extreme temperatures, humidity, and vibration, and are qualified to the AEC-Q100 standard. The 74AHC series Logic - Gates and Inverters are designed to provide high-speed, low-power logic solutions for automotive applications. These products are available in a variety of packages and offer a wide range of features, including high-speed operation, low-power consumption, and high noise immunity. The 74AHC series Logic - Gates and Inverters are ideal for use in automotive applications such as engine control, body control, and safety systems.



Features


• Texas Instruments Automotive, AEC-Q100, 74AHC series Logic - Gates and Inverters are designed to meet the stringent requirements of automotive applications.


• These devices are designed to operate over a wide temperature range of -40°C to +125°C.


• They are also designed to withstand high levels of vibration and shock.


• The devices are available in a variety of packages, including SOIC, TSSOP, and QFN.


• The devices are also available in a variety of logic families, including CMOS, TTL, and ECL.



Applications


• Texas Instruments Automotive, AEC-Q100, 74AHC series Logic - Gates and Inverters are used in a variety of automotive applications, including engine control, body control, and infotainment systems.


• They are also used in a variety of industrial applications, including factory automation, process control, and medical equipment.


• The devices are also used in a variety of consumer applications, including home appliances, consumer electronics, and gaming systems.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Automotive, AEC-Q100, 74AHC series Logic - Gates and Inverters?

"1. ON Semiconductor AEC-Q100, 74HC Series Logic - Gates and Inverters 2. NXP Semiconductors AEC-Q100, 74HC Series Logic - Gates and Inverters 3. STMicroelectronics AEC-Q100, 74HC Series Logic - Gates and Inverters 4. Renesas Electronics AEC-Q100, 74HC Series Logic - Gates and Inverters 5. Microchip Technology AEC-Q100, 74HC Series Logic - Gates and Inverters 6. Toshiba AEC-Q100, 74HC Series Logic - Gates and Inverters 7. Fairchild Semiconductor AEC-Q100, 74HC Series Logic - Gates and Inverters 8. Silicon Labs AEC-Q100, 74HC Series Logic - Gates and Inverters 9. Analog Devices AEC-Q100, 74HC Series Logic - Gates and Inverters 10. Maxim Integrated AEC-Q100, 74HC Series Logic - Gates and Inverters"

What are the differences between the types of Texas Instruments Automotive, AEC-Q100, 74AHC series Logic - Gates and Inverters?

"Texas Instruments Automotive, AEC-Q100, 74AHC series Logic - Gates and Inverters are all types of integrated circuits (ICs) used in automotive applications.  The main difference between these types of ICs is their level of qualification for use in automotive applications. The AEC-Q100 series is the most highly qualified, and is designed to meet the most stringent automotive requirements. The 74AHC series is designed to meet the requirements of automotive applications, but is not as highly qualified as the AEC-Q100 series.  The 74AHC series is also designed for general-purpose logic applications, while the AEC-Q100 series is specifically designed for automotive applications. The 74AHC series is also available in a wider range of logic gates and inverters than the AEC-Q100 series."