web counter

NXP USA Inc. 4000B series Gates & Inverters

Features and applications of NXP USA Inc. 4000B series Gates & Inverters

CMOS logic gates and inverters from the NXP USA Inc. 4000B series are a popular choice for numerous digital logic applications. These chips are built to provide a wide supply voltage range, low power consumption, good noise immunity, high input impedance, and Schmitt trigger inputs, which makes them the perfect option for virtually any digital logic application. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
HEF4073BT,652IC GATE AND 3CH 3-INP 14SO5BUY
HEF4093BT,652IC GATE NAND SCHMITT 4CH 14SO20BUY
HEF4001BT,653IC GATE NOR 4CH 2-INP 14SO3860BUY
HEF4001BT,652IC GATE NOR 4CH 2-INP 14SO5000BUY
HEF4011BT,652IC GATE NAND 4CH 2-INP 14SO11BUY
HEF4049BT,652IC INVERTER 6CH 6-INP 16SO0RFQ
HEF4093BT-Q100,118NEXPERIA - HEF4093BT-Q100,118 - NAND Gate, Schmitt Trigger, HEF4093, 2 Input, 10 mA, 3 V to 15 V, SOIC-142198RFQ
HEF4070BT,653IC GATE XOR 4CH 2-INP 14SO5717BUY
HEF4077BT,652IC GATE XNOR 4CH 2-INP 14SO37BUY
HEF40106BT-Q100JIC INVERTER SCHMITT 6CH 14SO60000RFQ
HEF4082BT,652IC GATE AND 2CH 4-INP 14SO10BUY
HEF4002BT,652IC GATE NOR 2CH 4-INP 14SO6BUY
HEF4082BT,653IC GATE AND 2CH 4-INP 14SO5979BUY
HEF4081BT,653IC GATE AND 4CH 2-INP 14SO2500BUY
HEF4069UBTT,112IC INVERTER 6CH 6-INP 14TSSOP0RFQ
HEF4049BT-Q100JIC INVERTER 6CH 6-INP 16SO24BUY
HEF4077BT-Q100JIC GATE XNOR 4CH 2-INP 14SO36000BUY
HEF4011BT,653On a Reel of 2500, Nexperia HEF4011BT, 653, Quad 2-Input NAND Logic Gate, 14-Pin SOIC1838RFQ
HEF4071BT,653IC GATE OR 4CH 2-INP 14SO2500BUY
HEF4001BT-Q100JIC GATE NOR 4CH 2-INP 14SO900BUY
Technical Documents

CMOS logic gates and inverters from the NXP USA Inc. 4000B series are a popular choice for numerous digital logic applications. These chips are built to provide a wide supply voltage range, low power consumption, good noise immunity, high input impedance, and Schmitt trigger inputs, which makes them the perfect option for virtually any digital logic application.

The gates and inverters of the 4000B series use minimal power and work throughout a supply voltage range of 3V to 15V, which lowers system power consumption and increases battery life. Also, they have a high noise immunity, which reduces their sensitivity to outside noise and interference, resulting in dependable and stable functioning. High input impedance on the chips lowers current consumption and improves noise margin.

With Schmitt trigger inputs that offer hysteresis, certain of the gates and inverters in the 4000B series are also well suited for signal conditioning applications.

The 4000B series Gates & Inverters from NXP USA Inc. are adaptable logic chips that can be used in a variety of systems, including consumer electronics, automotive systems, medical devices, communication systems, industrial automation, and aerospace/defense systems, among others. They are a crucial component of many modern digital logic circuits due to their excellent dependability, low power consumption, and high performance traits.

 

Features

 

Wide Supply Voltage Range: These logic chips can function in a variety of digital logic circuits with a wide range of supply voltages from 3V to 15V.

Low Power Consumption: The gates and inverters in the 4000B series have low power consumption, which lowers system power consumption and increases battery life.

High Noise Immunity: The high noise immunity of these logic chips makes them less vulnerable to unwanted noise and interference, resulting in dependable and steady functioning.

High Input Impedance: The 4000B gates and inverters have high input impedance, often up to 1012 ohms, which lowers current usage and improves noise margin.

Some of the gates and inverters in this series have Schmitt trigger inputs, which offer hysteresis and are perfect for use in signal conditioning applications.

RoHS Compliant: By adhering to the Restriction of Hazardous Substances (RoHS) directive, the 4000B series gates and inverters are guaranteed to be environmentally safe.

The 4000B series Gates & Inverters from NXP USA Inc. provide a wide supply voltage range, low power consumption, good noise immunity, high input impedance, and Schmitt trigger inputs, making them the perfect option for a variety of digital logic applications. These chips are widely utilized in a variety of applications, including industrial automation, automotive, medical, and consumer electronics.

 

Applications

 

  • Medical Devices

  • Automotive Systems

  • Consumer Electronics

  • Industrial Automation

  • Aerospace and Defense

  • Communication Systems

Overall, the NXP USA Inc. 4000B series Gates & Inverters are versatile logic chips suitable for various digital logic applications. Their broad supply voltage range, low power consumption, high noise immunity, high input impedance, and Schmitt trigger inputs make them an ideal choice for almost any digital logic application.


Frequently Asked Questions

What is the 4000B series from NXP USA Inc.?

Digital logic gates and inverters are part of the NXP USA Inc. 4000B series of integrated circuits.

The NXP USA Inc. 4000B series offers what kinds of gates and inverters?

A variety of gates, such as AND, NAND, OR, NOR, XOR, and XNOR gates, as well as inverters are included in the NXP USA Inc. 4000B series.

What voltage range do the gates and inverters from the NXP USA Inc. 4000B series work at?

The 3V to 18V voltage range is the operating range for the NXP USA Inc. 4000B series devices.