web counter

ON Semiconductor 74VHC series Logic - Gates and Inverters

Introduction, stock information and FAQs of 74VHC series Gates & Inverters

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor 74VHC series Gates & Inverters.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
74VHC02MTCXIC GATE NOR 4CH 2-INP 14-TSSOP2068BUY
M74VHC1GT00DTT1GNAND Gate 1-Element 2-IN CMOS 5-Pin TSOP T/R2268BUY
MC74VHC1G01DTT1GIC GATE NAND 1CH 2-INP 5-TSOP29BUY
74VHC00MXIC GATE NAND 4CH 2-INP 14-SO15000BUY
MC74VHC14DTGIC SCHMITT INVERTER HEX 14-TSSOP3390BUY
74VHC14MTCIC INVERTER SCHMITT 6CH 14TSSOP2243BUY
74VHC32MFAIRCHILD SEMICONDUCTOR 74VHC32MOR Gate, VHC Family, 4 Gate, 2 Input, 8 mA, 2V to 5.5V, SOIC-14800BUY
74VHC04MXIC HEX INVERTER ADV HS 14-SOIC1197BUY
74VHC32MXIC GATE OR 4CH 2-INP 14-SOIC1BUY
74VHC00MTCNAND Gate 4-Element 2-IN CMOS 14-Pin TSSOP Rail28000BUY
MC74VHC1G02DFT2GIC GATE NOR 1CH 2-INP SC-706000BUY
M74VHC1GT02DFT1GNOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R5300BUY
MC74VHC00DTR2GIC GATE NAND 4CH 2-INP 14-TSSOP70BUY
MC74VHC1G08DFT2GIC GATE AND 1CH 2-INP SC-700RFQ
MC74VHC1G09DFT1GAND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R2875RFQ
MC74VHC1G09DTT1GIC GATE AND 1CH 2-INP 5-TSOP2578BUY
MC74VHC1G08DTT1GIC GATE AND 1CH 2-INP 5TSOP5200RFQ
M74VHC1G135DTT1GNAND Gate 1-Element 2-IN CMOS 5-Pin TSOP T/R4596BUY
MC74VHC1G05DTT1GBuffer/Driver 1-CH Inverting Open Drain CMOS 5-Pin TSOP T/R17400RFQ
MC74VHC1G04DTT1GON SEMICONDUCTOR - MC74VHC1G04DTT1G - SINGLE INVERTER, SOT-23-53085RFQ
Technical Documents

The ON Semiconductor 74VHC series Logic Gates and Inverters are a family of high-speed, low-power CMOS logic devices. They are designed to provide high-speed logic functions with low power consumption. The 74VHC series is available in a variety of packages, including SOIC, TSSOP, and DIP. The devices feature high-speed operation, low power consumption, and low noise. They are ideal for use in applications such as digital signal processing, data acquisition, and control systems. The 74VHC series is also compatible with a wide range of logic families, including TTL, ECL, and CMOS.


Features


* Low power consumption

* High speed operation

* Low input and output leakage

* High noise immunity

* High noise immunity

* Low input and output capacitance

* Low input and output resistance

* High noise immunity


Applications


* Automotive electronics

* Industrial control systems

* Telecommunications

* Computer peripherals

* Consumer electronics

* Medical equipment

* Security systems

* Robotics

* Automated test equipment


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 74VHC series Logic - Gates and Inverters?

1. Texas Instruments SN74VHC Series Logic - Gates and Inverters 2. NXP 74VHC Series Logic - Gates and Inverters 3. STMicroelectronics 74VHC Series Logic - Gates and Inverters 4. Fairchild 74VHC Series Logic - Gates and Inverters 5. Renesas 74VHC Series Logic - Gates and Inverters 6. Microchip 74VHC Series Logic - Gates and Inverters 7. Analog Devices 74VHC Series Logic - Gates and Inverters 8. Maxim Integrated 74VHC Series Logic - Gates and Inverters

What are the differences between the types of ON Semiconductor 74VHC series Logic - Gates and Inverters?

The 74VHC series of logic gates and inverters from ON Semiconductor are available in a variety of types, each with its own unique features and specifications. The main differences between the types are their power supply voltage, input and output logic levels, propagation delay, and power consumption.   The 74VHC00 series is a quad 2-input NAND gate with a power supply voltage of 2.7V to 5.5V, input and output logic levels of 0.8V to 2.0V, and a propagation delay of 10ns. The 74VHC04 series is a hex inverter with a power supply voltage of 2.7V to 5.5V, input and output logic levels of 0.8V to 2.0V, and a propagation delay of 10ns. The 74VHC08 series is a quad 2-input AND gate with a power supply voltage of 2.7V to 5.5V, input and output logic levels of 0.8V to 2.0V, and a propagation delay of 10ns. The 74VHC14 series is a hex inverter with a power supply voltage of 2.7V to 5.5V, input and output logic levels of 0.8V to 2.0V, and a propagation delay of 10ns. The 74VHC32 series is a quad 2-input OR gate with a power supply voltage of 2.7V to 5.5V, input and output logic levels of 0.8V to 2.0V, and a propagation delay of 10ns. The 74VHC86 series is a quad 2-input XOR gate with a power supply voltage of 2.7V to 5.5V, input and output logic levels of 0.8V to 2.0V, and a propagation delay of 10ns.   The 74VHC series of logic gates and inverters also differ in