web counter

ON Semiconductor AMIS-30660 series Drivers Interface ICs

Comprehensive Guide to AMIS-30660 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor AMIS-30660 series Drivers Interface ICs products.

FEATURES

  • CAN transceiver
  • Interface between a controller area network (CAN) protocol controller and the physical bus
  • Can be used in both 12 V and 24 V systems
  • Provides differential transmit capability to the bus and differential receive capability to the CAN controller
  • High speed CAN transceiver with a maximum data rate of 1 Mbps
Applications

  • Building automation
Associated Products

Part NumberDescriptionStockRFQ
AMIS42673ICAG1RGON SEMICONDUCTOR - AMIS42673ICAG1RG - CAN TRANSCEIVER, 10KBPS, 1/1, 5.25V, SOIC-8, FULL REEL3336RFQ
AMIS30663CANG2GON SEMICONDUCTOR - AMIS30663CANG2G - CAN TRANSCEIVER, 1MBPS, 1/1, 5.25V, SOIC-88361RFQ
AMIS-49250-XTDIC TRANSCEIVER HALF 1/1 44NQFP0RFQ
AMIS42673ICAG1GIC TXRX CAN DGTL 3.3V HS 8SOIC0RFQ
AMIS42671ICAB1GIC TRANSCEIVER HALF 1/1 8SOIC0RFQ
AMIS42665TJAA1RGIC TXRX CAN HALF DUP 8SOIC36RFQ
AMIS42770ICAW1GCAN 1Mbps 5V Automotive 20-Pin SOIC W Rail3000RFQ
AMIS42700WCGA4RHCAN 1Mbps 5V Automotive 20-Pin SOIC W T/R100RFQ
AMIS41683CANN1RGIC TRANSCEIVER CAN 3.3V 14SOIC5RFQ
AMIS-49200-XTPTransceiver IC 1TX 1RX 31.25Kbps 44-Pin LQFP T/R1000RFQ
AMIS30600LINI1GIC TRANSCEIVER HALF 1/1 8SOIC8361RFQ
AMIS42671ICAB1RGIC TXRX CAN 8SOIC2500RFQ
AMIS30600LINI1RGON SEMICONDUCTOR - AMIS30600LINI1RG - LIN TRANSCEIVER, 20KBAUD 5.25V SOIC8, FULL REEL99999RFQ
AMIS41682CANM1RGCAN 125KBd Sleep/Standby 5V/9V/12V/15V/18V/24V/28V Automotive 14-Pin SOIC N T/R49RFQ
AMIS42670ICAH2GIC TRANSCEIVER HALF 1/1 8SOIC287RFQ
AMIS30660CANH6GIC TRANSCEIVER CAN HS 5V 8SOIC99999RFQ
AMIS-49250-XTPTransceiver 1TX 1RX 31.25Kbps 44-Pin NQFP T/R8000RFQ
AMIS42675ICAA1RGTRANSCEIVER CAN LP HS 8-SOIC100000RFQ
AMIS41682CANM1GIC TRANSCEIVER HALF 1/1 14SOIC0RFQ
AMIS41683CANN1GIC TRANSCEIVER HALF 1/1 14SOIC0RFQ
Technical Documents

The AMIS-30660 series is a CAN transceiver that serves as the interface between a controller area network (CAN) protocol controller and the physical bus. It can be used in both 12 V and 24 V systems. The transceiver provides differential transmit capability to the bus and differential receive capability to the CAN controller.

Frequently Asked Questions

Where can we use ON Semiconductor AMIS-30660 series Drivers Interface ICs?

The AMIS-30660 series is used as the interface between a controller area network (CAN) protocol controller and the physical bus and may be used in both 12 V and 24 V systems12. It provides differential transmit capability to the bus and differential receive capability to the CAN controller.