web counter

ON Semiconductor Automotive, AEC-Q101 series TVS Diodes

Introduction, stock information and FAQs of Automotive, AEC-Q101 series TVS Diodes

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of ON Semiconductor Automotive's AEC-Q101 series TVS Diodes.

Applications

  • Body electronics & lighting
  • Infotainment & cluster
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
SZESD7371XV2T1GTVS DIODE 5.3VWM SOD523-2300000BUY
SZMMBZ33VALT3GESD Suppressor TVS 16kV Automotive 3-Pin SOT-23 T/R90000RFQ
SZMMBZ15VALT3GESD Suppressor TVS 16kV Automotive 3-Pin SOT-23 T/R30000BUY
SZMMBZ6V8ALT3GTVS DIODE 4.5V 9.6V SOT23-350000BUY
SZMMBZ15VDLT3GESD Suppressor TVS 12.8V Automotive 3-Pin SOT-23 T/R21000BUY
SZUESD5.0DT5GTVS DIODE 5VWM SOT723-336BUY
SZMMBZ39VCLT3GTVS DIODE 31.2V 55V SOT23-33961BUY
SZESD5Z12T5GTVS DIODE SOD-52330000RFQ
SZESD5Z2.5T5GTVS DIODE SOD-5231750BUY
SZESD9C3.3ST5GESD Suppressor TVS 15KV 2-Pin SOD-923 T/R5804BUY
1SMA13CAT3TVS DIODE 13V 21.5V SMA0RFQ
ESD7471N2T5GESD Suppressor TVS 20kVKV 2-Pin XDFN T/R0RFQ
SZSMF05T2GTVS DIODE 5VWM 12.5VC SC88-52368BUY
SZNSP4201MR6T1GTVS DIODE 5V 12V 6TSOP1963BUY
SZESD9L3.3ST5GTVS DIODE 3.3VWM 9VC SOD92360RFQ
SZCM1214A-01SOTVS DIODE 7VWM 11.3VC SOT23-326BUY
SZNUP4304MR6T1GTVS DIODE 6TSOP30000BUY
SZSL15T1GTVS DIODE 15VWM 30VC SOT23-345000BUY
SZMMBZ5V6ALT1GESD Suppressor TVS 16kV Automotive 3-Pin SOT-23 T/R30158RFQ
ESD9C3.3ST5GTVS DIODE 3.3V SOD92310RFQ
Technical Documents

ON Semiconductor Automotive, AEC-Q101 series TVS-Diodes are designed to protect automotive electronics from voltage transients caused by inductive loads. These devices are designed to meet the stringent requirements of the automotive industry, including AEC-Q101 qualification. They feature low capacitance, low leakage current, and fast response times. The devices are available in a variety of packages, including SOT-23, SMA, and DO-214AC. They are ideal for use in automotive applications such as powertrain, body electronics, and infotainment systems.


Features


* Low capacitance for high-speed data line protection

* Low leakage current

* Low clamping voltage

* High surge capability

* AEC-Q101 qualified


Applications


* Automotive infotainment systems

* Automotive body electronics

* Automotive powertrain systems

* Automotive safety systems

* Automotive lighting systems

* Automotive communication systems


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor Automotive, AEC-Q101 series TVS - Diodes?

1. Littelfuse Automotive TVS Diodes 2. Vishay Automotive TVS Diodes 3. Bourns Automotive TVS Diodes 4. Infineon Automotive TVS Diodes 5. STMicroelectronics Automotive TVS Diodes 6. NXP Automotive TVS Diodes 7. ROHM Automotive TVS Diodes 8. Diodes Incorporated Automotive TVS Diodes 9. Texas Instruments Automotive TVS Diodes 10. Panasonic Automotive TVS Diodes

What are the differences between the types of ON Semiconductor Automotive, AEC-Q101 series TVS - Diodes?

1. Reverse Standoff Voltage: The reverse standoff voltage of the AEC-Q101 series TVS diodes is typically higher than that of other automotive TVS diodes. This allows the AEC-Q101 series to provide better protection against higher voltage transients.  2. Peak Pulse Power: The peak pulse power of the AEC-Q101 series TVS diodes is typically higher than that of other automotive TVS diodes. This allows the AEC-Q101 series to provide better protection against higher power transients.  3. Operating Temperature Range: The operating temperature range of the AEC-Q101 series TVS diodes is typically wider than that of other automotive TVS diodes. This allows the AEC-Q101 series to provide better protection against transients in a wider range of temperatures.  4. ESD Protection: The ESD protection of the AEC-Q101 series TVS diodes is typically higher than that of other automotive TVS diodes. This allows the AEC-Q101 series to provide better protection against electrostatic discharge.