web counter

ON Semiconductor CAT24C256 series Memory

Comprehensive Guide to CAT24C256 Integrated Circuits (ICs) Memory

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor CAT24C256 series Memory products.

FEATURES

  • 64-byte page write buffer
  • Wide supply voltage range
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
CAT24C256XI-T2IC EEPROM 256KBIT 400KHZ 8SOIC427RFQ
CAT24C256YI-GEEPROM Serial-I2C 256K-bit 32K x 8 2.5V/3.3V/5V 8-Pin TSSOP10BUY
CAT24C256WI-GT3ON SEMICONDUCTOR - CAT24C256WI-GT3 - EEPROM, 256 Kbit, 32K x 8bit, Serial I2C (2-Wire), 400 kHz, SOIC, 8 Pins11057RFQ
CAT24C256YI-GT3EEPROM Serial-I2C 256K-bit 32K x 8 2.5V/3.3V/5V 8-Pin TSSOP T/R3000RFQ
CAT24C256HU4IGT3IC EEPROM 256KBIT 400KHZ 8UDFN2481RFQ
CAT24C256XION SEMICONDUCTOR - CAT24C256XI - SERIAL EEPROM, 256KBIT, 400KHZ, SOIC-80RFQ
CAT24C256ZD2IGT2IC EEPROM 256KBIT 400KHZ 8TDFN0RFQ
CAT24C256LI-GIC EEPROM 256KBIT 400KHZ 8DIP14220RFQ
CAT24C256WI-GON SEMICONDUCTOR - CAT24C256WI-G - EEPROM, 256 Kbit, 32K x 8bit, Serial I2C (2-Wire), 400 kHz, SOIC, 8 Pins275RFQ
Frequently Asked Questions

What are the similar products or Substitute Components of ON Semiconductor CAT24C256 series Memory

Microchip Technology 24LC256: The 24LC256 from Microchip Technology is a 256 kilobit (32 kilobyte) I2C-compatible EEPROM memory. It offers similar storage capacity and operates on the same communication protocol as the CAT24C256.  STMicroelectronics M24C256: The M24C256 from STMicroelectronics is a 256 kilobit (32 kilobyte) I2C-compatible EEPROM memory. It provides similar functionality and features as the CAT24C256, including a wide operating voltage range and low power consumption.  Atmel AT24C256: The AT24C256 from Atmel (now part of Microchip Technology) is a 256 kilobit (32 kilobyte) I2C-compatible EEPROM memory. It is widely used and offers similar specifications and features to the CAT24C256.

Tell me more about EEPROM memory chips.

Electrically Erasable Programmable Read-Only Memory (EEPROM) is a type of rewritable storage chip that can retain its stored information even without power