web counter

ON Semiconductor CAT24C44 series Memory

Comprehensive Guide to CAT24C44 Integrated Circuits (ICs) Memory

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor CAT24C44 series Memory products.

FEATURES

  • Non-Volatile Memory
  • I2C-Compatible Interface
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
CAT24C44LIIC NVSRAM 256 SPI 1MHZ 8DIP140RFQ
CAT24C44VI-T3IC NVSRAM 256 SPI 1MHZ 8SOIC0RFQ
CAT24C44LI-GIC NVSRAM 256 SPI 1MHZ 8DIP0RFQ
CAT24C44VIIC NVSRAM 256 SPI 1MHZ 8SOIC0RFQ
CAT24C44VI-GIC NVSRAM 256 SPI 1MHZ 8SOIC0RFQ
CAT24C44VI-GT3SRAM TIMEKEEPER 64K, 48T08, TUBE12 - More Details30RFQ
Technical Documents

The ON Semiconductor CAT24C44 is a 256-bit nonvolatile memory organized as 16 words x 16 bits. It is a serial NVRAM that features a high-speed static RAM array that is bit-for-bit backed up by a nonvolatile EEPROM array, which allows for easy transfer of data from RAM array to EEPROM (STORE) and from EEPROM to RAM (RECALL)

Frequently Asked Questions

What are the similar products or Substitute Components of ON Semiconductor CAT24C44 series Memory

Non-Volatile Memory: The CAT24C44 is a non-volatile memory, meaning it retains stored data even when the power is disconnected. This feature ensures that critical information and settings are preserved, making it suitable for applications that require reliable and persistent storage.  I2C-Compatible Interface: The CAT24C44 memory utilizes the I2C (Inter-Integrated Circuit) communication protocol, which allows for easy integration with microcontrollers and other devices supporting I2C communication. The I2C interface facilitates simple and efficient data transfer between the memory and the controlling device.  Low Power Consumption: The CAT24C44 is designed to operate with low power consumption, making it suitable for battery-powered devices or applications where power efficiency is essential. Its low standby current and active current contribute to overall power savings in energy-constrained systems

How do I choose a suitable memory for my project?

Choosing the right memory for your project can be a daunting task. Here are some general guidelines to help you get started:  Determine your memory requirements: The amount of memory you need depends on the type of project you are working on. For most users, 16GB of main system memory is sufficient for multitasking without incurring slowdowns, while 32GB is recommended for heavy multitasking or running memory-hogging programs such as video editors