The CAT24C512 is a 512 kb Serial CMOS EEPROM, internally organized as 65,536 words of 8 bits each. It features a 128-byte page write buffer and supports the Standard (100 kHz), Fast (400 kHz) and Fast-Plus (1 MHz) I2C protocol. Write operations can be inhibited by taking the WP pin High (this protects the entire memory)
ON Semiconductor CAT24C512 series Memory
Comprehensive Guide to CAT24C512 Integrated Circuits (ICs) Memory
This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor CAT24C512 series Memory products.
FEATURES
- 512-Kb I2C EEPROM
- Internally organized as 65,536 words of 8 bits each
Applications
- Industrial transport (non-car & non-light truck)
- Medical
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| CAT24C512ZI-T3 | IC EEPROM 512KBIT 1MHZ 8MSOP | 0 | RFQ |
| CAT24C512YI-GT3 | ON SEMICONDUCTOR - CAT24C512YI-GT3 - SERIAL EEPROM, 512KBIT, 1MHZ, TSSOP-8 | 6 | BUY |
| CAT24C512XI-T2 | IC EEPROM 512KBIT 1MHZ 8SOIC | 10887 | RFQ |
| CAT24C512HU5IGT3 | EEPROM 512KB I2C SER EEPROM | 0 | BUY |
| CAT24C512WI-GT3 | IC EEPROM 512K I2C 1MHZ 8SOIC | 7160 | BUY |
| CAT24C512LI-G | IC EEPROM 512K I2C 1MHZ 8DIP | 654 | RFQ |
| CAT24C512YI-G | IC EEPROM 512K I2C 1MHZ 8TSSOP | 0 | RFQ |
| CAT24C512XI | IC EEPROM 512K I2C 1MHZ 8SOIC | 0 | RFQ |
Technical Documents
- CAT24C512
- Material Declaration CAT24C512WI-GT3
- Mult MSL1 Pkg Rev 20/Dec/2018
- Material Declaration CAT24C512XI-T2
- MSL Update 28/Aug/2015
- Material Declaration CAT24C512HU5IGT3
- Covering Tape/Material Chg 20/May/2016
- Material Declaration CAT24C512YI-GT3
- CAT24C512
- Mult Devices EOL 126/Jul/2018
- Multiple Devices 05/Apr/2014
- Material Declaration CAT24C512YI-G
Frequently Asked Questions
What are the similar products or Substitute Components of ON Semiconductor CAT24C512 series Memory
Microchip Technology 24LC512: The 24LC512 is a similar EEPROM memory chip that offers similar specifications and features, including 512 kilobits of memory, I2C interface, and low power consumption. STMicroelectronics M24M02: The M24M02 is a similar EEPROM memory chip that offers similar specifications and features, including 512 kilobits of memory, I2C interface, and high reliability. NXP Semiconductors PCA8539: The PCA8539 is a similar EEPROM memory chip that offers similar specifications and features, including 512 kilobits of memory, I2C interface, and low power consumption. Cypress Semiconductor CY14B101: The CY14B101 is a similar EEPROM memory chip that offers similar specifications and features, including 1 megabit of memory, SPI interface, and high reliability.
How do I interface with EEPROM memory?
To interface with EEPROM memory, you need to consider the following: Input voltage range. Output voltage range. Maximum output current. Load regulation. Line regulation. Dropout voltage.


Product
Brand
Articles
Tools