web counter

ON Semiconductor MC7808 series Linear Voltage Regulators

Comprehensive Guide to MC7808 Integrated Circuits (ICs) Linear Voltage Regulators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor MC7808 series Linear Voltage Regulators products.

FEATURES

  • Output Current in Excess of 1.0 A
  • No External Components Required
Applications

  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
MC7808ECDTXMIC REG LINEAR 8V 1A TO2520RFQ
MC7808BDTIC REG LINEAR 8V 1A DPAK-30RFQ
MC7808BDTGLinear Voltage Regulator, Positive, 5.0 - 24 V, 1.0 A Vout: 8.0 V; TJ = -40°C to +125°C99999BUY
MC7808CDTGIC REG LINEAR 8V 1A DPAK-375BUY
MC7808BD2TR4GLinear Voltage Regulators 8V 1A Positive700BUY
MC7808ABD2TR4GLinear Voltage Regulators 8V 1A Positive8000RFQ
MC7808CD2TR4GLinear Voltage Regulator, Positive, 5.0 - 24 V, 1.0 A Vout: 8.0 V; TJ = 0°C to +125°C20RFQ
MC7808ACTGIC REG LINEAR 8V 1A TO220AB17BUY
MC7808CDTRKGIC REG LINEAR 8V 1A DPAK-325RFQ
MC7808ABTGLinear Voltage Regulators 8V 1A Positive24RFQ
MC7808CD2TGLinear Voltage Regulator, 1 A, 5 to 24 V, Positive Vout: 8.0 V; TJ = 0°C to +125°C167RFQ
MC7808CTGLinear Voltage Regulator, Positive, 5.0 - 24 V, 1.0 A Vout: 8.0 V; TJ = 0°C to +125°C25BUY
MC7808ECTIC REG LINEAR 8V 1A TO220-30RFQ
MC7808ECTBUIC REG LINEAR 8V 1A TO220-30RFQ
MC7808ABD2TIC REG LINEAR 8V 1A D2PAK10RFQ
MC7808CDTIC REG LINEAR 8V 1A DPAK-3875RFQ
MC7808ABD2TR4IC REG LINEAR 8V 1A D2PAK0RFQ
MC7808BDTRKIC REG LINEAR 8V 1A DPAK-30RFQ
MC7808CDTT5IC REG LINEAR 8V 1A DPAK-30RFQ
MC7808BTIC REG LINEAR 8V 1A TO220AB110RFQ
Frequently Asked Questions

What are the similar products or Substitute Components of ON Semiconductor MC7808 series Linear Voltage Regulators

Texas Instruments LM7808: The LM7808 is a popular linear voltage regulator that provides a fixed 8V output. It has similar specifications and functionality to the MC7808 and can be used as a substitute in many applications.  STMicroelectronics L7808: The L7808 is another linear voltage regulator IC that offers a fixed 8V output voltage. It is widely used and has comparable characteristics to the MC7808.  Fairchild Semiconductor KA7808: The KA7808 is a linear voltage regulator that provides a fixed 8V output. It is a commonly used substitute for the MC7808 and is available in various package options.

What is the difference between MC7808 and LM7808?

The MC7808 and LM7808 are both voltage regulators that are part of the 78xx family of self-contained fixed linear voltage regulator integrated circuits. The 78xx family is commonly used in electronic circuits requiring a regulated power supply due to their ease-of-use and low cost