The ON Semiconductor MC78L12 series Linear Voltage Regulators are three-terminal positive voltage regulators with a fixed output voltage of 12V and a maximum output current of 100mA. They are available in an 8-pin SOIC package
ON Semiconductor MC78L12 series Linear Voltage Regulators
Comprehensive Guide to MC78L12 Integrated Circuits (ICs) Linear Voltage Regulators
In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor MC78L12 series Linear Voltage Regulators products.
FEATURES
- Positive fixed 1 output 100mA
- Available in an 8-pin SOIC package
Applications
- Advanced driver assistance systems (ADAS)
- Industrial transport (non-car & non-light truck)
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| MC78L12ACPRM | IC REG LINEAR 12V 100MA TO92-3 | 0 | RFQ |
| MC78L12ACPX | IC REG LINEAR 12V 100MA TO92-3 | 0 | RFQ |
| MC78L12ABPRP | IC REG LINEAR 12V 100MA TO92-3 | 0 | RFQ |
| MC78L12ACPRE | IC REG LINEAR 12V 100MA TO92-3 | 0 | RFQ |
| MC78L12ACDG | IC REG LINEAR 12V 100MA 8SOIC | 2187 | BUY |
| MC78L12ABPG | IC REG LINEAR 12V 100MA TO92-3 | 4000 | BUY |
| MC78L12ACPG | IC REG LINEAR 12V 100MA TO92-3 | 35 | RFQ |
| MC78L12ABPRPG | Linear Voltage Regulators 12V 100mA Positive | 36000 | RFQ |
| MC78L12ACPRAG | IC REG LINEAR 12V 100MA TO92-3 | 3294 | BUY |
| MC78L12ACPRMG | IC REG LINEAR 12V 100MA TO92-3 | 1500 | BUY |
| MC78L12ACPRP | IC REG LINEAR 12V 100MA TO92-3 | 1645 | RFQ |
| MC78L12ACD | IC REG LINEAR 12V 100MA 8SOIC | 8750 | RFQ |
| MC78L12ABDG | IC REG LINEAR 12V 100MA 8SOIC | 1 | RFQ |
| MC78L12ACP | IC REG LINEAR 12V 100MA TO92-3 | 4000 | RFQ |
| MC78L12ABP | IC REG LINEAR 12V 100MA TO92-3 | 36000 | RFQ |
| MC78L12ACDR2 | IC REG LINEAR 12V 100MA 8SOIC | 10 | RFQ |
| MC78L12ACDR2G | IC REG LINEAR 12V 100MA 8SOIC | 3659 | RFQ |
| MC78L12ACPRPG | IC REG LDO 12V 0.1A TO92-3 | 9000 | BUY |
| MC78L12ABDR2 | IC REG LINEAR 12V 100MA 8SOIC | 4 | RFQ |
| MC78L12ACPRA | IC REG LINEAR 12V 100MA TO92-3 | 0 | RFQ |
Technical Documents
- MC78L00A Series, NCV7800A Datasheet
- Material Declaration MC78L12ACDR2G
- Mult Dev Assembly Site Add 29/Feb/2020
- Mult MSL1 Pkg Rev 20/Dec/2018
- Material Declaration MC78L12ABPG
- T092 Device DataSheet Update 3/Oct/2016
- Material Declaration MC78L12ACPG
- Material Declaration MC78L12ACPRPG
- MC78L12ACPRPG-ON-Semiconductor-datasheet-8448228.pdf
- MC78L12ACPRPG-ON-Semiconductor-datasheet-14168765.pdf
- ON-Semiconductor-MC78L12ACPRPG.pdf
- Material Declaration MC78L12ABPRPG
Frequently Asked Questions
What are the similar products or Substitute Components of ON Semiconductor MC78L12 series Linear Voltage Regulators
Texas Instruments LM7812: This is a similar linear voltage regulator that provides a fixed 12V output voltage from an input voltage range of 14V to 35V. It has a maximum output current of 1A and is available in a range of package types. STMicroelectronics L7812CV: This is another linear voltage regulator that provides a fixed 12V output voltage from an input voltage range of 14V to 35V. It has a maximum output current of 1.5A and is available in a range of package types.
Can I use this IC for a negative output voltage?
The ON Semiconductor MC78L12 series Linear Voltage Regulators are positive voltage regulators. They are not recommended to be used for negative output voltage


Product
Brand
Articles
Tools