The NCP1117DT25 series are low dropout (LDO) positive linear voltage regulators that are capable of providing an output current that is in excess of 1.0 A with a maximum dropout voltage of 1.2 V at 800 mA over temperature
ON Semiconductor NCP1117DT25 series Linear Voltage Regulators
Comprehensive Guide to NCP1117DT25 Integrated Circuits (ICs) Linear Voltage Regulators
In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor NCP1117DT25 series Linear Voltage Regulators products.
FEATURES
- Output Current in Excess of 1.0 A
- 1.2 V Maximum Dropout Voltage at 800 mA Over Temperature
Applications
- Industrial transport (non-car & non-light truck)
- Pro audio, video & signage
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| NCP1117DT25T5G | IC REG LINEAR 2.5V 1A DPAK-3 | 15200 | BUY |
| NCP1117DT25RKG | IC REG LINEAR 2.5V 1A DPAK-3 | 30000 | RFQ |
| NCP1117DT25 | IC REG LINEAR 2.5V 1A DPAK-3 | 0 | RFQ |
| NCP1117DT25G | IC REG LINEAR 2.5V 1A DPAK | 2900 | RFQ |
| NCP1117DT25T5 | IC REG LINEAR 2.5V 1A DPAK-3 | 0 | RFQ |
| NCP1117DT25RK | IC REG LINEAR 2.5V 1A DPAK-3 | 0 | RFQ |
Technical Documents
- NCP,NCV1117
- Material Declaration NCP1117DT25RKG
- Material Declaration NCP1117DT25T5G
- Multiple Devices 11/Feb/2009
- ON-Semiconductor-company-79.pdf
- Multiple Devices 27/Jun/2007
- Material Declaration NCP1117DT25G
- NCP1117DT25G-ON-Semiconductor-datasheet-5326951.pdf
- NCP1117DT25G-ON-Semiconductor-datasheet-14168854.pdf
- NCP1117DT25G-ON-Semiconductor-datasheet-38720738.pdf
- ON-Semiconductor-NCP1117DT25G.pdf
Frequently Asked Questions
What are the similar products or Substitute Components of ON Semiconductor NCP1117DT25 series Linear Voltage Regulators
Texas Instruments LM1117: The LM1117 is a popular series of linear voltage regulators that provide fixed output voltages. The LM1117-2.5 is the equivalent substitute for the NCP1117DT25, offering a fixed output voltage of 2.5 volts. STMicroelectronics L78L25: The L78L25 is another widely used linear voltage regulator that provides a fixed output voltage of 2.5 volts. It can serve as a substitute for the NCP1117DT25 in various applications. Fairchild Semiconductor KA1117: The KA1117 series is a range of linear voltage regulators that offer fixed output voltages. The KA1117-2.5 is the equivalent substitute for the NCP1117DT25, providing a fixed output voltage of 2.5 volts.
How does an LDO work?
A low dropout voltage regulator (LDO) is a DC linear voltage regulator that can regulate the output voltage even when the supply voltage is very close to the output voltage


Product
Brand
Articles
Tools