web counter

ON Semiconductor NCP1117LPSTAD series Linear Voltage Regulators

Comprehensive Guide to NCP1117LPSTAD Integrated Circuits (ICs) Linear Voltage Regulators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor NCP1117LPSTAD series Linear Voltage Regulators products.

FEATURES

  • Input voltage range from 2.7V to 20V
  • Positive fixed output voltage of 1.8V
Applications

  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
NCP1117LPSTADT3GLDO Voltage Regulators LOW DROPOUT REGULATORS440BUY
Frequently Asked Questions

What are the similar products or Substitute Components of ON Semiconductor NCP1117LPSTAD series Linear Voltage Regulators

Texas Instruments LM1117: The LM1117 series from Texas Instruments is a family of low dropout linear voltage regulators. It offers a range of output voltage options and provides stable and regulated power supply for various applications.  Analog Devices ADP333x: The ADP333x series from Analog Devices is a family of low dropout linear voltage regulators. It features low quiescent current, low dropout voltage, and excellent line and load regulation.  STMicroelectronics LDO Regulators: STMicroelectronics offers a range of low dropout linear voltage regulators, such as the LD1117, LD3980, and LDK130 series. These regulators provide stable and regulated voltage outputs with low dropout voltage and high current capability.

What is the difference between LDO and non-LDO voltage regulators?

The main difference between LDO and non-LDO regulators is their schematic topology. Instead of an emitter follower topology, low-dropout regulators consist of an open collector or open drain topology, where the transistor may be easily driven into saturation with the voltages available to the regulator