web counter

ON Semiconductor NCP1117ST50 series Linear Voltage Regulators

Comprehensive Guide to NCP1117ST50 Integrated Circuits (ICs) Linear Voltage Regulators

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor NCP1117ST50 series Linear Voltage Regulators products.

FEATURES

  • Output Current in Excess of 1.0 A
  • 1.2 V Maximum Dropout Voltage at 800 mA Over Temperature
Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
NCP1117ST50T3IC REG LINEAR 5V 1A SOT22380RFQ
NCP1117ST50T3GIC REG LINEAR 5V 1A SOT2237976RFQ
Technical Documents

The NCP1117 series are low dropout (LDO) positive linear voltage regulators that are capable of providing an output current that is in excess of 1.0 A with a maximum dropout voltage of 1.2 V at 800 mA over temperature

Frequently Asked Questions

What are the similar products or Substitute Components of ON Semiconductor NCP1117ST50 series Linear Voltage Regulators

Texas Instruments - LM1117: The LM1117 is a popular linear voltage regulator IC that provides fixed output voltage options, including 5.0V. It offers similar features to the NCP1117ST50, such as stable voltage regulation and up to 1 ampere output current.  STMicroelectronics - L78S05: The L78S05 is a linear voltage regulator IC that provides a fixed 5.0V output voltage. It offers similar performance characteristics to the NCP1117ST50, including a maximum output current of 1 ampere.  Diodes Incorporated - AP1117: The AP1117 is a linear voltage regulator IC that offers fixed output voltage options, including 5.0V. It provides comparable features to the NCP1117ST50, such as stable voltage regulation and a maximum output current of 1 ampere.

What are the differences between NCP1117ST50 and LM2940CT-5.0/NOPB?

The NCP1117ST50 and LM2940CT-5.0/NOPB are both low dropout positive voltage regulators that are capable of providing an output current that is in excess of 1.0 A with a maximum dropout voltage of 1.2 V at 800 mA over temperature