web counter

Renesas Electronics America 78K0/Kx2-C series Microcontrollers

Introduction, stock information and FAQs of 78K0/Kx2-C series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Renesas Electronics America 78K0/Kx2-C series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
UPD78F0573MC-CAB-AXIC MCU 8BIT 32KB FLASH 30SSOP528BUY
UPD78F0500MC-5A4-AIC MCU 8BIT 8KB FLASH 30SSOP128750RFQ
UPD78F0501AMC-CAB-AXRENESAS UPD78F0501AMC-CAB-AX 8 Bit Microcontroller, Single Chip, 78K0/Kx, 20 MHz, 16 KB, 768 Byte, 30 Pins, SSOP1564RFQ
UPD78F0394GC-8EA-AIC MCU 8BIT 48KB FLASH 100LQFP5811RFQ
UPD78F0432GB-GAG-AXIC MCU 8BIT 24KB FLASH 52LQFP0RFQ
UPD78F0454GB-GAH-AXIC MCU 8BIT 48KB FLASH 64TQFP0RFQ
UPD78F0401GA-GAM-AXIC MCU 8BIT 16KB FLASH 48LQFP500RFQ
UPD78F0445GB-GAH-AXIC MCU 8BIT 60KB FLASH 64LQFP0RFQ
UPD78F0492GC-GAD-AXIC MCU 8BIT 24KB FLASH 80LQFP0RFQ
UPD78F0481GC-GAD-AXIC MCU 8BIT 16KB FLASH 80LQFP0RFQ
UPD78F0512AGA-GAM-AXIC MCU 8BIT 24KB FLASH 48LQFP34RFQ
UPD78F0531AFC-AA1-AIC MCU 8BIT 16KB FLASH 64LGA0RFQ
UPD78F0511AGB-GAF-AXIC MCU 8BIT 16KB FLASH 44LQFP1RFQ
UPD78F0474GC-GAD-AXIC MCU 8BIT 48KB FLASH 80LQFP0RFQ
UPD78F0532AFC-AA1-AIC MCU 8BIT 24KB FLASH 64LGA0RFQ
UPD78F0473GK-GAK-AXIC MCU 8BIT 32KB FLASH 80LQFP0RFQ
UPD78F0500AMC-CAB-AXRENESAS UPD78F0500AMC-CAB-AX8 Bit Microcontroller, Single Chip, 78K0/Kx, 20 MHz, 8 KB, 512 Byte, 30 Pins, SSOP186RFQ
UPD78F0471GC-GAD-AXIC MCU 8BIT 16KB FLASH 80LQFP0RFQ
UPD78F0532AGK-GAJ-AXIC MCU 8BIT 24KB FLASH 64LQFP0RFQ
UPD78F0475GK-GAK-AXIC MCU 8BIT 60KB FLASH 80LQFP2900RFQ
Technical Documents

Description


Renesas Electronics America 78K0/Kx2-C series Microcontrollers are a family of 8-bit microcontrollers designed for a wide range of applications. They feature a wide range of peripherals, including a 10-bit A/D converter, UART, SPI, I2C, and PWM. The 78K0/Kx2-C series also offers low power consumption, high speed operation, and a wide operating temperature range. With their small package size and low pin count, these microcontrollers are ideal for space-constrained applications.



Features


• High-performance 8-bit 78K0/Kx2-C series microcontroller core

• Up to 32K bytes of on-chip flash memory

• Up to 2K bytes of on-chip RAM

• Up to 32 I/O ports

• Up to 8 channels of 8-bit A/D converter

• Up to 4 channels of 16-bit timer/counter

• Up to 4 channels of serial communication interface

• Up to 4 channels of pulse width modulation (PWM)

• Up to 4 channels of watchdog timer

• Up to 4 channels of interrupt controller

• Up to 4 channels of clock generator

• Up to 4 channels of power-on reset

• Up to 4 channels of low-voltage detection

• Up to 4 channels of power-saving mode


Applications


• Automotive systems

• Industrial automation

• Home appliances

• Office automation

• Medical equipment

• Security systems

• Consumer electronics

• Robotics

• Networking and communications


Frequently Asked Questions

What are the Alternative Products of Renesas Electronics America 78K0/Kx2-C series Microcontrollers?

1. Atmel AVR 8-bit Microcontrollers 2. Microchip PIC 8-bit Microcontrollers 3. NXP Semiconductors 8-bit Microcontrollers 4. STMicroelectronics STM8 8-bit Microcontrollers 5. Cypress PSoC 8-bit Microcontrollers 6. Silicon Labs 8-bit Microcontrollers 7. Texas Instruments MSP430 16-bit Microcontrollers 8. Freescale Kinetis 32-bit Microcontrollers 9. NXP LPC ARM Cortex-M Microcontrollers 10. STMicroelectronics STM32 ARM Cortex-M Microcontrollers

What are the differences between the types of Renesas Electronics America 78K0/Kx2-C series Microcontrollers?

1. Clock Speed: The 78K0/Kx2-C series microcontrollers come in a variety of clock speeds, ranging from 4 MHz to 40 MHz.  2. Memory: The 78K0/Kx2-C series microcontrollers come with a variety of memory sizes, ranging from 2KB to 64KB.  3. I/O Ports: The 78K0/Kx2-C series microcontrollers come with a variety of I/O ports, ranging from 8-bit to 16-bit.  4. Interrupts: The 78K0/Kx2-C series microcontrollers come with a variety of interrupt capabilities, ranging from 8-bit to 16-bit.  5. Timers: The 78K0/Kx2-C series microcontrollers come with a variety of timer capabilities, ranging from 8-bit to 16-bit.  6. Packages: The 78K0/Kx2-C series microcontrollers come in a variety of packages, ranging from QFP to BGA.