web counter

Renesas Electronics America H8® H8/300H Tiny series Microcontrollers

Introduction, stock information and FAQs of H8® H8/300H Tiny series Microcontrollers

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Renesas Electronics America's H8® H8/300H Tiny series Microcontrollers.

Applications

  • Factory automation & control
  • Medical
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
DF2138AFA20VIC MCU 16BIT 128KB FLASH 80QFP1000RFQ
R4F2153VBR25KDVIC MCU 16BIT 512KB FLASH 112BGA33RFQ
DF2556FC20DVIC MCU 16BIT 512KB FLASH 144QFP20RFQ
DF2329BVTE25WVIC MCU 16BIT 384KB FLASH 120TQFP463RFQ
DF2117VBG20VIC MCU 16BIT 160KB FLASH 176BGA14RFQ
R4F2113NFT#U0R4F2113 Series 16 bit 12 KB RAM 128 KB Flash Single-Chip Microcomputer -TQFP-1441224RFQ
R4F2113NLG#U0IC MCU 16BIT 128KB FLASH 145LGA308RFQ
DF2319EVF25VIC MCU 16BIT 512KB FLASH 100QFP0RFQ
DF2238BFA13VIC MCU 16BIT 256KB FLASH 100QFP23RFQ
R5S72641W144FP#U0SH7264 Series 32 bit 1 MB RAM 3 V Microcontroller SMT - LQFP -2080RFQ
DF3069RF25VIC MCU 16BIT 512KB FLASH 100QFP27RFQ
DF61664W50FPVIC MCU 32BIT 512KB FLASH 144QFP85000RFQ
M30280FAHP#U9BIC MCU 16BIT 96KB FLASH 80LQFP42RFQ
R4F2462VFQ34VIC MCU 16BIT 512KB FLASH 144QFP223RFQ
DF70865AN80FPVIC MCU 32BIT 512KB FLASH 176QFP6666RFQ
DF2329BVF25WVIC MCU 16BIT 384KB FLASH 128QFP11RFQ
M30290FCHP#U3AIC MCU 16BIT 128KB FLASH 80LQFP200RFQ
M30280FAHP#U5BMCU 16-bit M16C CISC 96KB Flash 3.3V/5V Automotive 80-Pin LQFP750RFQ
HD64F3670FYVIC MCU 16BIT 8KB FLASH 48LQFP37RFQ
R4F20202NFD#U0MCU 16-bit H8S CISC 96KB Flash 3.3V/5V 80-Pin LQFP Tray27RFQ
Technical Documents

Renesas Electronics America H8® H8/300H Tiny series Microcontrollers are a family of 8-bit microcontrollers designed for low-power, low-cost applications. The H8/300H Tiny series is based on the H8/300H core, which is a high-performance, low-power 8-bit microcontroller. The H8/300H Tiny series offers a wide range of features, including a wide range of peripherals, a variety of memory options, and a wide range of operating frequencies. The H8/300H Tiny series is ideal for applications such as consumer electronics, automotive, industrial, and medical.


Features


1. High-performance 8-bit CPU core with up to 20 MHz operation

2. Up to 32K bytes of on-chip ROM and up to 4K bytes of RAM

3. On-chip peripheral functions including serial communications, A/D converter, timer/counter, and interrupt controller

4. Low power consumption

5. Low pin count

6. High-speed operation

7. High-density packaging


Applications


1. Automotive systems

2. Industrial control systems

3. Home appliances

4. Office automation

5. Security systems

6. Medical equipment

7. Portable devices

8. Communication systems


Frequently Asked Questions

What are the Alternative Products of Renesas Electronics America H8® H8/300H Tiny series Microcontrollers?

1. Atmel AVR 8-bit Microcontrollers 2. Microchip PIC 8-bit Microcontrollers 3. NXP Semiconductors 8-bit Microcontrollers 4. STMicroelectronics STM8 8-bit Microcontrollers 5. Cypress PSoC 8-bit Microcontrollers 6. Silicon Labs 8-bit Microcontrollers 7. Texas Instruments MSP430 16-bit Microcontrollers 8. Freescale Kinetis 32-bit Microcontrollers 9. NXP LPC ARM Cortex-M Microcontrollers 10. STMicroelectronics STM32 ARM Cortex-M Microcontrollers

What are the differences between the types of Renesas Electronics America H8® H8/300H Tiny series Microcontrollers?

1. Clock Speed: The H8/300H Tiny series microcontrollers have a range of clock speeds from 4 MHz to 20 MHz.  2. Memory: The H8/300H Tiny series microcontrollers have a range of on-chip memory sizes from 4KB to 32KB.  3. I/O Ports: The H8/300H Tiny series microcontrollers have a range of I/O ports from 8 to 32.  4. Timers: The H8/300H Tiny series microcontrollers have a range of timer types from 8-bit to 16-bit.  5. Interrupts: The H8/300H Tiny series microcontrollers have a range of interrupt types from 8-bit to 16-bit.  6. Packages: The H8/300H Tiny series microcontrollers are available in a range of packages from QFP to BGA.