The HIN211E series is an ESD protected, RS-232 transmitters/receivers interface circuit that meets all ElA high-speed RS-232E and V. 28 specifications. It is particularly suited for those applications where ±12V is not available. The HIN211E features a low power shutdown mode to conserve energy in battery powered applications. In addition, the HIN213E provides two active receivers in shutdown mode allowing for easy wakeup capability. The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300Ω power-off source impedance.
Renesas Electronics America Inc. HIN211E series Drivers Interface ICs
Comprehensive Guide to HIN211E Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Renesas Electronics America HIN211E series Drivers Interface ICs products.
FEATURES
- Llow power shutdown mode to conserve energy in battery powered applications
- Provides two active receivers in shutdown mode allowing for easy wakeup capability
- True TTL/CMOS input compatibility
- Slew rate-limited output
- 300Ω power-off source impedance
Applications
- Lighting
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| HIN211EIB | IC TRANSCEIVER FULL 4/5 28SOIC | 0 | RFQ |
| HIN211ECB | IC TRANSCEIVER FULL 4/5 28SOIC | 1 | RFQ |
| HIN211ECBZ | IC TRANSCEIVER FULL 4/5 28SOIC | 2946 | BUY |
| HIN211ECAZ | IC TRANSCEIVER FULL 4/5 28SSOP | 964 | BUY |
| HIN211ECAZ-T | IC TRANSCEIVER FULL 4/5 28SSOP | 9543 | BUY |
| HIN211EIBZ | IC TRANSCEIVER FULL 4/5 28SOIC | 0 | BUY |
| HIN211EIAZ-T | RS232 Transceiver, 4 Drivers, 5 Receivers, 4.5V to 5.5V Supply, SSOP-28 | 22311 | RFQ |
| HIN211EIA | IC TRANSCEIVER FULL 4/5 28SSOP | 0 | RFQ |
| HIN211EIA-T | IC TRANSCEIVER FULL 4/5 28SSOP | 0 | RFQ |
| HIN211ECA-T | IC TRANSCEIVER FULL 4/5 28SSOP | 0 | RFQ |
| HIN211ECBZ-T | IC TRANSCEIVER FULL 4/5 28SOIC | 2105 | BUY |
| HIN211EIAZ | IC TRANSCEIVER FULL 4/5 28SSOP | 0 | BUY |
| HIN211ECA | IC TRANSCEIVER FULL 4/5 28SSOP | 0 | RFQ |
Technical Documents
- HIN202E, 206E-208E, 211E, 213E, 232E
- Renesas-company-44.pdf
- HIN202, 206, 207, 208, 211, 213
- HIN211EIAZ-T-Renesas-datasheet-134128117.pdf
- HIN211EIAZ-T-Renesas-datasheet-1128.pdf
Frequently Asked Questions
Where can we use Renesas Electronics America Inc. HIN211E series Drivers Interface ICs
The HIN211E series is particularly suited for those applications where ±12V is not available. It is an ESD protected, RS-232 transmitters/receivers interface circuit that meets all ElA high-speed RS-232E and V. 28 specifications. The HIN211E features a low power shutdown mode to conserve energy in battery powered applications. In addition, the HIN213E provides two active receivers in shutdown mode allowing for easy wakeup capability. The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300Ω power-off source impedance .


Product
Brand
Articles
Tools