web counter

Renesas Electronics America M16C™ M16C/60/62P series Microcontrollers

Introduction, stock information and FAQs of M16C™ M16C/60/62P series Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Renesas Electronics America's M16C™ M16C/60/62P series Microcontrollers.

Applications

  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
M30627FHPGP#U9CIC MCU 16BIT 384KB FLASH 128LQFP35BUY
R7FS124763A01CFM#AA1IC MCU 32BIT 64KB FLASH 64LFQFP800RFQ
R7FS3A6783A01CFP#AA0IC MCU 32BIT 256KB FLASH 100QFP456BUY
R7FS3A6783A01CFL#AA0IC MCU 32BIT 256KB FLASH 48LFQFP480RFQ
R7FS3A6783A01CNE#AC0IC MCU 32BIT 256KB FLASH 48HWQFN23RFQ
R7FS3A6782A01CLJ#AC0IC MCU 32BIT 256KB FLASH 100LGA26RFQ
R7FS3A37A3A01CFP#AA0MCU 32-Bit Synergy ARM Cortex M4 RISC 512KB Flash 1.8V/2.5V/3.3V/5V 100-Pin LFQFP Tray1598RFQ
R7FS3A37A3A01CFB#AA0IC MCU 32BIT 512KB FLASH 144LQFP80BUY
M306NKFHGP#U3MCU 16-bit R8C CISC 384KB Flash 3.3V/5V 100-Pin LQFP23RFQ
M30879FLGP#U3IC MCU 16/32BIT 1MB FLASH 100QFP24RFQ
M30624FGPFP#U9CMCU 16-bit M16C CISC 256KB Flash 3.3V/5V 100-Pin PQFP13RFQ
M30626FHPFP#U7CIC MCU 16BIT 384KB FLASH 100QFP1000RFQ
R5F6411EDFN#UAIC MCU 32BIT 128KB FLASH 64LQFP322RFQ
M30620SPFP#U5CIC MCU 16BIT ROMLESS 100QFP542BUY
R7FS5D97C3A01CFB#AA0IC MCU 32BIT 1MB FLASH 144LQFP80RFQ
R5F3650NDFB#30IC MCU 16BIT 512KB FLASH 100QFP21RFQ
R5F64189DFB#UBIC MCU 16/32BIT 1MB FLASH 100QFP0RFQ
R5F64175DFD#UBIC MCU 16/32B 384K FLASH 144LQFP119RFQ
R5F36506DFB#30IC MCU 16BIT 128KB FLASH 100QFP10000RFQ
R5F3650NNFB#30M16C65 FL 512/47 100QFP 2.7-5.5V -20/85C1440RFQ
Technical Documents

Renesas Electronics America M16C™ M16C/60/62P series Microcontrollers are a family of high-performance, low-power, 16-bit microcontrollers designed for embedded applications. The M16C/60/62P series features a wide range of on-chip peripherals, including a 10-bit A/D converter, a serial communication interface, a timer, and a watchdog timer. The M16C/60/62P series also offers a variety of memory options, including ROM, RAM, and flash memory. The M16C/60/62P series is ideal for applications requiring low power consumption, high performance, and a wide range of peripherals.


Features


• 16-bit CISC CPU core with a maximum operating frequency of 40 MHz

• On-chip Flash memory of up to 512 KB

• On-chip RAM of up to 32 KB

• On-chip ROM of up to 32 KB

• On-chip peripheral functions including A/D converter, D/A converter, serial communication interface, timer, and watchdog timer

• On-chip clock generator

• On-chip power-on reset circuit

• On-chip voltage regulator

• On-chip oscillator

• On-chip debugging support

• On-chip power-saving modes

• On-chip interrupt controller


Applications


• Automotive systems

• Industrial automation

• Home appliances

• Office automation

• Security systems

• Medical equipment

• Telecommunications

• Consumer electronics


Frequently Asked Questions

What are the Alternative Products of Renesas Electronics America M16C™ M16C/60/62P series Microcontrollers?

What are the Alternative Products of Renesas Electronics America M16C™ M16C/60/62P series Microcontrollers?

What are the differences between the types of Renesas Electronics America M16C™ M16C/60/62P series Microcontrollers?

The M16C/60/62P series microcontrollers are based on the M16C/60/62 architecture and are available in a variety of packages and memory sizes. The main differences between the types are the amount of on-chip memory, the number of I/O pins, and the number of timers and serial ports.   The M16C/60P series microcontrollers have up to 32KB of on-chip ROM, up to 4KB of RAM, and up to 32 I/O pins. They also have two 16-bit timers and two serial ports.   The M16C/62P series microcontrollers have up to 64KB of on-chip ROM, up to 8KB of RAM, and up to 64 I/O pins. They also have four 16-bit timers and four serial ports.