web counter

Renesas Electronics America M16C™ M16C/Tiny/26A series Microcontrollers

Introduction, stock information and FAQs of M16C™ M16C/Tiny/26A series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Renesas Electronics America M16C™ M16C/Tiny/26A series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
R7FS7G27G3A01CFC#AA0IC MCU 32BIT 3MB FLASH 176LFQFP40BUY
M30620FCPFP#U7CMCU 16-bit M16C CISC 128KB Flash 3.3V/5V 100-Pin PQFP42RFQ
M30626FHPGP#U7CIC MCU 16BIT 384KB FLASH 100LQFP720RFQ
M30833FJGP#U3MCU 16-bit M16C CISC 512KB Flash 5V 100-Pin LQFP23RFQ
M30626FJPGP#U3CMCU 16-bit M16C CISC 512KB Flash 3.3V/5V 100-Pin LQFP107RFQ
M30626FHPGP#U3CMCU 16-bit M16C CISC 384KB Flash 3.3V/5V 100-Pin LQFP755RFQ
R7FS124773A01CFM#AA1MCU 32-Bit SYNERGY S124 ARM Cortex M0+ RISC 128KB Flash 1.8V/2.5V/3.3V/5V 64-Pin LFQFP Tray200BUY
M30627FHPGP#U9CIC MCU 16BIT 384KB FLASH 128LQFP35BUY
R7FS124763A01CFM#AA1IC MCU 32BIT 64KB FLASH 64LFQFP800RFQ
R7FS3A6783A01CFP#AA0IC MCU 32BIT 256KB FLASH 100QFP456BUY
R7FS3A6783A01CFL#AA0IC MCU 32BIT 256KB FLASH 48LFQFP480RFQ
R7FS3A6783A01CNE#AC0IC MCU 32BIT 256KB FLASH 48HWQFN23RFQ
R7FS3A6782A01CLJ#AC0IC MCU 32BIT 256KB FLASH 100LGA26RFQ
R7FS3A37A3A01CFP#AA0MCU 32-Bit Synergy ARM Cortex M4 RISC 512KB Flash 1.8V/2.5V/3.3V/5V 100-Pin LFQFP Tray1598RFQ
R7FS3A37A3A01CFB#AA0IC MCU 32BIT 512KB FLASH 144LQFP80BUY
M306NKFHGP#U3MCU 16-bit R8C CISC 384KB Flash 3.3V/5V 100-Pin LQFP23RFQ
M30879FLGP#U3IC MCU 16/32BIT 1MB FLASH 100QFP24RFQ
M30624FGPFP#U9CMCU 16-bit M16C CISC 256KB Flash 3.3V/5V 100-Pin PQFP13RFQ
M30626FHPFP#U7CIC MCU 16BIT 384KB FLASH 100QFP1000RFQ
R5F6411EDFN#UAIC MCU 32BIT 128KB FLASH 64LQFP322RFQ
Technical Documents

Description


Renesas Electronics America M16C™ M16C/Tiny/26A series Microcontrollers are a family of 8-bit microcontrollers designed for low-power, low-cost applications. The M16C/Tiny/26A series features a wide range of peripherals, including a 10-bit A/D converter, a serial interface, a timer, and a watchdog timer. The M16C/Tiny/26A series also offers a variety of memory options, including ROM, RAM, and flash memory. The M16C/Tiny/26A series is ideal for applications such as home appliances, consumer electronics, and automotive applications.



Features


* 16-bit CPU core with a maximum operating frequency of 20 MHz

* On-chip Flash memory of up to 32 KB

* On-chip RAM of up to 2 KB

* On-chip ROM of up to 4 KB

* On-chip peripheral functions such as A/D converter, timer, serial interface, and I/O ports

* Low power consumption

* Small package size



Applications


* Automotive systems

* Home appliances

* Industrial automation

* Office automation

* Portable devices

* Security systems

* Telecommunications systems

* Wearable devices


Frequently Asked Questions

What are the Alternative Products of Renesas Electronics America M16C™ M16C/Tiny/26A series Microcontrollers?

1. Atmel ATtiny26A 2. Microchip PIC10F200 3. NXP LPC1114 4. STMicroelectronics STM8S003F3 5. Silicon Labs C8051F320 6. Cypress PSoC 4200M 7. Texas Instruments MSP430F2274 8. Freescale Kinetis KL02Z

What are the differences between the types of Renesas Electronics America M16C™ M16C/Tiny/26A series Microcontrollers?

1. Clock Speed: The M16C/Tiny/26A series microcontrollers have a maximum clock speed of 20 MHz, while the M16C/Tiny/26A+ series microcontrollers have a maximum clock speed of 40 MHz.  2. Memory: The M16C/Tiny/26A series microcontrollers have a maximum of 8KB of ROM and 1KB of RAM, while the M16C/Tiny/26A+ series microcontrollers have a maximum of 16KB of ROM and 2KB of RAM.  3. I/O Ports: The M16C/Tiny/26A series microcontrollers have 8 I/O ports, while the M16C/Tiny/26A+ series microcontrollers have 16 I/O ports.  4. Timers: The M16C/Tiny/26A series microcontrollers have two 8-bit timers, while the M16C/Tiny/26A+ series microcontrollers have four 8-bit timers.  5. Interrupts: The M16C/Tiny/26A series microcontrollers have two external interrupts, while the M16C/Tiny/26A+ series microcontrollers have four external interrupts.