web counter

Renesas Electronics America M16C™ M16C/Tiny/28 series Microcontrollers

Introduction, stock information and FAQs of M16C™ M16C/Tiny/28 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Renesas Electronics America M16C™ M16C/Tiny/28 series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
M30627FHPGP#U9CIC MCU 16BIT 384KB FLASH 128LQFP35BUY
R7FS124763A01CFM#AA1IC MCU 32BIT 64KB FLASH 64LFQFP800RFQ
R7FS3A6783A01CFP#AA0IC MCU 32BIT 256KB FLASH 100QFP456BUY
R7FS3A6783A01CFL#AA0IC MCU 32BIT 256KB FLASH 48LFQFP480RFQ
R7FS3A6783A01CNE#AC0IC MCU 32BIT 256KB FLASH 48HWQFN23RFQ
R7FS3A6782A01CLJ#AC0IC MCU 32BIT 256KB FLASH 100LGA26RFQ
R7FS3A37A3A01CFP#AA0MCU 32-Bit Synergy ARM Cortex M4 RISC 512KB Flash 1.8V/2.5V/3.3V/5V 100-Pin LFQFP Tray1598RFQ
R7FS3A37A3A01CFB#AA0IC MCU 32BIT 512KB FLASH 144LQFP80BUY
M306NKFHGP#U3MCU 16-bit R8C CISC 384KB Flash 3.3V/5V 100-Pin LQFP23RFQ
M30879FLGP#U3IC MCU 16/32BIT 1MB FLASH 100QFP24RFQ
M30624FGPFP#U9CMCU 16-bit M16C CISC 256KB Flash 3.3V/5V 100-Pin PQFP13RFQ
M30626FHPFP#U7CIC MCU 16BIT 384KB FLASH 100QFP1000RFQ
R5F6411EDFN#UAIC MCU 32BIT 128KB FLASH 64LQFP322RFQ
M30620SPFP#U5CIC MCU 16BIT ROMLESS 100QFP542BUY
R7FS5D97C3A01CFB#AA0IC MCU 32BIT 1MB FLASH 144LQFP80RFQ
R5F3650NDFB#30IC MCU 16BIT 512KB FLASH 100QFP21RFQ
R5F64189DFB#UBIC MCU 16/32BIT 1MB FLASH 100QFP0RFQ
R5F64175DFD#UBIC MCU 16/32B 384K FLASH 144LQFP119RFQ
R5F36506DFB#30IC MCU 16BIT 128KB FLASH 100QFP10000RFQ
R5F3650NNFB#30M16C65 FL 512/47 100QFP 2.7-5.5V -20/85C1440RFQ
Technical Documents

Description


Renesas Electronics America M16C™ M16C/Tiny/28 series Microcontrollers are a family of 8-bit microcontrollers designed for embedded applications. They feature a wide range of peripherals, including a 10-bit A/D converter, a 10-bit D/A converter, a serial communication interface, and a timer/counter. The M16C/Tiny/28 series also offers a variety of memory options, including ROM, RAM, and flash memory. The M16C/Tiny/28 series is ideal for applications that require low power consumption, high performance, and a small form factor.



Features


• 16-bit CPU core with a maximum operating frequency of 20 MHz

• Up to 32 KB of on-chip flash memory

• Up to 2 KB of on-chip RAM

• Up to 32 KB of on-chip ROM

• Up to 8 KB of on-chip EEPROM

• Up to 8 channels of 10-bit A/D converter

• Up to 4 channels of 8-bit PWM

• Up to 4 channels of 16-bit timer/counter

• Up to 4 channels of serial communication interface

• Up to 4 channels of I2C bus interface

• Up to 4 channels of SPI bus interface

• Up to 4 channels of CAN bus interface

• Up to 4 channels of LIN bus interface

• Up to 4 channels of USB 2.0 full-speed interface

• Up to 4 channels of Ethernet interface

• Up to 4 channels of LCD controller

• Up to 4 channels of audio interface

• Up to 4 channels of touch panel interface

• Up to 4 channels of camera interface



Applications


• Automotive systems

• Industrial automation

• Home appliances

• Security systems

• Medical equipment

• Consumer electronics

• Office automation

• Networking equipment

• Robotics


Frequently Asked Questions

What are the Alternative Products of Renesas Electronics America M16C™ M16C/Tiny/28 series Microcontrollers?

1. Atmel ATtiny Series Microcontrollers 2. Microchip PIC10F Series Microcontrollers 3. NXP LPC11xx Series Microcontrollers 4. STMicroelectronics STM8 Series Microcontrollers 5. Silicon Labs EFM8 Series Microcontrollers 6. Cypress PSoC Series Microcontrollers 7. Texas Instruments MSP430 Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers

What are the differences between the types of Renesas Electronics America M16C™ M16C/Tiny/28 series Microcontrollers?

1. Clock Speed: The M16C/Tiny/28 series microcontrollers have a maximum clock speed of 28 MHz, while the M16C/Tiny/20 series microcontrollers have a maximum clock speed of 20 MHz.  2. Memory: The M16C/Tiny/28 series microcontrollers have a maximum of 32KB of ROM and 2KB of RAM, while the M16C/Tiny/20 series microcontrollers have a maximum of 16KB of ROM and 1KB of RAM.  3. I/O Ports: The M16C/Tiny/28 series microcontrollers have up to 16 I/O ports, while the M16C/Tiny/20 series microcontrollers have up to 8 I/O ports.  4. Timers: The M16C/Tiny/28 series microcontrollers have up to 4 timers, while the M16C/Tiny/20 series microcontrollers have up to 2 timers.  5. Interrupts: The M16C/Tiny/28 series microcontrollers have up to 8 interrupts, while the M16C/Tiny/20 series microcontrollers have up to 4 interrupts.