web counter

Renesas Electronics America M16C/R32C/100/111 series Microcontrollers

Introduction, stock information and FAQs of M16C/R32C/100/111 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Renesas Electronics America M16C/R32C/100/111 series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
M30620FCPFP#U7CMCU 16-bit M16C CISC 128KB Flash 3.3V/5V 100-Pin PQFP42RFQ
M30626FHPGP#U7CIC MCU 16BIT 384KB FLASH 100LQFP720RFQ
M30833FJGP#U3MCU 16-bit M16C CISC 512KB Flash 5V 100-Pin LQFP23RFQ
M30626FJPGP#U3CMCU 16-bit M16C CISC 512KB Flash 3.3V/5V 100-Pin LQFP107RFQ
M30626FHPGP#U3CMCU 16-bit M16C CISC 384KB Flash 3.3V/5V 100-Pin LQFP755RFQ
M30627FHPGP#U9CIC MCU 16BIT 384KB FLASH 128LQFP35BUY
M306NKFHGP#U3MCU 16-bit R8C CISC 384KB Flash 3.3V/5V 100-Pin LQFP23RFQ
M30879FLGP#U3IC MCU 16/32BIT 1MB FLASH 100QFP24RFQ
M30624FGPFP#U9CMCU 16-bit M16C CISC 256KB Flash 3.3V/5V 100-Pin PQFP13RFQ
M30626FHPFP#U7CIC MCU 16BIT 384KB FLASH 100QFP1000RFQ
R5F6411EDFN#UAIC MCU 32BIT 128KB FLASH 64LQFP322RFQ
M30620SPFP#U5CIC MCU 16BIT ROMLESS 100QFP542BUY
R5F3650NDFB#30IC MCU 16BIT 512KB FLASH 100QFP21RFQ
R5F64189DFB#UBIC MCU 16/32BIT 1MB FLASH 100QFP0RFQ
R5F64175DFD#UBIC MCU 16/32B 384K FLASH 144LQFP119RFQ
R5F36506DFB#30IC MCU 16BIT 128KB FLASH 100QFP10000RFQ
R5F3650NNFB#30M16C65 FL 512/47 100QFP 2.7-5.5V -20/85C1440RFQ
R5F3650MDFB#30IC MCU 16BIT 512KB FLASH 100QFP785RFQ
M30625FGPGP#U9CMCU 16-bit M16C CISC 256KB Flash 3.3V/5V 128-Pin LQFP11RFQ
R5F3651TNFC#U0IC MCU 16BIT 768KB FLASH 128LQFP2000RFQ
Technical Documents

Description


Renesas Electronics America M16C/R32C/100/111 series Microcontrollers are a family of high-performance, low-power, 8-bit and 32-bit microcontrollers designed for a wide range of embedded applications. These microcontrollers feature a wide range of peripherals, including analog-to-digital converters, pulse-width modulation, serial communication, and timers. They are also designed to be highly configurable, allowing for a variety of applications. The M16C/R32C/100/111 series microcontrollers are ideal for applications such as automotive, industrial, and consumer electronics.



Features


• High-performance 16-bit CPU core with up to 40 MIPS operation

• Up to 512 KB of on-chip flash memory

• Up to 32 KB of on-chip RAM

• On-chip peripheral functions including serial communications, A/D converter, timer, and interrupt controller

• Low power consumption

• High-speed operation

• High-density pin count

• High-speed on-chip debugging



Applications


• Automotive systems

• Industrial automation

• Home appliances

• Office automation

• Medical equipment

• Security systems

• Networking equipment

• Telecommunications equipment

• Consumer electronics


Frequently Asked Questions

What are the Alternative Products of Renesas Electronics America M16C/R32C/100/111 series Microcontrollers?

1. Atmel AVR Series Microcontrollers 2. Microchip PIC Series Microcontrollers 3. NXP LPC Series Microcontrollers 4. STMicroelectronics STM32 Series Microcontrollers 5. Texas Instruments MSP430 Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers

What are the differences between the types of Renesas Electronics America M16C/R32C/100/111 series Microcontrollers?

M16C/R32C/100 Series:  The M16C/R32C/100 series microcontrollers are based on the M16C/R32C core architecture and are designed for embedded applications. These microcontrollers feature a wide range of peripherals, including timers, serial interfaces, and analog-to-digital converters. They are available in a variety of packages, including DIP, QFP, and BGA.  M16C/R32C/111 Series:  The M16C/R32C/111 series microcontrollers are based on the M16C/R32C core architecture and are designed for embedded applications. These microcontrollers feature a wide range of peripherals, including timers, serial interfaces, and analog-to-digital converters. They are available in a variety of packages, including DIP, QFP, and BGA. The M16C/R32C/111 series also includes a built-in Ethernet controller, making it ideal for networked applications.