web counter

Renesas Electronics America RL78/I1A series Microcontrollers

Introduction, stock information and FAQs of RL78/I1A series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Renesas Electronics America RL78/I1A series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
R5F10BAGLSP#W5IC MCU 16BIT 64KB FLASH 30LSSOP584RFQ
R5F104BFGNA#U0IC MCU 16BIT 96KB FLASH 32HWQFN56RFQ
R5F11AGHANB#20IC MCU 16BIT 192KB FLASH 48HWQFN441BUY
R5F104EHANA#U0IC MCU 16BIT 192KB FLASH 40HWQFN0RFQ
R5F111MJGFB#30IC MCU 16BIT 256KB FLASH 80LQFP520BUY
R5F10Y17ASP#30MCU 8-Bit RL78/G10 RL78 CISC 4KB Flash 3.3V/5V 10-Pin LSSOP Tray0RFQ
R5F1076CMSP#V0IC MCU 16BIT 32KB FLASH 20LSSOP217RFQ
R5F104GCANA#U0IC MCU 16BIT 32KB FLASH 48HWQFN0RFQ
R5F104BFANA#U0IC MCU 16BIT 96KB FLASH 32HWQFN0RFQ
R5F104MLAFB#30IC MCU 16BIT 512KB FLASH 80LQFP183RFQ
R5F1007EANA#W0MCU CPU RL78G13 16BIT 24-WQFN0RFQ
R5F101EAANA#W0IC MCU 16BIT 16KB FLASH 40HWQFN0RFQ
R5F109AAJSP#X0IC MCU 16BIT 16KB FLASH 30LSSOP15000RFQ
R5F10Y16ASP#X0MCU 8-Bit RL78/G10 RL78-S1 CISC 2KB Flash 3.3V/5V 10-Pin LSSOP T/R1555RFQ
R5F10Y14ASP#V0MCU 8-bit RL78 RL78 CISC 1KB Flash 3.3V/5V 10-Pin LSSOP Tray80RFQ
R5F1008EALA#U0IC MCU 16BIT 64KB FLASH 25LGA696RFQ
R5F101PKDFA#30IC MCU 16BIT 384KB FLASH 100LQFP383RFQ
R5F100GGAFB#V0MCU 16-bit RL78 CISC 128KB Flash 3.3V/5V 48-Pin LQFP0RFQ
R5F101GFAFB#V0IC MCU 16BIT 96KB FLASH 48LFQFP0RFQ
R5F100MFAFA#V0IC MCU 16BIT 96KB FLASH 80LQFP0RFQ
Technical Documents

Description


Renesas Electronics America RL78/I1A series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers designed for a wide range of embedded applications. The RL78/I1A series features a wide range of peripherals, including a 10-bit A/D converter, a 12-bit D/A converter, a UART, an I2C bus, and a CAN bus. The RL78/I1A series also features a low-power consumption mode, allowing for extended battery life in portable applications. With its wide range of features and low power consumption, the RL78/I1A series is an ideal choice for embedded applications.



Features


* Low power consumption: The RL78/I1A series microcontrollers feature a low power consumption of just 0.9 mA/MHz, making them ideal for battery-powered applications.

* High performance: The RL78/I1A series microcontrollers feature a high performance 32-bit CPU core, allowing them to process data quickly and efficiently.

* On-chip peripherals: The RL78/I1A series microcontrollers feature a variety of on-chip peripherals, including a 10-bit A/D converter, a UART, and an I2C interface.




Applications


* Automotive: The RL78/I1A series microcontrollers are ideal for automotive applications, such as engine control, body control, and safety systems.

* Industrial: The RL78/I1A series microcontrollers are suitable for industrial applications, such as factory automation, process control, and machine control.

* Consumer: The RL78/I1A series microcontrollers are suitable for consumer applications, such as home appliances, home automation, and consumer electronics.


Frequently Asked Questions

What are the Alternative Products of Renesas Electronics America RL78/I1A series Microcontrollers?

1. Microchip Technology PIC16F series Microcontrollers 2. Atmel AVR ATmega series Microcontrollers 3. NXP Semiconductors LPC1100 series Microcontrollers 4. STMicroelectronics STM32 series Microcontrollers 5. Texas Instruments MSP430 series Microcontrollers 6. Silicon Labs EFM32 series Microcontrollers 7. Cypress Semiconductor PSoC series Microcontrollers

What are the differences between the types of Renesas Electronics America RL78/I1A series Microcontrollers?

1. Memory: The RL78/I1A series microcontrollers come in a variety of memory sizes, ranging from 8KB to 128KB of Flash memory and up to 8KB of RAM.  2. Clock Speed: The RL78/I1A series microcontrollers come in a variety of clock speeds, ranging from 4MHz to 40MHz.  3. Peripherals: The RL78/I1A series microcontrollers come with a variety of on-chip peripherals, such as UART, SPI, I2C, A/D converter, and timer/counter.  4. Packaging: The RL78/I1A series microcontrollers come in a variety of packages, including LQFP, QFN, and BGA.  5. Operating Voltage: The RL78/I1A series microcontrollers come in a variety of operating voltages, ranging from 1.8V to 5.5V.