web counter

Renesas Electronics America RL78/L12 series Microcontrollers

Introduction, stock information and FAQs of RL78/L12 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Renesas Electronics America RL78/L12 series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
R5F104BFGNA#U0IC MCU 16BIT 96KB FLASH 32HWQFN56RFQ
R5F11AGHANB#20IC MCU 16BIT 192KB FLASH 48HWQFN441BUY
R5F104EHANA#U0IC MCU 16BIT 192KB FLASH 40HWQFN0RFQ
R5F111MJGFB#30IC MCU 16BIT 256KB FLASH 80LQFP520BUY
R5F10Y17ASP#30MCU 8-Bit RL78/G10 RL78 CISC 4KB Flash 3.3V/5V 10-Pin LSSOP Tray0RFQ
R5F1076CMSP#V0IC MCU 16BIT 32KB FLASH 20LSSOP217RFQ
R5F104GCANA#U0IC MCU 16BIT 32KB FLASH 48HWQFN0RFQ
R5F104BFANA#U0IC MCU 16BIT 96KB FLASH 32HWQFN0RFQ
R5F104MLAFB#30IC MCU 16BIT 512KB FLASH 80LQFP183RFQ
R5F1007EANA#W0MCU CPU RL78G13 16BIT 24-WQFN0RFQ
R5F101EAANA#W0IC MCU 16BIT 16KB FLASH 40HWQFN0RFQ
R5F109AAJSP#X0IC MCU 16BIT 16KB FLASH 30LSSOP15000RFQ
R5F10Y16ASP#X0MCU 8-Bit RL78/G10 RL78-S1 CISC 2KB Flash 3.3V/5V 10-Pin LSSOP T/R1555RFQ
R5F10Y14ASP#V0MCU 8-bit RL78 RL78 CISC 1KB Flash 3.3V/5V 10-Pin LSSOP Tray80RFQ
R5F1008EALA#U0IC MCU 16BIT 64KB FLASH 25LGA696RFQ
R5F100EEANA#U0IC MCU 16BIT 64KB FLASH 40HWQFN3200RFQ
R5F1056AASP#30IC MCU 16BIT 16KB FLASH 20LSSOP30RFQ
R5F10278ANA#U5IC MCU 16BIT 8KB FLASH 24HWQFN100RFQ
R5F11BGCAFB#30IC MCU 16BIT 32KB FLASH 48LFQFP34719RFQ
R5F103A7ASP#30IC MCU 16BIT 4KB FLASH 30LSSOP207RFQ
Technical Documents

Description


Renesas Electronics America RL78/L12 series Microcontrollers are a family of low-power, high-performance 8-bit microcontrollers designed for a wide range of applications. The RL78/L12 series features a wide range of peripherals, including a 10-bit A/D converter, a 12-bit D/A converter, a serial communication interface, and a variety of timers. The RL78/L12 series also offers a wide range of memory options, including up to 32KB of flash memory and up to 2KB of RAM. The RL78/L12 series is ideal for applications that require low power consumption, high performance, and a wide range of peripherals.



Features


1. Low power consumption: The RL78/L12 series microcontrollers feature low power consumption, allowing for longer battery life and reduced system costs.


2. High performance: The RL78/L12 series microcontrollers offer high performance with a maximum operating frequency of up to 32 MHz.


3. On-chip Flash memory: The RL78/L12 series microcontrollers feature on-chip Flash memory, allowing for easy programming and data storage.


4. Peripheral functions: The RL78/L12 series microcontrollers feature a wide range of peripheral functions, including UART, I2C, SPI, and PWM.



Applications


1. Automotive: The RL78/L12 series microcontrollers are used in automotive applications, such as engine control, body control, and safety systems.


2. Industrial: The RL78/L12 series microcontrollers are used in industrial applications, such as factory automation, process control, and machine control.


3. Consumer: The RL78/L12 series microcontrollers are used in consumer applications, such as home appliances, home automation, and consumer electronics.


4. Medical: The RL78/L12 series microcontrollers are used in medical applications, such as medical imaging, patient monitoring, and medical device control.


Frequently Asked Questions

What are the Alternative Products of Renesas Electronics America RL78/L12 series Microcontrollers?

1. Microchip Technology PIC16F series Microcontrollers 2. Atmel AVR ATtiny series Microcontrollers 3. NXP Semiconductors LPC800 series Microcontrollers 4. STMicroelectronics STM32 series Microcontrollers 5. Texas Instruments MSP430 series Microcontrollers 6. Silicon Labs EFM32 series Microcontrollers 7. Cypress Semiconductor PSoC series Microcontrollers 8. Freescale Kinetis series Microcontrollers

What are the differences between the types of Renesas Electronics America RL78/L12 series Microcontrollers?

1. Memory: The RL78/L12 series microcontrollers come in a variety of memory sizes, ranging from 8KB to 64KB of Flash memory and up to 4KB of RAM.  2. Clock Speed: The RL78/L12 series microcontrollers come in a variety of clock speeds, ranging from 4MHz to 32MHz.  3. Peripherals: The RL78/L12 series microcontrollers come with a variety of on-chip peripherals, such as UART, I2C, SPI, and CAN.  4. Packages: The RL78/L12 series microcontrollers come in a variety of packages, ranging from small QFN packages to larger LQFP packages.  5. Power Consumption: The RL78/L12 series microcontrollers come in a variety of power consumption levels, ranging from low-power to high-power.