web counter

Renesas Electronics America RX600 series Microcontrollers

Introduction, stock information and FAQs of RX600 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Renesas Electronics America RX600 series Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
R5F562N8ADFB#V0IC MCU 32BIT 512KB FLASH 144LQFP500RFQ
R5F5631PDDFM#V0100-MHz 32-bit RX MCU, on-chip FPU, 165 dmips up to 2-MB Flash Memory, Ethernet mac160BUY
R5F562T6DDFM#V3IC MCU 32BIT 64KB FLASH 64LFQFP0RFQ
R5F562TAEDFM#V3IC MCU 32BIT 256KB FLASH 64LFQFP0RFQ
R5F562T6ADFM#V1IC MCU 32BIT 64KB FLASH 64LFQFP0RFQ
R5F562TAEDFP#V1RENESAS R5F562TAEDFP#V1 32 Bit Microcontroller, RX, 100 MHz, 256 KB, 16 KB, 100 Pins, LQFP101RFQ
R5F562G7DDFP#V1MCU 32-bit RX RX RISC 128KB Flash 5V Tray0RFQ
R5F56307CDFP#V0MCU 32-bit RX630 RISC 384KB Flash 3.3V 100-Pin LQFP Tray70RFQ
R5F5630ACDFB#V0IC MCU 32BIT 768KB FLASH 144LQFP1650RFQ
R5F56318CDBG#U0MCU 32-bit RX RX CISC 512KB Flash 2.5V/3.3V 176-Pin LFBGA Tray1100RFQ
R5F564MFCDBG#21IC MCU 32BIT 2MB FLASH 176LFBGA89RFQ
R5F56217BDBG#U0IC MCU 32BIT 384KB FLASH 176BGA0RFQ
R5F56107WDBG#U0IC MCU 32BIT 1.5MB FLASH 176BGA24RFQ
R5F564MFGDFB#V1IC MCU 32BIT 2MB FLASH 144LFQFP0RFQ
R5F564MFGDFC#V1IC MCU 32BIT 2MB FLASH 176LFQFP0RFQ
R5F563NYHDFC#V0IC MCU 32BIT 1MB FLASH 176LFQFP0RFQ
R5F564MGDDFB#V1IC MCU 32BIT 2.5MB FLASH 144LQFP0RFQ
R5F564MGHDFB#V1IC MCU 32BIT 2.5MB FLASH 144LQFP0RFQ
R5F564MGHDFP#V1IC MCU 32BIT 2.5MB FLASH 100QFP0RFQ
R5F563NYHDFB#V0MCU 32-bit RX RX CISC 1024KB Flash 2.5V/3.3V 144-Pin LQFP Tray0RFQ
Technical Documents

Description


Renesas Electronics America RX600 series Microcontrollers are a family of 32-bit microcontrollers designed for embedded applications. They feature a high-performance CPU core, a wide range of peripherals, and a variety of memory options. The RX600 series is ideal for applications that require high performance, low power consumption, and a wide range of peripherals. The RX600 series is also designed to be highly scalable, allowing developers to choose the right microcontroller for their application. With its high performance, low power consumption, and wide range of peripherals, the RX600 series is an ideal choice for embedded applications.



Features


1. High-performance 32-bit RXv2 core with up to 120 MHz operation

2. Up to 512 KB of flash memory

3. Up to 64 KB of RAM

4. Up to 16 channels of 10-bit A/D converter

5. Up to 8 channels of 16-bit timer/counter

6. Up to 4 channels of serial communication interface (SCI)

7. Up to 4 channels of serial peripheral interface (SPI)

8. Up to 4 channels of I2C

9. Up to 4 channels of CAN

10. Up to 4 channels of USB 2.0

11. Up to 4 channels of Ethernet

12. Up to 4 channels of PWM



Applications


1. Automotive systems

2. Industrial automation

3. Home appliances

4. Medical equipment

5. Robotics

6. Security systems

7. Networking and communications

8. Consumer electronics

9. Office automation

10. Embedded systems


Frequently Asked Questions

What are the Alternative Products of Renesas Electronics America RX600 series Microcontrollers?

1. Atmel AVR Microcontrollers 2. Microchip PIC Microcontrollers 3. NXP LPC Microcontrollers 4. STMicroelectronics STM32 Microcontrollers 5. Silicon Labs EFM32 Microcontrollers 6. Cypress PSoC Microcontrollers 7. Texas Instruments MSP430 Microcontrollers 8. Freescale Kinetis Microcontrollers

What are the differences between the types of Renesas Electronics America RX600 series Microcontrollers?

1. Core Architecture: The RX600 series microcontrollers come in two core architectures: the RXv2 core and the RXv1 core. The RXv2 core is a 32-bit RISC architecture with a 5-stage pipeline, while the RXv1 core is a 16-bit CISC architecture with a 3-stage pipeline.  2. Memory: The RX600 series microcontrollers come with a variety of memory options, including Flash, RAM, and EEPROM. The RXv2 core microcontrollers have up to 512KB of Flash memory, while the RXv1 core microcontrollers have up to 256KB of Flash memory.  3. Peripherals: The RX600 series microcontrollers come with a variety of peripheral options, including timers, serial interfaces, analog-to-digital converters, and more. The RXv2 core microcontrollers have more peripheral options than the RXv1 core microcontrollers.  4. Power Consumption: The RX600 series microcontrollers have different power consumption levels depending on the core architecture. The RXv2 core microcontrollers have a lower power consumption than the RXv1 core microcontrollers.