web counter

Renesas Electronics America SuperH® SH7216 series Microcontrollers

Introduction, stock information and FAQs of SuperH® SH7216 series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Renesas Electronics America SuperH® SH7216 series Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
DF2138AFA20VIC MCU 16BIT 128KB FLASH 80QFP1000RFQ
R4F2153VBR25KDVIC MCU 16BIT 512KB FLASH 112BGA33RFQ
DF2556FC20DVIC MCU 16BIT 512KB FLASH 144QFP20RFQ
DF2329BVTE25WVIC MCU 16BIT 384KB FLASH 120TQFP463RFQ
DF2117VBG20VIC MCU 16BIT 160KB FLASH 176BGA14RFQ
R4F2113NFT#U0R4F2113 Series 16 bit 12 KB RAM 128 KB Flash Single-Chip Microcomputer -TQFP-1441224RFQ
R4F2113NLG#U0IC MCU 16BIT 128KB FLASH 145LGA308RFQ
DF2319EVF25VIC MCU 16BIT 512KB FLASH 100QFP0RFQ
R5S72641W144FP#U0SH7264 Series 32 bit 1 MB RAM 3 V Microcontroller SMT - LQFP -2080RFQ
DF2238BFA13VIC MCU 16BIT 256KB FLASH 100QFP23RFQ
DF3069RF25VIC MCU 16BIT 512KB FLASH 100QFP27RFQ
DF61664W50FPVIC MCU 32BIT 512KB FLASH 144QFP85000RFQ
R4F2462VFQ34VIC MCU 16BIT 512KB FLASH 144QFP223RFQ
DF70865AN80FPVIC MCU 32BIT 512KB FLASH 176QFP6666RFQ
DF2329BVF25WVIC MCU 16BIT 384KB FLASH 128QFP11RFQ
HD64F3670FYVIC MCU 16BIT 8KB FLASH 48LQFP37RFQ
R4F20202NFD#U0MCU 16-bit H8S CISC 96KB Flash 3.3V/5V 80-Pin LQFP Tray27RFQ
R5F72394BDFP#V0IC MCU 32BIT 256KB FLASH 120LQFP39RFQ
R5F61665ZN50FPVIC MCU 32BIT 512KB FLASH 144QFP0RFQ
R5F72374ADFP#V0SuperH 32-Bit RISC Microcontroller2787RFQ
Technical Documents

Renesas Electronics America SuperH® SH7216 series Microcontrollers are high-performance, low-power 32-bit microcontrollers designed for embedded applications. The SH7216 series is based on the SuperH® RISC architecture and is optimized for low power consumption and high performance. The SH7216 series features a wide range of peripherals, including a 10-bit A/D converter, a 10-bit D/A converter, a CAN controller, a USB 2.0 host/device controller, and a variety of serial communication interfaces. The SH7216 series also features a wide range of memory options, including up to 512KB of on-chip flash memory and up to 64KB of on-chip RAM. The SH7216 series is ideal for applications such as industrial automation, automotive, consumer electronics, and medical devices.


Features


1. High-performance 32-bit RISC CPU core: The SH7216 series is based on the SuperH® SH-2A CPU core, which is a high-performance 32-bit RISC CPU core with a maximum operating frequency of up to 200 MHz.

2. On-chip memory: The SH7216 series features on-chip memory including up to 512 KB of flash memory and up to 64 KB of SRAM.

3. High-speed peripheral functions: The SH7216 series features a wide range of high-speed peripheral functions including a 10-bit A/D converter, a 10-bit D/A converter, a CAN controller, and a USB 2.0 full-speed controller.

4. Low power consumption: The SH7216 series features low power consumption, making it ideal for battery-powered applications.


Applications


1. Automotive: The SH7216 series is ideal for automotive applications such as engine control, body control, and infotainment systems.

2. Industrial: The SH7216 series is suitable for industrial applications such as factory automation, process control, and machine control.

3. Consumer: The SH7216 series is suitable for consumer applications such as digital cameras, portable media players, and home appliances.

4. Medical: The SH7216 series is suitable for medical applications such as patient monitoring, medical imaging, and medical instrumentation.


Frequently Asked Questions

What are the Alternative Products of Renesas Electronics America SuperH® SH7216 series Microcontrollers?

1. Atmel AVR ATmega Series Microcontrollers 2. Microchip PIC18F Series Microcontrollers 3. NXP LPC2xxx Series Microcontrollers 4. STMicroelectronics STM32 Series Microcontrollers 5. Texas Instruments MSP430 Series Microcontrollers 6. Silicon Labs EFM32 Series Microcontrollers 7. Cypress PSoC Series Microcontrollers 8. Freescale Kinetis Series Microcontrollers

What are the differences between the types of Renesas Electronics America SuperH® SH7216 series Microcontrollers?

1. Clock Speed: The SH7216 series microcontrollers come in a variety of clock speeds, ranging from 16 MHz to 80 MHz.  2. Memory: The SH7216 series microcontrollers come with a variety of memory options, ranging from 16KB to 512KB of on-chip flash memory and up to 32KB of RAM.  3. Peripherals: The SH7216 series microcontrollers come with a variety of peripheral options, including USB, CAN, Ethernet, and UART.  4. Packaging: The SH7216 series microcontrollers come in a variety of packages, including LQFP, BGA, and QFP.  5. Operating Voltage: The SH7216 series microcontrollers come in a variety of operating voltages, ranging from 1.8V to 3.3V.